1/2 Inch x 75 Ft WrapStrap; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide); Roll Length:22.9m
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hook and Loop Fasteners |
| Product Number | 38C3506 |
| Product Name | 1/2 Inch X 75 Ft Wrapstrap; Fastener Length Imperial Rip-Tie |
| Type | Tie / Wrap |