Rip-Tie, Inc. Cable Tie, 9In, Nylon, 50Lb; Fastener Length Imperial Rip-Tie H-09-010-BK

Description
CABLE TIE, 9IN, NYLON, 50LB; Fastener Length - Imperial:9"; Fastener Length - Metric:228.6mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide); Roll Length:
Datasheet
Description
CABLE TIE, 9IN, NYLON, 50LB; Fastener Length - Imperial:9"; Fastener Length - Metric:228.6mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide); Roll Length:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 9In, Nylon, 50Lb; Fastener Length Imperial Rip-Tie - 84R9569 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 9In, Nylon, 50Lb; Fastener Length Imperial Rip-Tie
84R9569
Cable Tie, 9In, Nylon, 50Lb; Fastener Length Imperial Rip-Tie 84R9569
CABLE TIE, 9IN, NYLON, 50LB; Fastener Length - Imperial:9"; Fastener Length - Metric:228.6mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide); Roll Length:

CABLE TIE, 9IN, NYLON, 50LB; Fastener Length - Imperial:9"; Fastener Length - Metric:228.6mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide); Roll Length:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 84R9569
Product Name Cable Tie, 9In, Nylon, 50Lb; Fastener Length Imperial Rip-Tie
Type Tie / Wrap
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
914-0146: SMALL S HOOKS - 8-02062-53047-7 - Hardware House, LLC
Specs
Type Hook Fastener
View Details
Custom Die Cut Hook & Loop Fasteners -  - JBC Technologies, Inc.
Specs
Type Hook Fastener; Loop Fastener; Die Cut or Patch Form
Materials Woven Cloth (optional feature); Nonwoven (optional feature)
View Details