Rip-Tie, Inc. Cable Tie Material Rip-Tie H-06-010-BK

Description
Cable Tie Material:-; Cable Tie Length:-; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:
Description
Cable Tie Material:-; Cable Tie Length:-; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Material Rip-Tie - 84R9566 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Material Rip-Tie
84R9566
Cable Tie Material Rip-Tie 84R9566
Cable Tie Material:-; Cable Tie Length:-; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:

Cable Tie Material:-; Cable Tie Length:-; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 84R9566
Product Name Cable Tie Material Rip-Tie
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Cable Ties - EN3742-182 - TE Connectivity
Specs
Material Stainless Steel
Length 3.94 inch (100 mm)
View Details