Rip-Tie, Inc. Cable Tie, 4In, Nylon; Fastener Length Imperial Rip-Tie C-04-005-BK

Description
CABLE TIE, 4IN, NYLON; Fastener Length - Imperial:4"; Fastener Length - Metric:102mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide); Roll Length:
Datasheet
Description
CABLE TIE, 4IN, NYLON; Fastener Length - Imperial:4"; Fastener Length - Metric:102mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide); Roll Length:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 4In, Nylon; Fastener Length Imperial Rip-Tie - 83R7656 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 4In, Nylon; Fastener Length Imperial Rip-Tie
83R7656
Cable Tie, 4In, Nylon; Fastener Length Imperial Rip-Tie 83R7656
CABLE TIE, 4IN, NYLON; Fastener Length - Imperial:4"; Fastener Length - Metric:102mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide); Roll Length:

CABLE TIE, 4IN, NYLON; Fastener Length - Imperial:4"; Fastener Length - Metric:102mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide); Roll Length:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 83R7656
Product Name Cable Tie, 4In, Nylon; Fastener Length Imperial Rip-Tie
Type Tie / Wrap
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
sj3401-02n-loop -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Loop Fastener
Materials Nylon
View Details