The VB1080 is a bridge from Rigol.
Features:
For DSA875-TG and DSA875
VSWR Bridge with VSWR-DSA80
2 GHz to 8 GHz
Combination with the RIGOL DSA series spectrum analyzer to measure S11-related parameters
Provides three N (Female) connectors
Works with-
DSA8
RSA5
The Rigol VB1080 is used in combination with the Rigol DSA series spectrum analyzer to measure S11-related parameters (such as return loss, reflection coefficient and VSWR).
The VB1080 provides three N (Female) connectors:
IN: Signal input terminal. Here the signal generator or the output terminal of the tracking generator of the spectrum analyzer is connected.
OUT: Signal output terminal. Here the power meter or the RF input terminal of the spectrum analyzer is connected.
DUT: Here the device under test is connected.
The VB1080 is a bridge from Rigol.
Features:
- For DSA875-TG and DSA875
- VSWR Bridge with VSWR-DSA80
- 2 GHz to 8 GHz
- Combination with the RIGOL DSA series spectrum analyzer to measure S11-related parameters
- Provides three N (Female) connectors
Works with-
The Rigol VB1080 is used in combination with the Rigol DSA series spectrum analyzer to measure S11-related parameters (such as return loss, reflection coefficient and VSWR).
The VB1080 provides three N (Female) connectors:
- IN: Signal input terminal. Here the signal generator or the output terminal of the tracking generator of the spectrum analyzer is connected.
- OUT: Signal output terminal. Here the power meter or the RF input terminal of the spectrum analyzer is connected.
- DUT: Here the device under test is connected.