RIGOL Technologies, Inc. Bridge VB1032

Description
The VB1032 is a bridge from Rigol. Features: Used together with Rigol DSA series spectrum analysers with tracking generators to make S11 measurements The VSWR bridge connects directly onto the front of Rigol DSA series spectrum analysers with tracking generators to improve the test accuracy and to avoid the need for cables VSWR Bridge with VSWR-DSA800, VSWR-DSA1000 licenses included Frequency range: 1 MHz - 3.2 GHz Typical Directivity: ≥ 30 dB Works with- DSA8 RSA5 RSA3 The Rigol B1032 bridge is used in combination with the Rigol DSA series spectrum analyzer to measure S11-related parameters (such as return loss, reflection coefficient and VSWR). The VB1032 bridge also provides three N (Female) connectors: IN: Signal input terminal. Here the signal generator or the output terminal of the tracking generator of the spectrum analyzer is connected OUT: Signal output terminal. Here the power meter or the RF input terminal of the spectrum analyzer is connected DUT: Here the device under test is connected
Description
The VB1032 is a bridge from Rigol. Features: Used together with Rigol DSA series spectrum analysers with tracking generators to make S11 measurements The VSWR bridge connects directly onto the front of Rigol DSA series spectrum analysers with tracking generators to improve the test accuracy and to avoid the need for cables VSWR Bridge with VSWR-DSA800, VSWR-DSA1000 licenses included Frequency range: 1 MHz - 3.2 GHz Typical Directivity: ≥ 30 dB Works with- DSA8 RSA5 RSA3 The Rigol B1032 bridge is used in combination with the Rigol DSA series spectrum analyzer to measure S11-related parameters (such as return loss, reflection coefficient and VSWR). The VB1032 bridge also provides three N (Female) connectors: IN: Signal input terminal. Here the signal generator or the output terminal of the tracking generator of the spectrum analyzer is connected OUT: Signal output terminal. Here the power meter or the RF input terminal of the spectrum analyzer is connected DUT: Here the device under test is connected

Suppliers

Company
Product
Description
Supplier Links
Bridge VB1032
The VB1032 is a bridge from Rigol. Features: Used together with Rigol DSA series spectrum analysers with tracking generators to make S11 measurements The VSWR bridge connects directly onto the front of Rigol DSA series spectrum analysers with tracking generators to improve the test accuracy and to avoid the need for cables VSWR Bridge with VSWR-DSA800, VSWR-DSA1000 licenses included Frequency range: 1 MHz - 3.2 GHz Typical Directivity: ≥ 30 dB Works with- DSA8 RSA5 RSA3 The Rigol B1032 bridge is used in combination with the Rigol DSA series spectrum analyzer to measure S11-related parameters (such as return loss, reflection coefficient and VSWR). The VB1032 bridge also provides three N (Female) connectors: IN: Signal input terminal. Here the signal generator or the output terminal of the tracking generator of the spectrum analyzer is connected OUT: Signal output terminal. Here the power meter or the RF input terminal of the spectrum analyzer is connected DUT: Here the device under test is connected

The VB1032 is a bridge from Rigol.

Features:

  • Used together with Rigol DSA series spectrum analysers with tracking generators to make S11 measurements
  • The VSWR bridge connects directly onto the front of Rigol DSA series spectrum analysers with tracking generators to improve the test accuracy and to avoid the need for cables
  • VSWR Bridge with VSWR-DSA800, VSWR-DSA1000 licenses included
  • Frequency range: 1 MHz - 3.2 GHz
  • Typical Directivity: ≥ 30 dB

Works with-

  • DSA8
  • RSA5
  • RSA3

The Rigol B1032 bridge is used in combination with the Rigol DSA series spectrum analyzer to measure S11-related parameters (such as return loss, reflection coefficient and VSWR).

The VB1032 bridge also provides three N (Female) connectors:

  • IN: Signal input terminal. Here the signal generator or the output terminal of the tracking generator of the spectrum analyzer is connected
  • OUT: Signal output terminal. Here the power meter or the RF input terminal of the spectrum analyzer is connected
  • DUT: Here the device under test is connected
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number VB1032
Product Name Bridge
Unlock Full Specs
to access all available technical data