The TX1000 is a transmitter from Rigol.
Features:
RF Demonstration board with built in 1 GHz Oscillator, mixer, filters, and amplifier
Energized by USB
Connected with PC for control through software
When connected with DSA800, it can be controlled via the built-in control interface of DSA800 without using the PC
Provide 10 MHz reference signal output for easy clock synchronization with other devices
Built-in 50 MHz signal which can be connected to the input port by “switches” to be used for the learning, operation and demonstration of the spectrum analyzer
Provide 500 MHz and 1 GHz local oscillator signal outputs
Modular circuit design; provide interfaces for users to make separate measurement of any component; enable to replace any component
Works with-
DSA8
DSA1
DSG3
DSG8
RSA5
RSA3
Accessories:
TX1000 RF Demo Kit
USB Cable, 1.5 m
SMA-SMA Cable, 100 mm - 3
N-SMA Cable, 500 mm - 2
CD - Include PC control software installation program and application note
Kit Package
The Rigol TX1000 RF Demo Kit (herein after referred to as TX1000) is a signal emission kit released by RIGOL to demonstrate the DSA1000, DSA1000A and DSA800 series spectrum analyzers.
The TX1000 is a transmitter from Rigol.
Features:
- RF Demonstration board with built in 1 GHz Oscillator, mixer, filters, and amplifier
- Energized by USB
- Connected with PC for control through software
- When connected with DSA800, it can be controlled via the built-in control interface of DSA800 without using the PC
- Provide 10 MHz reference signal output for easy clock synchronization with other devices
- Built-in 50 MHz signal which can be connected to the input port by “switches” to be used for the learning, operation and demonstration of the spectrum analyzer
- Provide 500 MHz and 1 GHz local oscillator signal outputs
- Modular circuit design; provide interfaces for users to make separate measurement of any component; enable to replace any component
Works with-
- DSA8
- DSA1
- DSG3
- DSG8
- RSA5
- RSA3
Accessories:
- TX1000 RF Demo Kit
- USB Cable, 1.5 m
- SMA-SMA Cable, 100 mm - 3
- N-SMA Cable, 500 mm - 2
- CD - Include PC control software installation program and application note
- Kit Package
The Rigol TX1000 RF Demo Kit (herein after referred to as TX1000) is a signal emission kit released by RIGOL to demonstrate the DSA1000, DSA1000A and DSA800 series spectrum analyzers.