RIGOL Technologies, Inc. MSO5000 Series RIGOL Digital Oscilloscopes MSO5204

Description
The MSO5000 Series Oscilloscopes combine best in class sampling and memory depth with our modern, flexible User Interface enabled by our new UltraVision II architecture and innovative Phoenix Chipset. With 70 to 350 MHz models each with 2 or 4 analog channels, the MSO5000 Series brings innovative flexibility and capability to the engineer’s bench. Analyze your critical signals with zone triggering, 7 instruments in 1, Enhanced FFTs, color grading, and histograms all supported by the high sample rate, deep memory, and full memory measurements. 8 GSa/s Max Sample Rate: Visualize fine resolution and signal detail 8 GSamples per second makes it possible to see short and transient signal artifacts on embedded signals. Oversample 350 MHz signals at >22X to highlight small deviations or use all 4 channels and maintain > 5X oversampling on 350 MHz for ultimate signal analysis flexibility. Useful Long Memory: Search deep memory traces or record segments with flexible memory The MSO5000 provides up to 200 Mpt record lengths while making it easier than ever to utilize these samples. Use the deep memory to capture long continuous signals with complete search and navigation tools or configure the instrument for segmented capture to record and playback a series of trigger events. With the flexibility to make use of the deep memory in multiple analysis tools, the MSO5000 Series sets the bar for flexibility and capability in its class. 7 instruments in 1: Combine an Oscilloscope, Spectrum Analyzer, Logic Analyzer, Protocol Analyzer, Waveform Generator, Voltmeter, and Counter/Totalizer in one instrument to quickly find answers to your measurement challenges. With the Logic Probe, AWG, and Serial Decode options the MSO5000 Series includes all 7 instruments in one. Solve any of your embedded design challenges whether you need to emulate analog or digital communications, capture high speed signals, verify levels, monitor the spectrum, decode serial communication, monitor parallel buses, or count pulses the MSO5000 makes it possible to quickly and easily move between instrument capabilities all from 1 integrated interface. 500,000 wfms/s Waveform Capture rate: Minimize scope “dead time” between trigger events and increase observations of random and sporadic events. Faster capture rates reduce the time it takes to visualize these transient effects. Many of the scope’s capabilities can be used without sacrificing waveform capture rate performance. This enables detailed analysis with high signal fidelity. Complete Upgradability: Upgrade to get all the capabilities you need with no limitations Starting at an incredible price, the MSO5000 is one of the few oscilloscopes available that makes it possible to upgrade from the 2 channel entry price to a 4 channel performance scope without any recalibration or shipping. Simply purchase the emailed licenses to add channels, bandwidth, serial decode, memory depth, generators, or power analysis. Activate the Logic Analyzer by simply purchasing the LA probe. With a single hardware configuration for all models, the MSO5000 Series is a flexible and capable platform that will grow with your needs for years. Advanced Analysis Capabilities: Analysis tools including precision measurements, histograms, power analysis, and multiple math and decode functions enable in-depth debug The MSO5000 Series provides math functions on 4 channels and serial decoding on up to 4 serial buses simultaneously. The MSO5000 series adds histograms for statistical analysis of dynamic signals and the power analyzer software and option for analysis of switching power supplies. Combined with the 7 in 1 instrument capabilities and the ability to make precision measurements on up to the full 200 MPt memory, the RIGOL MSO5000 provides incredible analysis and insight for the money. Flexible user interface including touch: Interact with the instrument in the way that works best for you With a 9 inch touchscreen, full set of knobs and buttons, and mouse support the MSO5000 makes it easy to analyze signals whichever way works best in your lab. The included interactive browser control allows interactive control from a phone or tablet. PC software provides remote operation and control. The programming interface makes it possible to automate complex test sequences. Bode Plot Analysis: Automate advanced device characterization with new phase and gain Analysis capabilities Use an MSO5000 with the latest firmware and the embedded generator or bundle option and get access to the new Bode Plot capability. The embedded generator sweeps frequency while the oscilloscope measures phase and gain. Bode plot data and chart are shown on the display for easy analysis.
Datasheet
Description
The MSO5000 Series Oscilloscopes combine best in class sampling and memory depth with our modern, flexible User Interface enabled by our new UltraVision II architecture and innovative Phoenix Chipset. With 70 to 350 MHz models each with 2 or 4 analog channels, the MSO5000 Series brings innovative flexibility and capability to the engineer’s bench. Analyze your critical signals with zone triggering, 7 instruments in 1, Enhanced FFTs, color grading, and histograms all supported by the high sample rate, deep memory, and full memory measurements. 8 GSa/s Max Sample Rate: Visualize fine resolution and signal detail 8 GSamples per second makes it possible to see short and transient signal artifacts on embedded signals. Oversample 350 MHz signals at >22X to highlight small deviations or use all 4 channels and maintain > 5X oversampling on 350 MHz for ultimate signal analysis flexibility. Useful Long Memory: Search deep memory traces or record segments with flexible memory The MSO5000 provides up to 200 Mpt record lengths while making it easier than ever to utilize these samples. Use the deep memory to capture long continuous signals with complete search and navigation tools or configure the instrument for segmented capture to record and playback a series of trigger events. With the flexibility to make use of the deep memory in multiple analysis tools, the MSO5000 Series sets the bar for flexibility and capability in its class. 7 instruments in 1: Combine an Oscilloscope, Spectrum Analyzer, Logic Analyzer, Protocol Analyzer, Waveform Generator, Voltmeter, and Counter/Totalizer in one instrument to quickly find answers to your measurement challenges. With the Logic Probe, AWG, and Serial Decode options the MSO5000 Series includes all 7 instruments in one. Solve any of your embedded design challenges whether you need to emulate analog or digital communications, capture high speed signals, verify levels, monitor the spectrum, decode serial communication, monitor parallel buses, or count pulses the MSO5000 makes it possible to quickly and easily move between instrument capabilities all from 1 integrated interface. 500,000 wfms/s Waveform Capture rate: Minimize scope “dead time” between trigger events and increase observations of random and sporadic events. Faster capture rates reduce the time it takes to visualize these transient effects. Many of the scope’s capabilities can be used without sacrificing waveform capture rate performance. This enables detailed analysis with high signal fidelity. Complete Upgradability: Upgrade to get all the capabilities you need with no limitations Starting at an incredible price, the MSO5000 is one of the few oscilloscopes available that makes it possible to upgrade from the 2 channel entry price to a 4 channel performance scope without any recalibration or shipping. Simply purchase the emailed licenses to add channels, bandwidth, serial decode, memory depth, generators, or power analysis. Activate the Logic Analyzer by simply purchasing the LA probe. With a single hardware configuration for all models, the MSO5000 Series is a flexible and capable platform that will grow with your needs for years. Advanced Analysis Capabilities: Analysis tools including precision measurements, histograms, power analysis, and multiple math and decode functions enable in-depth debug The MSO5000 Series provides math functions on 4 channels and serial decoding on up to 4 serial buses simultaneously. The MSO5000 series adds histograms for statistical analysis of dynamic signals and the power analyzer software and option for analysis of switching power supplies. Combined with the 7 in 1 instrument capabilities and the ability to make precision measurements on up to the full 200 MPt memory, the RIGOL MSO5000 provides incredible analysis and insight for the money. Flexible user interface including touch: Interact with the instrument in the way that works best for you With a 9 inch touchscreen, full set of knobs and buttons, and mouse support the MSO5000 makes it easy to analyze signals whichever way works best in your lab. The included interactive browser control allows interactive control from a phone or tablet. PC software provides remote operation and control. The programming interface makes it possible to automate complex test sequences. Bode Plot Analysis: Automate advanced device characterization with new phase and gain Analysis capabilities Use an MSO5000 with the latest firmware and the embedded generator or bundle option and get access to the new Bode Plot capability. The embedded generator sweeps frequency while the oscilloscope measures phase and gain. Bode plot data and chart are shown on the display for easy analysis.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSO5000 Series RIGOL Digital Oscilloscopes - MSO5204 - RIGOL Technologies, Inc.
Beaverton, OR, United States
MSO5000 Series RIGOL Digital Oscilloscopes
MSO5204
MSO5000 Series RIGOL Digital Oscilloscopes MSO5204
The MSO5000 Series Oscilloscopes combine best in class sampling and memory depth with our modern, flexible User Interface enabled by our new UltraVision II architecture and innovative Phoenix Chipset. With 70 to 350 MHz models each with 2 or 4 analog channels, the MSO5000 Series brings innovative flexibility and capability to the engineer’s bench. Analyze your critical signals with zone triggering, 7 instruments in 1, Enhanced FFTs, color grading, and histograms all supported by the high sample rate, deep memory, and full memory measurements. 8 GSa/s Max Sample Rate: Visualize fine resolution and signal detail 8 GSamples per second makes it possible to see short and transient signal artifacts on embedded signals. Oversample 350 MHz signals at >22X to highlight small deviations or use all 4 channels and maintain > 5X oversampling on 350 MHz for ultimate signal analysis flexibility. Useful Long Memory: Search deep memory traces or record segments with flexible memory The MSO5000 provides up to 200 Mpt record lengths while making it easier than ever to utilize these samples. Use the deep memory to capture long continuous signals with complete search and navigation tools or configure the instrument for segmented capture to record and playback a series of trigger events. With the flexibility to make use of the deep memory in multiple analysis tools, the MSO5000 Series sets the bar for flexibility and capability in its class. 7 instruments in 1: Combine an Oscilloscope, Spectrum Analyzer, Logic Analyzer, Protocol Analyzer, Waveform Generator, Voltmeter, and Counter/Totalizer in one instrument to quickly find answers to your measurement challenges. With the Logic Probe, AWG, and Serial Decode options the MSO5000 Series includes all 7 instruments in one. Solve any of your embedded design challenges whether you need to emulate analog or digital communications, capture high speed signals, verify levels, monitor the spectrum, decode serial communication, monitor parallel buses, or count pulses the MSO5000 makes it possible to quickly and easily move between instrument capabilities all from 1 integrated interface. 500,000 wfms/s Waveform Capture rate: Minimize scope “dead time” between trigger events and increase observations of random and sporadic events. Faster capture rates reduce the time it takes to visualize these transient effects. Many of the scope’s capabilities can be used without sacrificing waveform capture rate performance. This enables detailed analysis with high signal fidelity. Complete Upgradability: Upgrade to get all the capabilities you need with no limitations Starting at an incredible price, the MSO5000 is one of the few oscilloscopes available that makes it possible to upgrade from the 2 channel entry price to a 4 channel performance scope without any recalibration or shipping. Simply purchase the emailed licenses to add channels, bandwidth, serial decode, memory depth, generators, or power analysis. Activate the Logic Analyzer by simply purchasing the LA probe. With a single hardware configuration for all models, the MSO5000 Series is a flexible and capable platform that will grow with your needs for years. Advanced Analysis Capabilities: Analysis tools including precision measurements, histograms, power analysis, and multiple math and decode functions enable in-depth debug The MSO5000 Series provides math functions on 4 channels and serial decoding on up to 4 serial buses simultaneously. The MSO5000 series adds histograms for statistical analysis of dynamic signals and the power analyzer software and option for analysis of switching power supplies. Combined with the 7 in 1 instrument capabilities and the ability to make precision measurements on up to the full 200 MPt memory, the RIGOL MSO5000 provides incredible analysis and insight for the money. Flexible user interface including touch: Interact with the instrument in the way that works best for you With a 9 inch touchscreen, full set of knobs and buttons, and mouse support the MSO5000 makes it easy to analyze signals whichever way works best in your lab. The included interactive browser control allows interactive control from a phone or tablet. PC software provides remote operation and control. The programming interface makes it possible to automate complex test sequences. Bode Plot Analysis: Automate advanced device characterization with new phase and gain Analysis capabilities Use an MSO5000 with the latest firmware and the embedded generator or bundle option and get access to the new Bode Plot capability. The embedded generator sweeps frequency while the oscilloscope measures phase and gain. Bode plot data and chart are shown on the display for easy analysis.

The MSO5000 Series Oscilloscopes combine best in class sampling and memory depth with our modern, flexible User Interface enabled by our new UltraVision II architecture and innovative Phoenix Chipset. With 70 to 350 MHz models each with 2 or 4 analog channels, the MSO5000 Series brings innovative flexibility and capability to the engineer’s bench. Analyze your critical signals with zone triggering, 7 instruments in 1, Enhanced FFTs, color grading, and histograms all supported by the high sample rate, deep memory, and full memory measurements.

  • 8 GSa/s Max Sample Rate: Visualize fine resolution and signal detail
  • 8 GSamples per second makes it possible to see short and transient signal artifacts on embedded signals. Oversample 350 MHz signals at >22X to highlight small deviations or use all 4 channels and maintain > 5X oversampling on 350 MHz for ultimate signal analysis flexibility.
  • Useful Long Memory: Search deep memory traces or record segments with flexible memory
  • The MSO5000 provides up to 200 Mpt record lengths while making it easier than ever to utilize these samples. Use the deep memory to capture long continuous signals with complete search and navigation tools or configure the instrument for segmented capture to record and playback a series of trigger events. With the flexibility to make use of the deep memory in multiple analysis tools, the MSO5000 Series sets the bar for flexibility and capability in its class.
  • 7 instruments in 1: Combine an Oscilloscope, Spectrum Analyzer, Logic Analyzer, Protocol Analyzer, Waveform Generator, Voltmeter, and Counter/Totalizer in one instrument to quickly find answers to your measurement challenges.
  • With the Logic Probe, AWG, and Serial Decode options the MSO5000 Series includes all 7 instruments in one. Solve any of your embedded design challenges whether you need to emulate analog or digital communications, capture high speed signals, verify levels, monitor the spectrum, decode serial communication, monitor parallel buses, or count pulses the MSO5000 makes it possible to quickly and easily move between instrument capabilities all from 1 integrated interface.
  • 500,000 wfms/s Waveform Capture rate: Minimize scope “dead time” between trigger events and increase observations of random and sporadic events.
  • Faster capture rates reduce the time it takes to visualize these transient effects. Many of the scope’s capabilities can be used without sacrificing waveform capture rate performance. This enables detailed analysis with high signal fidelity.
  • Complete Upgradability: Upgrade to get all the capabilities you need with no limitations
  • Starting at an incredible price, the MSO5000 is one of the few oscilloscopes available that makes it possible to upgrade from the 2 channel entry price to a 4 channel performance scope without any recalibration or shipping. Simply purchase the emailed licenses to add channels, bandwidth, serial decode, memory depth, generators, or power analysis. Activate the Logic Analyzer by simply purchasing the LA probe. With a single hardware configuration for all models, the MSO5000 Series is a flexible and capable platform that will grow with your needs for years.
  • Advanced Analysis Capabilities: Analysis tools including precision measurements, histograms, power analysis, and multiple math and decode functions enable in-depth debug
  • The MSO5000 Series provides math functions on 4 channels and serial decoding on up to 4 serial buses simultaneously. The MSO5000 series adds histograms for statistical analysis of dynamic signals and the power analyzer software and option for analysis of switching power supplies. Combined with the 7 in 1 instrument capabilities and the ability to make precision measurements on up to the full 200 MPt memory, the RIGOL MSO5000 provides incredible analysis and insight for the money.
  • Flexible user interface including touch: Interact with the instrument in the way that works best for you
  • With a 9 inch touchscreen, full set of knobs and buttons, and mouse support the MSO5000 makes it easy to analyze signals whichever way works best in your lab. The included interactive browser control allows interactive control from a phone or tablet. PC software provides remote operation and control. The programming interface makes it possible to automate complex test sequences.
  • Bode Plot Analysis: Automate advanced device characterization with new phase and gain Analysis capabilities
  • Use an MSO5000 with the latest firmware and the embedded generator or bundle option and get access to the new Bode Plot capability. The embedded generator sweeps frequency while the oscilloscope measures phase and gain. Bode plot data and chart are shown on the display for easy analysis.
Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc.
Product Category Oscilloscopes
Product Number MSO5204
Product Name MSO5000 Series RIGOL Digital Oscilloscopes
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1204 200MHz 4Ch Digital Storage Oscilloscope - UPO1204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Handheld Oscilloscope - SHS820X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Active Tuners - MT2000A2-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details