RIGOL Technologies, Inc. DHO/MHO5000 Series RIGOL Digital Oscilloscopes MHO5106

Description
The DHO/MHO5000 series is a family of high-resolution digital oscilloscopes developed to meet the design, debugging, and test requirements of a wide range of applications. Its 1,000,000 wfms/s waveform capture rate (in fast recording mode), 500 Mpts memory depth, 12-bit resolution, and excellent noise floor are ready to meet the high-accuracy needs of demanding measurement scenarios. The DHO/MHO5000 series digital oscilloscope has multiple models, include configurations supporting arbitrary function generation, digital signal analysis, Bode plot analysis, and other functions. 12-bit Vertical Resolution: With 12-bit vertical resolution and up to 4096 levels of quantization bits – 16 times that of an 8-bit oscilloscope – measurement accuracy is greatly improved, enabling the capture of the smallest details of a waveform. Low Noise: Make the most of 12 bit analog to digital converters with a significantly lower noise floor. 500 Mpts Memory Depth: With up to 500 Million points in a single capture, use the deep memory to record events, navigate long continuous captures, or even further reduce the noise with high resolution mode. High Channel Count: Up to 8 analog input channels in a single instrument supports multi-channel test applications, such as power sequencing test, three-phase power analysis and motor test, third-generation semiconductor test, etc. Multi-Instrument Capability: Arbitrary Waveform/Function Generator (opt), digital signal analysis, and Bode plot analysis (MHO models).
Datasheet
Description
The DHO/MHO5000 series is a family of high-resolution digital oscilloscopes developed to meet the design, debugging, and test requirements of a wide range of applications. Its 1,000,000 wfms/s waveform capture rate (in fast recording mode), 500 Mpts memory depth, 12-bit resolution, and excellent noise floor are ready to meet the high-accuracy needs of demanding measurement scenarios. The DHO/MHO5000 series digital oscilloscope has multiple models, include configurations supporting arbitrary function generation, digital signal analysis, Bode plot analysis, and other functions. 12-bit Vertical Resolution: With 12-bit vertical resolution and up to 4096 levels of quantization bits – 16 times that of an 8-bit oscilloscope – measurement accuracy is greatly improved, enabling the capture of the smallest details of a waveform. Low Noise: Make the most of 12 bit analog to digital converters with a significantly lower noise floor. 500 Mpts Memory Depth: With up to 500 Million points in a single capture, use the deep memory to record events, navigate long continuous captures, or even further reduce the noise with high resolution mode. High Channel Count: Up to 8 analog input channels in a single instrument supports multi-channel test applications, such as power sequencing test, three-phase power analysis and motor test, third-generation semiconductor test, etc. Multi-Instrument Capability: Arbitrary Waveform/Function Generator (opt), digital signal analysis, and Bode plot analysis (MHO models).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beaverton, OR, United States
DHO/MHO5000 Series RIGOL Digital Oscilloscopes
MHO5106
DHO/MHO5000 Series RIGOL Digital Oscilloscopes MHO5106
The DHO/MHO5000 series is a family of high-resolution digital oscilloscopes developed to meet the design, debugging, and test requirements of a wide range of applications. Its 1,000,000 wfms/s waveform capture rate (in fast recording mode), 500 Mpts memory depth, 12-bit resolution, and excellent noise floor are ready to meet the high-accuracy needs of demanding measurement scenarios. The DHO/MHO5000 series digital oscilloscope has multiple models, include configurations supporting arbitrary function generation, digital signal analysis, Bode plot analysis, and other functions. 12-bit Vertical Resolution: With 12-bit vertical resolution and up to 4096 levels of quantization bits – 16 times that of an 8-bit oscilloscope – measurement accuracy is greatly improved, enabling the capture of the smallest details of a waveform. Low Noise: Make the most of 12 bit analog to digital converters with a significantly lower noise floor. 500 Mpts Memory Depth: With up to 500 Million points in a single capture, use the deep memory to record events, navigate long continuous captures, or even further reduce the noise with high resolution mode. High Channel Count: Up to 8 analog input channels in a single instrument supports multi-channel test applications, such as power sequencing test, three-phase power analysis and motor test, third-generation semiconductor test, etc. Multi-Instrument Capability: Arbitrary Waveform/Function Generator (opt), digital signal analysis, and Bode plot analysis (MHO models).

The DHO/MHO5000 series is a family of high-resolution digital oscilloscopes developed to meet the design, debugging, and test requirements of a wide range of applications. Its 1,000,000 wfms/s waveform capture rate (in fast recording mode), 500 Mpts memory depth, 12-bit resolution, and excellent noise floor are ready to meet the high-accuracy needs of demanding measurement scenarios. The DHO/MHO5000 series digital oscilloscope has multiple models, include configurations supporting arbitrary function generation, digital signal analysis, Bode plot analysis, and other functions.

  • 12-bit Vertical Resolution: With 12-bit vertical resolution and up to 4096 levels of quantization bits – 16 times that of an 8-bit oscilloscope – measurement accuracy is greatly improved, enabling the capture of the smallest details of a waveform.
  • Low Noise: Make the most of 12 bit analog to digital converters with a significantly lower noise floor.
  • 500 Mpts Memory Depth: With up to 500 Million points in a single capture, use the deep memory to record events, navigate long continuous captures, or even further reduce the noise with high resolution mode.
  • High Channel Count: Up to 8 analog input channels in a single instrument supports multi-channel test applications, such as power sequencing test, three-phase power analysis and motor test, third-generation semiconductor test, etc.
  • Multi-Instrument Capability: Arbitrary Waveform/Function Generator (opt), digital signal analysis, and Bode plot analysis (MHO models).
Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc.
Product Category Oscilloscopes
Product Number MHO5106
Product Name DHO/MHO5000 Series RIGOL Digital Oscilloscopes
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO2074HD 12-Bit 70MHz 4Ch High Definition Oscilloscope - UPO2074HD - Uni-Trend US
Specs
Bandwidth 70 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
Power Measurement Analyzer - 4500C - Maury Microwave
Specs
Bandwidth 40000 MHz
Number of Input Channels 2 (# channels)
View Details