RIGOL Technologies, Inc. Module MC3534

Description
The MC3534 is a module from Rigol. Features: MC3534 MFC Module Multifunction Module 4x 8-bit DIO´s, 4x TOT totalizer, 4x DA converter Works with- M300 The Rigol MC3534 is a MFC module. The MC3534 multifunction module is for the use with M300 DAQ System Mainframe. It includes 4 DACs, 4 Totalizers, and 32 DIO bits. The M3TB34 is the mating terminal block for this module. This module provides 3 kinds of functions with 4 channels for each function. This module can be used to check status or control external devices (such as solenoid, power relays and microwave switches). You can also read digital inputs and the totalizer count during a scan. Four 8–bit digital input/output (DIO) ports 4 totalizer (TOT) input terminals (the first two channels are 10 MHz TOT and the other two channels are 100 kHz TOT) with 1 Vpp sensitivity 4 analog output terminals, ±12 V calibrated voltage
Datasheet
Description
The MC3534 is a module from Rigol. Features: MC3534 MFC Module Multifunction Module 4x 8-bit DIO´s, 4x TOT totalizer, 4x DA converter Works with- M300 The Rigol MC3534 is a MFC module. The MC3534 multifunction module is for the use with M300 DAQ System Mainframe. It includes 4 DACs, 4 Totalizers, and 32 DIO bits. The M3TB34 is the mating terminal block for this module. This module provides 3 kinds of functions with 4 channels for each function. This module can be used to check status or control external devices (such as solenoid, power relays and microwave switches). You can also read digital inputs and the totalizer count during a scan. Four 8–bit digital input/output (DIO) ports 4 totalizer (TOT) input terminals (the first two channels are 10 MHz TOT and the other two channels are 100 kHz TOT) with 1 Vpp sensitivity 4 analog output terminals, ±12 V calibrated voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Module MC3534
The MC3534 is a module from Rigol. Features: MC3534 MFC Module Multifunction Module 4x 8-bit DIO´s, 4x TOT totalizer, 4x DA converter Works with- M300 The Rigol MC3534 is a MFC module. The MC3534 multifunction module is for the use with M300 DAQ System Mainframe. It includes 4 DACs, 4 Totalizers, and 32 DIO bits. The M3TB34 is the mating terminal block for this module. This module provides 3 kinds of functions with 4 channels for each function. This module can be used to check status or control external devices (such as solenoid, power relays and microwave switches). You can also read digital inputs and the totalizer count during a scan. Four 8–bit digital input/output (DIO) ports 4 totalizer (TOT) input terminals (the first two channels are 10 MHz TOT and the other two channels are 100 kHz TOT) with 1 Vpp sensitivity 4 analog output terminals, ±12 V calibrated voltage

The MC3534 is a module from Rigol.

Features:

  • MC3534 MFC Module
  • Multifunction Module 4x 8-bit DIO´s, 4x TOT totalizer, 4x DA converter

Works with-

  • M300

The Rigol MC3534 is a MFC module. The MC3534 multifunction module is for the use with M300 DAQ System Mainframe. It includes 4 DACs, 4 Totalizers, and 32 DIO bits. The M3TB34 is the mating terminal block for this module. This module provides 3 kinds of functions with 4 channels for each function. This module can be used to check status or control external devices (such as solenoid, power relays and microwave switches). You can also read digital inputs and the totalizer count during a scan.

  • Four 8–bit digital input/output (DIO) ports
  • 4 totalizer (TOT) input terminals (the first two channels are 10 MHz TOT and the other two channels are 100 kHz TOT) with 1 Vpp sensitivity
  • 4 analog output terminals, ±12 V calibrated voltage
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number MC3534
Product Name Module
Unlock Full Specs
to access all available technical data