The MC3324 is a module from Rigol.
Features:
Works with-
The Rigol MC3324 is a MIX module. The MC3324 has 20 voltage channels and 4 current channels. All 20 voltage channels switch both HI and LO inputs, thus providing fully isolated inputs to the DMM module, and is divided into two banks (called A and B) of 10 two-wire channels each. When making 4-wire resistance measurement, the instrument automatically pairs channels of A bank and B bank. All channels are break-before-make. You can close multiple channels on this module only if you have not configured any channel to be part of the scan list. 4 current channels are used in combination with the DMM module to measure DC current or AC current. All channels are break-before-make. In any case, you cannot close multiple channels on this module. This module can be connected with MC3065 (DMM Module, if MC3065 is currently inserted).
| ValueTronics International, Inc. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | MC3324 |
| Product Name | Module |