The MC3120 is a module from Rigol.
Features:
Can be used for 2-wire and 4-wire Connections
It can be used with the external terminal block M3TB20 which has a built-in thermocouple reference junction
Works with-
M300
The Rigol MC3120 is a 20-channel multiplexer module. The Rigol MC3120 is divided into two banks of 10 two-wire channels (HI and LO) each and can be used for 2-wire and 4-wire connections. When making 4-wire resistance measurement, the instrument automatically pairs channel n with channel n+10. MC3120 is used with the external terminal block M3TB20 which has a built-in thermocouple reference junction.
The MC3120 is a module from Rigol.
Features:
- Can be used for 2-wire and 4-wire Connections
- It can be used with the external terminal block M3TB20 which has a built-in thermocouple reference junction
Works with-
The Rigol MC3120 is a 20-channel multiplexer module. The Rigol MC3120 is divided into two banks of 10 two-wire channels (HI and LO) each and can be used for 2-wire and 4-wire connections. When making 4-wire resistance measurement, the instrument automatically pairs channel n with channel n+10. MC3120 is used with the external terminal block M3TB20 which has a built-in thermocouple reference junction.