RIGOL Technologies, Inc. Module MC3065

Description
The MC3065 is a module from Rigol. Features: MC3065 DMM Module For M300 DAQ System Works with- M300 The Rigol MC3065 is a DMM Module. The DMM module is used to measure the signals under test and has 6½ digit reading resolution. The measurement functions include DCV, ACV, 2-wire resistance, 4-wire resistance, frequency, period, temperature and any sensor. After connecting the DMM module, make sure that the signal under test connected to the analog bus is no greater than 300 Vdc or 300 Vrms. Measurement Connections Using External Terminal Blocks M300 provides 6 kinds of terminal blocks to easily connect the signal to be measured to the module.
Datasheet
Description
The MC3065 is a module from Rigol. Features: MC3065 DMM Module For M300 DAQ System Works with- M300 The Rigol MC3065 is a DMM Module. The DMM module is used to measure the signals under test and has 6½ digit reading resolution. The measurement functions include DCV, ACV, 2-wire resistance, 4-wire resistance, frequency, period, temperature and any sensor. After connecting the DMM module, make sure that the signal under test connected to the analog bus is no greater than 300 Vdc or 300 Vrms. Measurement Connections Using External Terminal Blocks M300 provides 6 kinds of terminal blocks to easily connect the signal to be measured to the module.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Module MC3065
The MC3065 is a module from Rigol. Features: MC3065 DMM Module For M300 DAQ System Works with- M300 The Rigol MC3065 is a DMM Module. The DMM module is used to measure the signals under test and has 6½ digit reading resolution. The measurement functions include DCV, ACV, 2-wire resistance, 4-wire resistance, frequency, period, temperature and any sensor. After connecting the DMM module, make sure that the signal under test connected to the analog bus is no greater than 300 Vdc or 300 Vrms. Measurement Connections Using External Terminal Blocks M300 provides 6 kinds of terminal blocks to easily connect the signal to be measured to the module.

The MC3065 is a module from Rigol.

Features:

  • MC3065 DMM Module
  • For M300 DAQ System

Works with-

  • M300

The Rigol MC3065 is a DMM Module. The DMM module is used to measure the signals under test and has 6½ digit reading resolution. The measurement functions include DCV, ACV, 2-wire resistance, 4-wire resistance, frequency, period, temperature and any sensor. After connecting the DMM module, make sure that the signal under test connected to the analog bus is no greater than 300 Vdc or 300 Vrms. Measurement Connections Using External Terminal Blocks M300 provides 6 kinds of terminal blocks to easily connect the signal to be measured to the module.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number MC3065
Product Name Module
Unlock Full Specs
to access all available technical data