The M302 is a mainframe from Rigol.
Features:
Up to 320 switch channels per mainframe, save on cost of ownership
Can be run without PC
USB logging
Interval scanning with storage of up to 100,000 time-stamped readings
8 kinds of cards supported
6½ digits DMM can be enabled/disabled in any of slots
Standard SCPI commands
Math statistics: AVG, MAX, MIN, SDEV
4.3' TFT LCD
Powerful PC software
Full Interfaces supported: USB Device, USB Host, GPIB, LAN(LXI-Core 2011 Device), RS232
Accessories:
Power Cord Conforming to the Standard of the Country
USB Cable - CB-USBA-USBB-FF-150
Mixed-interface Separator Line - MIX-SEPARATOR
M300 Series Standard Control and Data Analysis PC Software - Ultra Acquire
Four Spare Fuses: 2 AC, 250 V, T3.15 A fuses - 2 AC, 250 V, T250 mA fuses
Quick Guide
Resource CD (User’s Guide and Ultra Acquire)
The M302 mainframe with modular structure, which combines precision measurement capability with flexible signal connections, can provide versatile solutions for the applications with multiple points or signals to be tested in product performance test during R&D phase as well as automatic test during production process. The image is for reference only. See product specification for details.
The M302 is a mainframe from Rigol.
Features:
- Up to 320 switch channels per mainframe, save on cost of ownership
- Can be run without PC
- USB logging
- Interval scanning with storage of up to 100,000 time-stamped readings
- 8 kinds of cards supported
- 6½ digits DMM can be enabled/disabled in any of slots
- Standard SCPI commands
- Math statistics: AVG, MAX, MIN, SDEV
- 4.3' TFT LCD
- Powerful PC software
- Full Interfaces supported: USB Device, USB Host, GPIB, LAN(LXI-Core 2011 Device), RS232
Accessories:
- Power Cord Conforming to the Standard of the Country
- USB Cable - CB-USBA-USBB-FF-150
- Mixed-interface Separator Line - MIX-SEPARATOR
- M300 Series Standard Control and Data Analysis PC Software - Ultra Acquire
- Four Spare Fuses: 2 AC, 250 V, T3.15 A fuses - 2 AC, 250 V, T250 mA fuses
- Quick Guide
- Resource CD (User’s Guide and Ultra Acquire)
The M302 mainframe with modular structure, which combines precision measurement capability with flexible signal connections, can provide versatile solutions for the applications with multiple points or signals to be tested in product performance test during R&D phase as well as automatic test during production process.
The image is for reference only. See product specification for details.