RIGOL Technologies, Inc. Mainframe M300

Description
The M300 is a mainframe from Rigol. Features: Up to 320 switch channels per mainframe, save on cost of ownership Can be run without PC USB logging Interval scanning with storage of up to 100,000 time-stamped readings 8 kinds of cards supported 6½ digits DMM can be enabled/disabled in any of slots Standard SCPI commands Math statistics: AVG, MAX, MIN, SDEV 4.3' TFT LCD Powerful PC software Full Interfaces supported: USB Device, USB Host, GPIB, LAN(LXI-Core 2011 Device), RS232 Accessories: Power Cord Conforming to the Standard of the Country USB Cable - CB-USBA-USBB-FF-150 Mixed-interface Separator Line - MIX-SEPARATOR M300 Series Standard Control and Data Analysis PC Software - Ultra Acquire Four Spare Fuses: 2 AC, 250 V, T3.15 A fuses - 2 AC, 250 V, T250 mA fuses Quick Guide Resource CD (User’s Guide and Ultra Acquire) The M300 mainframe with modular structure, which combines precision measurement capability with flexible signal connections, can provide versatile solutions for the applications with multiple points or signals to be tested in product performance test during R&D phase as well as automatic test during production process.
Datasheet
Description
The M300 is a mainframe from Rigol. Features: Up to 320 switch channels per mainframe, save on cost of ownership Can be run without PC USB logging Interval scanning with storage of up to 100,000 time-stamped readings 8 kinds of cards supported 6½ digits DMM can be enabled/disabled in any of slots Standard SCPI commands Math statistics: AVG, MAX, MIN, SDEV 4.3' TFT LCD Powerful PC software Full Interfaces supported: USB Device, USB Host, GPIB, LAN(LXI-Core 2011 Device), RS232 Accessories: Power Cord Conforming to the Standard of the Country USB Cable - CB-USBA-USBB-FF-150 Mixed-interface Separator Line - MIX-SEPARATOR M300 Series Standard Control and Data Analysis PC Software - Ultra Acquire Four Spare Fuses: 2 AC, 250 V, T3.15 A fuses - 2 AC, 250 V, T250 mA fuses Quick Guide Resource CD (User’s Guide and Ultra Acquire) The M300 mainframe with modular structure, which combines precision measurement capability with flexible signal connections, can provide versatile solutions for the applications with multiple points or signals to be tested in product performance test during R&D phase as well as automatic test during production process.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mainframe M300
The M300 is a mainframe from Rigol. Features: Up to 320 switch channels per mainframe, save on cost of ownership Can be run without PC USB logging Interval scanning with storage of up to 100,000 time-stamped readings 8 kinds of cards supported 6½ digits DMM can be enabled/disabled in any of slots Standard SCPI commands Math statistics: AVG, MAX, MIN, SDEV 4.3' TFT LCD Powerful PC software Full Interfaces supported: USB Device, USB Host, GPIB, LAN(LXI-Core 2011 Device), RS232 Accessories: Power Cord Conforming to the Standard of the Country USB Cable - CB-USBA-USBB-FF-150 Mixed-interface Separator Line - MIX-SEPARATOR M300 Series Standard Control and Data Analysis PC Software - Ultra Acquire Four Spare Fuses: 2 AC, 250 V, T3.15 A fuses - 2 AC, 250 V, T250 mA fuses Quick Guide Resource CD (User’s Guide and Ultra Acquire) The M300 mainframe with modular structure, which combines precision measurement capability with flexible signal connections, can provide versatile solutions for the applications with multiple points or signals to be tested in product performance test during R&D phase as well as automatic test during production process.

The M300 is a mainframe from Rigol.

Features:

  • Up to 320 switch channels per mainframe, save on cost of ownership
  • Can be run without PC
  • USB logging
  • Interval scanning with storage of up to 100,000 time-stamped readings
  • 8 kinds of cards supported
  • 6½ digits DMM can be enabled/disabled in any of slots
  • Standard SCPI commands
  • Math statistics: AVG, MAX, MIN, SDEV
  • 4.3' TFT LCD
  • Powerful PC software
  • Full Interfaces supported: USB Device, USB Host, GPIB, LAN(LXI-Core 2011 Device), RS232

Accessories:

  • Power Cord Conforming to the Standard of the Country
  • USB Cable - CB-USBA-USBB-FF-150
  • Mixed-interface Separator Line - MIX-SEPARATOR
  • M300 Series Standard Control and Data Analysis PC Software - Ultra Acquire
  • Four Spare Fuses: 2 AC, 250 V, T3.15 A fuses - 2 AC, 250 V, T250 mA fuses
  • Quick Guide
  • Resource CD (User’s Guide and Ultra Acquire)

The M300 mainframe with modular structure, which combines precision measurement capability with flexible signal connections, can provide versatile solutions for the applications with multiple points or signals to be tested in product performance test during R&D phase as well as automatic test during production process.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number M300
Product Name Mainframe
Unlock Full Specs
to access all available technical data