RIGOL Technologies, Inc. DS8000-R Series RIGOL Digital Oscilloscopes DS8034-R

Description
The DS8000-R Series Oscilloscopes combine best in class sampling and memory depth with a high density form factor enabled by our new UltraVision II architecture and innovative Phoenix Chipset. With 350 MHz, 1 GHz, and 2 GHz models each with 4 analog channels the DS8000 Series brings RIGOL’s UltraVision II performance to the high channel count, research, and automation applications. Built for high density, the DS8000-R ships with 1 unit and 2 unit rack mounts included and does not include any probes. The DS8000-R includes all of the analog analysis capabilities of the MSO8000 including Jitter and Real-time Eye Analysis (at 1 or 2 GHz), zone triggering, 6 instruments in one, Enhanced FFTs, color grading, and histograms all supported by the high sample rate, deep memory, and full memory measurements. To request more information or to discuss a system configuration for your application please contact us. 10G Sa/s Max Sample Rate: Visualize fine resolution and signal detail 10 GSamples per second makes it possible to see short and transient signal artifacts on the highest speed embedded signals. Capture signals up to 2 GHz with 5X oversampling on 1 channel providing high speed signal detail ideal for signal fidelity analysis including jitter and eye analysis on digital systems. High Density, High Channel Count: Capture and analyze hundreds of high speed signals simultaneously with a configured system specific for your application The DS8000-R Oscilloscopes come with all the hardware to rack mount individually or side by side creating a high density 8, 2 GHz channels per 1U of 19" rack space. With additional synchronization modules, large systems can be built while minimizing jitter and timing offset between instruments or channels. This provides incredible customization and value in systems requiring high channel, high speed synchronous sampling. 500 MPt Useful Long Record Length: Find elusive problems in complex digital streams with long acquisitions at high sample rates The DS8000-R provides up to 500 Mpt record lengths while making it easier than ever to utilize these samples. The DS8000-R provides complete search navigation and wave recording capabilities to harness the value of our deeper memory. Jitter & Real-Time Eye Diagram Analysis: Evaluate signal fidelity with analysis tools that previously too expensive including Jitter and Real-Time Eye. Visualize subtle timing issues that have gone unnoticed in a high speed design. The DS8000-R Series with the DS8000-R-JITTER option enables Jitter and Real-Time Eye analysis. Debug subtle timing effects in your high speed clock and digital data lines by visualizing error sources with the eye diagram, histogram, and jitter trend. Combine these visualization tools with direct measurements of the most common jitter and eye parameters. 600,000 wfms/s Waveform Capture rate: Minimize scope “dead time” between trigger events and increases observations of random and sporadic events. Faster capture times reduce the time it takes to visualize these transient effects. Most of the scope’s capabilities can be used without sacrificing waveform capture rate performance. This enables detailed analysis with high signal fidelity. Protocol Analysis for today’s common serial communication buses: Trigger, decode, and visualize serial bus traffic to speed analysis and debug of Embedded Serial Bus designs The DS8000-R Series provides decoding on up to 4 serial buses simultaneously. The DS8000-R provides the option of viewing traffic in a comprehensive event table. Choose from our expanded bus list including RS232/UART, I2C, SPI, LIN, CAN, FlexRay, I2S, and MIL-STD-1553. Add to that search and mark capabilities for the most common serial buses to debug systems quickly and easily. Enhanced Color FFT: Capture and analyze in the frequency domain using the enhanced color FFT to visualize transient high-speed signals The FFT capability on the DS8000-R utilizes up to 1 million points for fine resolution. The DS8000-R Series advanced user controls makes it easier to find signals of interest in the frequency domain. The color FFT function provides a probability colorization that highlights transient and hopping RF signals much like a real-time spectrum analyzer.
Datasheet
Description
The DS8000-R Series Oscilloscopes combine best in class sampling and memory depth with a high density form factor enabled by our new UltraVision II architecture and innovative Phoenix Chipset. With 350 MHz, 1 GHz, and 2 GHz models each with 4 analog channels the DS8000 Series brings RIGOL’s UltraVision II performance to the high channel count, research, and automation applications. Built for high density, the DS8000-R ships with 1 unit and 2 unit rack mounts included and does not include any probes. The DS8000-R includes all of the analog analysis capabilities of the MSO8000 including Jitter and Real-time Eye Analysis (at 1 or 2 GHz), zone triggering, 6 instruments in one, Enhanced FFTs, color grading, and histograms all supported by the high sample rate, deep memory, and full memory measurements. To request more information or to discuss a system configuration for your application please contact us. 10G Sa/s Max Sample Rate: Visualize fine resolution and signal detail 10 GSamples per second makes it possible to see short and transient signal artifacts on the highest speed embedded signals. Capture signals up to 2 GHz with 5X oversampling on 1 channel providing high speed signal detail ideal for signal fidelity analysis including jitter and eye analysis on digital systems. High Density, High Channel Count: Capture and analyze hundreds of high speed signals simultaneously with a configured system specific for your application The DS8000-R Oscilloscopes come with all the hardware to rack mount individually or side by side creating a high density 8, 2 GHz channels per 1U of 19" rack space. With additional synchronization modules, large systems can be built while minimizing jitter and timing offset between instruments or channels. This provides incredible customization and value in systems requiring high channel, high speed synchronous sampling. 500 MPt Useful Long Record Length: Find elusive problems in complex digital streams with long acquisitions at high sample rates The DS8000-R provides up to 500 Mpt record lengths while making it easier than ever to utilize these samples. The DS8000-R provides complete search navigation and wave recording capabilities to harness the value of our deeper memory. Jitter & Real-Time Eye Diagram Analysis: Evaluate signal fidelity with analysis tools that previously too expensive including Jitter and Real-Time Eye. Visualize subtle timing issues that have gone unnoticed in a high speed design. The DS8000-R Series with the DS8000-R-JITTER option enables Jitter and Real-Time Eye analysis. Debug subtle timing effects in your high speed clock and digital data lines by visualizing error sources with the eye diagram, histogram, and jitter trend. Combine these visualization tools with direct measurements of the most common jitter and eye parameters. 600,000 wfms/s Waveform Capture rate: Minimize scope “dead time” between trigger events and increases observations of random and sporadic events. Faster capture times reduce the time it takes to visualize these transient effects. Most of the scope’s capabilities can be used without sacrificing waveform capture rate performance. This enables detailed analysis with high signal fidelity. Protocol Analysis for today’s common serial communication buses: Trigger, decode, and visualize serial bus traffic to speed analysis and debug of Embedded Serial Bus designs The DS8000-R Series provides decoding on up to 4 serial buses simultaneously. The DS8000-R provides the option of viewing traffic in a comprehensive event table. Choose from our expanded bus list including RS232/UART, I2C, SPI, LIN, CAN, FlexRay, I2S, and MIL-STD-1553. Add to that search and mark capabilities for the most common serial buses to debug systems quickly and easily. Enhanced Color FFT: Capture and analyze in the frequency domain using the enhanced color FFT to visualize transient high-speed signals The FFT capability on the DS8000-R utilizes up to 1 million points for fine resolution. The DS8000-R Series advanced user controls makes it easier to find signals of interest in the frequency domain. The color FFT function provides a probability colorization that highlights transient and hopping RF signals much like a real-time spectrum analyzer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS8000-R Series RIGOL Digital Oscilloscopes - DS8034-R - RIGOL Technologies, Inc.
Beaverton, OR, United States
DS8000-R Series RIGOL Digital Oscilloscopes
DS8034-R
DS8000-R Series RIGOL Digital Oscilloscopes DS8034-R
The DS8000-R Series Oscilloscopes combine best in class sampling and memory depth with a high density form factor enabled by our new UltraVision II architecture and innovative Phoenix Chipset. With 350 MHz, 1 GHz, and 2 GHz models each with 4 analog channels the DS8000 Series brings RIGOL’s UltraVision II performance to the high channel count, research, and automation applications. Built for high density, the DS8000-R ships with 1 unit and 2 unit rack mounts included and does not include any probes. The DS8000-R includes all of the analog analysis capabilities of the MSO8000 including Jitter and Real-time Eye Analysis (at 1 or 2 GHz), zone triggering, 6 instruments in one, Enhanced FFTs, color grading, and histograms all supported by the high sample rate, deep memory, and full memory measurements. To request more information or to discuss a system configuration for your application please contact us. 10G Sa/s Max Sample Rate: Visualize fine resolution and signal detail 10 GSamples per second makes it possible to see short and transient signal artifacts on the highest speed embedded signals. Capture signals up to 2 GHz with 5X oversampling on 1 channel providing high speed signal detail ideal for signal fidelity analysis including jitter and eye analysis on digital systems. High Density, High Channel Count: Capture and analyze hundreds of high speed signals simultaneously with a configured system specific for your application The DS8000-R Oscilloscopes come with all the hardware to rack mount individually or side by side creating a high density 8, 2 GHz channels per 1U of 19" rack space. With additional synchronization modules, large systems can be built while minimizing jitter and timing offset between instruments or channels. This provides incredible customization and value in systems requiring high channel, high speed synchronous sampling. 500 MPt Useful Long Record Length: Find elusive problems in complex digital streams with long acquisitions at high sample rates The DS8000-R provides up to 500 Mpt record lengths while making it easier than ever to utilize these samples. The DS8000-R provides complete search navigation and wave recording capabilities to harness the value of our deeper memory. Jitter & Real-Time Eye Diagram Analysis: Evaluate signal fidelity with analysis tools that previously too expensive including Jitter and Real-Time Eye. Visualize subtle timing issues that have gone unnoticed in a high speed design. The DS8000-R Series with the DS8000-R-JITTER option enables Jitter and Real-Time Eye analysis. Debug subtle timing effects in your high speed clock and digital data lines by visualizing error sources with the eye diagram, histogram, and jitter trend. Combine these visualization tools with direct measurements of the most common jitter and eye parameters. 600,000 wfms/s Waveform Capture rate: Minimize scope “dead time” between trigger events and increases observations of random and sporadic events. Faster capture times reduce the time it takes to visualize these transient effects. Most of the scope’s capabilities can be used without sacrificing waveform capture rate performance. This enables detailed analysis with high signal fidelity. Protocol Analysis for today’s common serial communication buses: Trigger, decode, and visualize serial bus traffic to speed analysis and debug of Embedded Serial Bus designs The DS8000-R Series provides decoding on up to 4 serial buses simultaneously. The DS8000-R provides the option of viewing traffic in a comprehensive event table. Choose from our expanded bus list including RS232/UART, I2C, SPI, LIN, CAN, FlexRay, I2S, and MIL-STD-1553. Add to that search and mark capabilities for the most common serial buses to debug systems quickly and easily. Enhanced Color FFT: Capture and analyze in the frequency domain using the enhanced color FFT to visualize transient high-speed signals The FFT capability on the DS8000-R utilizes up to 1 million points for fine resolution. The DS8000-R Series advanced user controls makes it easier to find signals of interest in the frequency domain. The color FFT function provides a probability colorization that highlights transient and hopping RF signals much like a real-time spectrum analyzer.

The DS8000-R Series Oscilloscopes combine best in class sampling and memory depth with a high density form factor enabled by our new UltraVision II architecture and innovative Phoenix Chipset. With 350 MHz, 1 GHz, and 2 GHz models each with 4 analog channels the DS8000 Series brings RIGOL’s UltraVision II performance to the high channel count, research, and automation applications. Built for high density, the DS8000-R ships with 1 unit and 2 unit rack mounts included and does not include any probes. The DS8000-R includes all of the analog analysis capabilities of the MSO8000 including Jitter and Real-time Eye Analysis (at 1 or 2 GHz), zone triggering, 6 instruments in one, Enhanced FFTs, color grading, and histograms all supported by the high sample rate, deep memory, and full memory measurements. To request more information or to discuss a system configuration for your application please contact us.

  • 10G Sa/s Max Sample Rate: Visualize fine resolution and signal detail
  • 10 GSamples per second makes it possible to see short and transient signal artifacts on the highest speed embedded signals. Capture signals up to 2 GHz with 5X oversampling on 1 channel providing high speed signal detail ideal for signal fidelity analysis including jitter and eye analysis on digital systems.
  • High Density, High Channel Count: Capture and analyze hundreds of high speed signals simultaneously with a configured system specific for your application
  • The DS8000-R Oscilloscopes come with all the hardware to rack mount individually or side by side creating a high density 8, 2 GHz channels per 1U of 19" rack space. With additional synchronization modules, large systems can be built while minimizing jitter and timing offset between instruments or channels. This provides incredible customization and value in systems requiring high channel, high speed synchronous sampling.
  • 500 MPt Useful Long Record Length: Find elusive problems in complex digital streams with long acquisitions at high sample rates
  • The DS8000-R provides up to 500 Mpt record lengths while making it easier than ever to utilize these samples. The DS8000-R provides complete search navigation and wave recording capabilities to harness the value of our deeper memory.
  • Jitter & Real-Time Eye Diagram Analysis: Evaluate signal fidelity with analysis tools that previously too expensive including Jitter and Real-Time Eye. Visualize subtle timing issues that have gone unnoticed in a high speed design.
  • The DS8000-R Series with the DS8000-R-JITTER option enables Jitter and Real-Time Eye analysis. Debug subtle timing effects in your high speed clock and digital data lines by visualizing error sources with the eye diagram, histogram, and jitter trend. Combine these visualization tools with direct measurements of the most common jitter and eye parameters.
  • 600,000 wfms/s Waveform Capture rate: Minimize scope “dead time” between trigger events and increases observations of random and sporadic events.
  • Faster capture times reduce the time it takes to visualize these transient effects. Most of the scope’s capabilities can be used without sacrificing waveform capture rate performance. This enables detailed analysis with high signal fidelity.
  • Protocol Analysis for today’s common serial communication buses: Trigger, decode, and visualize serial bus traffic to speed analysis and debug of Embedded Serial Bus designs
  • The DS8000-R Series provides decoding on up to 4 serial buses simultaneously. The DS8000-R provides the option of viewing traffic in a comprehensive event table. Choose from our expanded bus list including RS232/UART, I2C, SPI, LIN, CAN, FlexRay, I2S, and MIL-STD-1553. Add to that search and mark capabilities for the most common serial buses to debug systems quickly and easily.
  • Enhanced Color FFT: Capture and analyze in the frequency domain using the enhanced color FFT to visualize transient high-speed signals
  • The FFT capability on the DS8000-R utilizes up to 1 million points for fine resolution. The DS8000-R Series advanced user controls makes it easier to find signals of interest in the frequency domain. The color FFT function provides a probability colorization that highlights transient and hopping RF signals much like a real-time spectrum analyzer.
Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc.
Product Category Oscilloscopes
Product Number DS8034-R
Product Name DS8000-R Series RIGOL Digital Oscilloscopes
Bandwidth 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
MSO5054HD 12-Bit 500MHz 4Ch Mixed Signal Oscilloscope - MSO5054HD - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, 10MHz REF In/Out
View Details
Oscilloscopes - 2372441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 200 MHz
Features RoHS
View Details
Super Phosphor Oscilloscopes - SDS2102X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers