RIGOL Technologies, Inc. 7000 Series RIGOL Digital Oscilloscopes DS7034

Description
The 7000 Series Oscilloscopes combines best in class sampling and memory depth with our modern, flexible User Interface enabled by our new UltraVision II architecture and innovative Phoenix Chipset. With 100 to 500 MHz models each with 4 analog channels, the 7000 Series brings innovative analysis and visualization capabilities to embedded design, power analysis, serial decode, and RF applications. Analyze your critical signals with zone triggering, 7 instruments in 1, Enhanced FFTs, color grading, and histograms all supported by the high sample rate, deep memory, and full memory measurements. 7000 Series Oscilloscopes provide unprecedented value and innovation in our mainstream embedded platform. 10G Sa/s Max Sample Rate: Visualize fine resolution and signal detail 10 GSamples per second makes it possible to see short and transient signal artifacts on the highest speed embedded signals. Oversample 500 MHz signals at 20X to highlight small deviations or capture up to 200 milliseconds of data with 5X oversampling on 500 MHz for ultimate signal analysis flexibility. Long Record Length (100M std/500M opt): Find elusive problems in complex digital streams with long acquisitions at high sample rates The 7000 provides up to 500 Mpt record lengths while making it easier than ever to utilize these samples. The 7000 provides complete search navigation and wave recording capabilities to harness the value of our deeper memory. 7 instruments in 1: Combine an Oscilloscope, Logic Analyzer, Protocol Analyzer, Waveform Generator, Voltmeter, and Counter/Totalizer in one instrument to quickly find answers to your measurement challenges. The MSO7000 Series include all 7 instruments in 1. Solve any of your embedded design challenges whether you need to emulate analog or digital communications, capture high speed signals, verify levels, decode serial communication, monitor parallel buses, or count pulses the MSO7000 makes it possible to quickly and easily move between instrument capabilities all from 1 integrated interface. 600,000 wfms/s Waveform Capture rate: Minimize scope “dead time” between trigger events and increase observations of random and sporadic events. Faster capture times reduce the time it takes to visualize these transient effects. Most of the scope’s capabilities can be used without sacrificing waveform capture rate performance. This enables detailed analysis with high signal fidelity. Intensity Color graded display: Observe and highlight signal anomalies even when obscured by other signals With RIGOL’s advanced color graded display engineers can visualize signal anomalies in an intensity color grading even when overlapping with other signals artifacts in the current trigger mode. Protocol Analysis for today’s common serial communication buses: Trigger, decode, and visualize serial bus traffic to speed analysis and debug of Embedded Serial Bus designs The 7000 Series provides decoding on up to 4 serial buses simultaneously. The 7000 provides the option of viewing traffic in a comprehensive event table. Choose from our expanded bus list including RS232/UART, I2C, SPI, LIN, CAN, FlexRay, I2S, and MIL-STD-1553. Add to that search and mark capabilities for the most common serial buses to debug systems quickly and easily. Flexible user interface combining touch, mouse, knob/button, web, and remote control: Interact with the instrument in the way that works best for you With a 10.1 inch touchscreen, full set of knobs and buttons, and mouse support the 7000 makes it easy to analyze signals whichever way works best in your lab. The included interactive browser control allows interactive control from a phone or tablet. PC software provides remote operation and control. The programming interface makes it possible to automate complex test sequences. Enhanced Color FFT: Capture and analyze in the frequency domain using the enhanced color FFT to visualize transient high-speed signals The FFT capability on the 7000 utilizes up to 1 million points for fine resolution. The 7000 Series advanced user controls makes it easier to find signals of interest in the frequency domain. The color FFT function provides a probability colorization that highlights transient and hopping RF signals much like a real-time spectrum analyzer.
Datasheet
Description
The 7000 Series Oscilloscopes combines best in class sampling and memory depth with our modern, flexible User Interface enabled by our new UltraVision II architecture and innovative Phoenix Chipset. With 100 to 500 MHz models each with 4 analog channels, the 7000 Series brings innovative analysis and visualization capabilities to embedded design, power analysis, serial decode, and RF applications. Analyze your critical signals with zone triggering, 7 instruments in 1, Enhanced FFTs, color grading, and histograms all supported by the high sample rate, deep memory, and full memory measurements. 7000 Series Oscilloscopes provide unprecedented value and innovation in our mainstream embedded platform. 10G Sa/s Max Sample Rate: Visualize fine resolution and signal detail 10 GSamples per second makes it possible to see short and transient signal artifacts on the highest speed embedded signals. Oversample 500 MHz signals at 20X to highlight small deviations or capture up to 200 milliseconds of data with 5X oversampling on 500 MHz for ultimate signal analysis flexibility. Long Record Length (100M std/500M opt): Find elusive problems in complex digital streams with long acquisitions at high sample rates The 7000 provides up to 500 Mpt record lengths while making it easier than ever to utilize these samples. The 7000 provides complete search navigation and wave recording capabilities to harness the value of our deeper memory. 7 instruments in 1: Combine an Oscilloscope, Logic Analyzer, Protocol Analyzer, Waveform Generator, Voltmeter, and Counter/Totalizer in one instrument to quickly find answers to your measurement challenges. The MSO7000 Series include all 7 instruments in 1. Solve any of your embedded design challenges whether you need to emulate analog or digital communications, capture high speed signals, verify levels, decode serial communication, monitor parallel buses, or count pulses the MSO7000 makes it possible to quickly and easily move between instrument capabilities all from 1 integrated interface. 600,000 wfms/s Waveform Capture rate: Minimize scope “dead time” between trigger events and increase observations of random and sporadic events. Faster capture times reduce the time it takes to visualize these transient effects. Most of the scope’s capabilities can be used without sacrificing waveform capture rate performance. This enables detailed analysis with high signal fidelity. Intensity Color graded display: Observe and highlight signal anomalies even when obscured by other signals With RIGOL’s advanced color graded display engineers can visualize signal anomalies in an intensity color grading even when overlapping with other signals artifacts in the current trigger mode. Protocol Analysis for today’s common serial communication buses: Trigger, decode, and visualize serial bus traffic to speed analysis and debug of Embedded Serial Bus designs The 7000 Series provides decoding on up to 4 serial buses simultaneously. The 7000 provides the option of viewing traffic in a comprehensive event table. Choose from our expanded bus list including RS232/UART, I2C, SPI, LIN, CAN, FlexRay, I2S, and MIL-STD-1553. Add to that search and mark capabilities for the most common serial buses to debug systems quickly and easily. Flexible user interface combining touch, mouse, knob/button, web, and remote control: Interact with the instrument in the way that works best for you With a 10.1 inch touchscreen, full set of knobs and buttons, and mouse support the 7000 makes it easy to analyze signals whichever way works best in your lab. The included interactive browser control allows interactive control from a phone or tablet. PC software provides remote operation and control. The programming interface makes it possible to automate complex test sequences. Enhanced Color FFT: Capture and analyze in the frequency domain using the enhanced color FFT to visualize transient high-speed signals The FFT capability on the 7000 utilizes up to 1 million points for fine resolution. The 7000 Series advanced user controls makes it easier to find signals of interest in the frequency domain. The color FFT function provides a probability colorization that highlights transient and hopping RF signals much like a real-time spectrum analyzer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7000 Series RIGOL Digital Oscilloscopes - DS7034 - RIGOL Technologies, Inc.
Beaverton, OR, United States
7000 Series RIGOL Digital Oscilloscopes
DS7034
7000 Series RIGOL Digital Oscilloscopes DS7034
The 7000 Series Oscilloscopes combines best in class sampling and memory depth with our modern, flexible User Interface enabled by our new UltraVision II architecture and innovative Phoenix Chipset. With 100 to 500 MHz models each with 4 analog channels, the 7000 Series brings innovative analysis and visualization capabilities to embedded design, power analysis, serial decode, and RF applications. Analyze your critical signals with zone triggering, 7 instruments in 1, Enhanced FFTs, color grading, and histograms all supported by the high sample rate, deep memory, and full memory measurements. 7000 Series Oscilloscopes provide unprecedented value and innovation in our mainstream embedded platform. 10G Sa/s Max Sample Rate: Visualize fine resolution and signal detail 10 GSamples per second makes it possible to see short and transient signal artifacts on the highest speed embedded signals. Oversample 500 MHz signals at 20X to highlight small deviations or capture up to 200 milliseconds of data with 5X oversampling on 500 MHz for ultimate signal analysis flexibility. Long Record Length (100M std/500M opt): Find elusive problems in complex digital streams with long acquisitions at high sample rates The 7000 provides up to 500 Mpt record lengths while making it easier than ever to utilize these samples. The 7000 provides complete search navigation and wave recording capabilities to harness the value of our deeper memory. 7 instruments in 1: Combine an Oscilloscope, Logic Analyzer, Protocol Analyzer, Waveform Generator, Voltmeter, and Counter/Totalizer in one instrument to quickly find answers to your measurement challenges. The MSO7000 Series include all 7 instruments in 1. Solve any of your embedded design challenges whether you need to emulate analog or digital communications, capture high speed signals, verify levels, decode serial communication, monitor parallel buses, or count pulses the MSO7000 makes it possible to quickly and easily move between instrument capabilities all from 1 integrated interface. 600,000 wfms/s Waveform Capture rate: Minimize scope “dead time” between trigger events and increase observations of random and sporadic events. Faster capture times reduce the time it takes to visualize these transient effects. Most of the scope’s capabilities can be used without sacrificing waveform capture rate performance. This enables detailed analysis with high signal fidelity. Intensity Color graded display: Observe and highlight signal anomalies even when obscured by other signals With RIGOL’s advanced color graded display engineers can visualize signal anomalies in an intensity color grading even when overlapping with other signals artifacts in the current trigger mode. Protocol Analysis for today’s common serial communication buses: Trigger, decode, and visualize serial bus traffic to speed analysis and debug of Embedded Serial Bus designs The 7000 Series provides decoding on up to 4 serial buses simultaneously. The 7000 provides the option of viewing traffic in a comprehensive event table. Choose from our expanded bus list including RS232/UART, I2C, SPI, LIN, CAN, FlexRay, I2S, and MIL-STD-1553. Add to that search and mark capabilities for the most common serial buses to debug systems quickly and easily. Flexible user interface combining touch, mouse, knob/button, web, and remote control: Interact with the instrument in the way that works best for you With a 10.1 inch touchscreen, full set of knobs and buttons, and mouse support the 7000 makes it easy to analyze signals whichever way works best in your lab. The included interactive browser control allows interactive control from a phone or tablet. PC software provides remote operation and control. The programming interface makes it possible to automate complex test sequences. Enhanced Color FFT: Capture and analyze in the frequency domain using the enhanced color FFT to visualize transient high-speed signals The FFT capability on the 7000 utilizes up to 1 million points for fine resolution. The 7000 Series advanced user controls makes it easier to find signals of interest in the frequency domain. The color FFT function provides a probability colorization that highlights transient and hopping RF signals much like a real-time spectrum analyzer.

The 7000 Series Oscilloscopes combines best in class sampling and memory depth with our modern, flexible User Interface enabled by our new UltraVision II architecture and innovative Phoenix Chipset. With 100 to 500 MHz models each with 4 analog channels, the 7000 Series brings innovative analysis and visualization capabilities to embedded design, power analysis, serial decode, and RF applications. Analyze your critical signals with zone triggering, 7 instruments in 1, Enhanced FFTs, color grading, and histograms all supported by the high sample rate, deep memory, and full memory measurements. 7000 Series Oscilloscopes provide unprecedented value and innovation in our mainstream embedded platform.

  • 10G Sa/s Max Sample Rate: Visualize fine resolution and signal detail
  • 10 GSamples per second makes it possible to see short and transient signal artifacts on the highest speed embedded signals. Oversample 500 MHz signals at 20X to highlight small deviations or capture up to 200 milliseconds of data with 5X oversampling on 500 MHz for ultimate signal analysis flexibility.
  • Long Record Length (100M std/500M opt): Find elusive problems in complex digital streams with long acquisitions at high sample rates
  • The 7000 provides up to 500 Mpt record lengths while making it easier than ever to utilize these samples. The 7000 provides complete search navigation and wave recording capabilities to harness the value of our deeper memory.
  • 7 instruments in 1: Combine an Oscilloscope, Logic Analyzer, Protocol Analyzer, Waveform Generator, Voltmeter, and Counter/Totalizer in one instrument to quickly find answers to your measurement challenges.
  • The MSO7000 Series include all 7 instruments in 1. Solve any of your embedded design challenges whether you need to emulate analog or digital communications, capture high speed signals, verify levels, decode serial communication, monitor parallel buses, or count pulses the MSO7000 makes it possible to quickly and easily move between instrument capabilities all from 1 integrated interface.
  • 600,000 wfms/s Waveform Capture rate: Minimize scope “dead time” between trigger events and increase observations of random and sporadic events.
  • Faster capture times reduce the time it takes to visualize these transient effects. Most of the scope’s capabilities can be used without sacrificing waveform capture rate performance. This enables detailed analysis with high signal fidelity.
  • Intensity Color graded display: Observe and highlight signal anomalies even when obscured by other signals
  • With RIGOL’s advanced color graded display engineers can visualize signal anomalies in an intensity color grading even when overlapping with other signals artifacts in the current trigger mode.
  • Protocol Analysis for today’s common serial communication buses: Trigger, decode, and visualize serial bus traffic to speed analysis and debug of Embedded Serial Bus designs
  • The 7000 Series provides decoding on up to 4 serial buses simultaneously. The 7000 provides the option of viewing traffic in a comprehensive event table. Choose from our expanded bus list including RS232/UART, I2C, SPI, LIN, CAN, FlexRay, I2S, and MIL-STD-1553. Add to that search and mark capabilities for the most common serial buses to debug systems quickly and easily.
  • Flexible user interface combining touch, mouse, knob/button, web, and remote control: Interact with the instrument in the way that works best for you
  • With a 10.1 inch touchscreen, full set of knobs and buttons, and mouse support the 7000 makes it easy to analyze signals whichever way works best in your lab. The included interactive browser control allows interactive control from a phone or tablet. PC software provides remote operation and control. The programming interface makes it possible to automate complex test sequences.
  • Enhanced Color FFT: Capture and analyze in the frequency domain using the enhanced color FFT to visualize transient high-speed signals
  • The FFT capability on the 7000 utilizes up to 1 million points for fine resolution. The 7000 Series advanced user controls makes it easier to find signals of interest in the frequency domain. The color FFT function provides a probability colorization that highlights transient and hopping RF signals much like a real-time spectrum analyzer.
Supplier's Site Datasheet
Digital Oscilloscope - DS7034 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DS7034
Digital Oscilloscope DS7034
The DS7034 is a 350 MHz, 4 Channel digital oscilloscope from Rigol. Features: 4 Channel 350 MHz High waveform capture rate (over 600,000 waveforms per second) Up to 450,000 frames of hardware real-time and ceaseless waveforms recording and playback functions Integrates 6 independent instruments into 1, including digital oscilloscope, 16-channel logic analyzer, arbitrary waveform generator, digital voltmeter, 6-digit frequency counter and totalizer, and protocol analyzer A variety of serial protocol triggers and decodes Auto measurement of 41 waveform parameters; full-memory hardware measurement function A variety of math operations, built-in enhanced FFT analysis, and peak search function Waveform histogram analysis (standard) Independent search, navigation keys, and event table Built-in advanced power analysis software (option) User-defined one-key quick operation 10.1-inch capacitive multi-touch screen, 256-level intensity grading display, with color persistence Multiple interfaces available: USB HOST & DEVICE, LAN(LXI), HDMI, TRIG OUT, and USB-GPIB Web Control remote command Unique online version upgrade Novel and delicate industrial design, easy to operate Three years for the mainframe, excluding the probes and accessories Accessories: Power cord conforming to the standard of the destination country USB cable - CB-USBA-USBB-FF-150 4 passive probes (500 MHz) - RP3500A Front panel cover - DS7000-FPC Quick guide (hard copy) The DS7034 is a multifunctional and high-performance digital oscilloscope designed on the basis of the UltraVision II technology developed by Rigol. Integrating 6 independent instruments into one, the MSO7000/DS7000 series is equipped with super high sample bandwidth ratio, extremely high memory depth, clear display, excellent waveform capture rate, and powerful data analysis functions. Many of its specifications have reached the top level in the industry. With sound solutions for mainframes, optional & accessories, and application software, it has aroused great attention from customers in the areas such as industrial control, power supply, and automotive electronics. The image is for reference only. See product specification for details.

The DS7034 is a 350 MHz, 4 Channel digital oscilloscope from Rigol.

Features:

  • 4 Channel
  • 350 MHz
  • High waveform capture rate (over 600,000 waveforms per second)
  • Up to 450,000 frames of hardware real-time and ceaseless waveforms recording and playback functions
  • Integrates 6 independent instruments into 1, including digital oscilloscope, 16-channel logic analyzer, arbitrary waveform generator, digital voltmeter, 6-digit frequency counter and totalizer, and protocol analyzer
  • A variety of serial protocol triggers and decodes
  • Auto measurement of 41 waveform parameters; full-memory hardware measurement function
  • A variety of math operations, built-in enhanced FFT analysis, and peak search function
  • Waveform histogram analysis (standard)
  • Independent search, navigation keys, and event table
  • Built-in advanced power analysis software (option)
  • User-defined one-key quick operation
  • 10.1-inch capacitive multi-touch screen, 256-level intensity grading display, with color persistence
  • Multiple interfaces available: USB HOST & DEVICE, LAN(LXI), HDMI, TRIG OUT, and USB-GPIB
  • Web Control remote command
  • Unique online version upgrade
  • Novel and delicate industrial design, easy to operate
  • Three years for the mainframe, excluding the probes and accessories

Accessories:

  • Power cord conforming to the standard of the destination country
  • USB cable - CB-USBA-USBB-FF-150
  • 4 passive probes (500 MHz) - RP3500A
  • Front panel cover - DS7000-FPC
  • Quick guide (hard copy)

The DS7034 is a multifunctional and high-performance digital oscilloscope designed on the basis of the UltraVision II technology developed by Rigol. Integrating 6 independent instruments into one, the MSO7000/DS7000 series is equipped with super high sample bandwidth ratio, extremely high memory depth, clear display, excellent waveform capture rate, and powerful data analysis functions. Many of its specifications have reached the top level in the industry. With sound solutions for mainframes, optional & accessories, and application software, it has aroused great attention from customers in the areas such as industrial control, power supply, and automotive electronics.

The image is for reference only. See product specification for details.

Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc. ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number DS7034 DS7034
Product Name 7000 Series RIGOL Digital Oscilloscopes Digital Oscilloscope
Bandwidth 350 MHz 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO7104X 1GHz 4Ch Mixed Signal Oscilloscope - MSO7104x - Uni-Trend US
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Active Tuners - MT2000HF2-240 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Oscilloscopes - 2806593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 200 MHz
Features Handheld
View Details