RIGOL Technologies, Inc. Digital Oscilloscope DS2202A-S

Description
The DS2202A-S is a 200 MHz, 2 channel digital oscilloscope from Rigol. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz Channels: 2 Integrated 2 channel, 25 MHz generator Sample Rate: 2 GSa/s Record Length: 14 Mpts Wider vertical range(500uV/div ~ 10V/div), lower noise floor, better for small signal capturing Full bandwidth, lower overshoot(<5%), perfect frequency response design Innovative "UltraVision" technology 50 Ohm Impedance included Standard Interface: USB Host & Device, RS-232, P/F Out The Rigol DS2202A-S is a 200 MHz, 2 Channel, Digital Oscilloscope with an Integrated 2 Channel, 25 MHz Generator.
Datasheet
Description
The DS2202A-S is a 200 MHz, 2 channel digital oscilloscope from Rigol. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz Channels: 2 Integrated 2 channel, 25 MHz generator Sample Rate: 2 GSa/s Record Length: 14 Mpts Wider vertical range(500uV/div ~ 10V/div), lower noise floor, better for small signal capturing Full bandwidth, lower overshoot(<5%), perfect frequency response design Innovative "UltraVision" technology 50 Ohm Impedance included Standard Interface: USB Host & Device, RS-232, P/F Out The Rigol DS2202A-S is a 200 MHz, 2 Channel, Digital Oscilloscope with an Integrated 2 Channel, 25 MHz Generator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - DS2202A-S - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DS2202A-S
Digital Oscilloscope DS2202A-S
The DS2202A-S is a 200 MHz, 2 channel digital oscilloscope from Rigol. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz Channels: 2 Integrated 2 channel, 25 MHz generator Sample Rate: 2 GSa/s Record Length: 14 Mpts Wider vertical range(500uV/div ~ 10V/div), lower noise floor, better for small signal capturing Full bandwidth, lower overshoot(<5%), perfect frequency response design Innovative "UltraVision" technology 50 Ohm Impedance included Standard Interface: USB Host & Device, RS-232, P/F Out The Rigol DS2202A-S is a 200 MHz, 2 Channel, Digital Oscilloscope with an Integrated 2 Channel, 25 MHz Generator.

The DS2202A-S is a 200 MHz, 2 channel digital oscilloscope from Rigol. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 200 MHz
  • Channels: 2
  • Integrated 2 channel, 25 MHz generator
  • Sample Rate: 2 GSa/s
  • Record Length: 14 Mpts
  • Wider vertical range(500uV/div ~ 10V/div), lower noise floor, better for small signal capturing
  • Full bandwidth, lower overshoot(<5%), perfect frequency response design
  • Innovative "UltraVision" technology
  • 50 Ohm Impedance included
  • Standard Interface: USB Host & Device, RS-232, P/F Out

The Rigol DS2202A-S is a 200 MHz, 2 Channel, Digital Oscilloscope with an Integrated 2 Channel, 25 MHz Generator.

Supplier's Site Datasheet
Digital Oscilloscope - DS2202A-S - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DS2202A-S
Digital Oscilloscope DS2202A-S
The DS2202A-S is a 200 MHz, 2 Channel digital oscilloscope from Rigol. Features: 2 Channel 200 MHz Bandwidth up to 300 MHz, standard with 50 ω input Lower noise loor, wider vertical range: 500 uV/div~10 V/div Memory Depth: analog channel up to 14 Mpts (standard)/56 Mpts (optional), digital channel up to 14 Mpts (standard)/28 Mpts (optional) Innovative "UltraVision" technology Waveform capture rate up to 50,000 wfms/s Up to 256 levels intensity grading waveform display Up to 65,000 frames hardware real-time waveform record, playback and analysis functions (standard) A variety of trigger and bus decoding functions (Parallel, RS232, I2C, SPI, CAN) Built-in dual-channel 25 MHz signal source (MSO/DS2000A-S) Complete connectivity: USB Host & Device, LAN (LXI), AUX, USB-GPIB (optional) 8 inch TFT (800x480) WVGA Three-year warranty, excluding probes and accessories Accessories: Power Cord conforming to the standard of the country USB Data Cable CB-USBA-USBB-FF-150 2 Passive Probes (350 MHz) PVP2350 Quick Guide (Hard Copy) The DS2202A-S is the new mainstream digital oscilloscope to meet the customer's applications with its innovative technology.

The DS2202A-S is a 200 MHz, 2 Channel digital oscilloscope from Rigol.

Features:

  • 2 Channel
  • 200 MHz
  • Bandwidth up to 300 MHz, standard with 50 Ω input
  • Lower noise loor, wider vertical range: 500 uV/div~10 V/div
  • Memory Depth: analog channel up to 14 Mpts (standard)/56 Mpts (optional), digital channel up to 14 Mpts (standard)/28 Mpts (optional)
  • Innovative "UltraVision" technology
  • Waveform capture rate up to 50,000 wfms/s
  • Up to 256 levels intensity grading waveform display
  • Up to 65,000 frames hardware real-time waveform record, playback and analysis functions (standard)
  • A variety of trigger and bus decoding functions (Parallel, RS232, I2C, SPI, CAN)
  • Built-in dual-channel 25 MHz signal source (MSO/DS2000A-S)
  • Complete connectivity: USB Host & Device, LAN (LXI), AUX, USB-GPIB (optional)
  • 8 inch TFT (800x480) WVGA
  • Three-year warranty, excluding probes and accessories

Accessories:

  • Power Cord conforming to the standard of the country
  • USB Data Cable CB-USBA-USBB-FF-150
  • 2 Passive Probes (350 MHz) PVP2350
  • Quick Guide (Hard Copy)

The DS2202A-S is the new mainstream digital oscilloscope to meet the customer's applications with its innovative technology.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number DS2202A-S
Product Name Digital Oscilloscope
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
MSO2204X 200MHz 4Ch Mixed Signal Oscilloscope - MSO2204X - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Active Tuners - MT2000B6-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details