RIGOL Technologies, Inc. DP900 Series DC Power & Loads DP932E

Description
The DP900 Series Power Supplies combine our new touch screen interface with new flexibility and higher speed functions designed for benchtop DC power analysis. The DP932A and DP932U are 3 channel completely isolated benchtop power supplies. Activate the high-speed arb function that allows you to update the power supply output at up to 10 times per second while quickly creating a repeating shape or pattern from the front panel. You can also combine channels 1 and 2 internally either in parallel or in series to expand the power envelope for your testing. No more cabling challenges since you can now get the current or voltage for both channels with one cable connection. The DP932A comes with all the capabilities enabled. The DP932U has optional resolution, digital IO, and arbitrary speed upgrades. The DP932U also comes with safety banana plugs in place of the binding posts on the DP932A. This combination of flexibility and capability makes the DP900 an important addition to any engineer’s bench. Automatic Series & Parallel Connections: Simplified wiring and connections for fast and easy setup Channels 1 & 2 can be internally connected via the utility menu either in parallel or series. This allows engineers to get voltage or current from both channels with only a connection to the channel 1 terminals. With all 3 fully isolated channels it is easy to configure the instrument for your application. Analysis: Analyze dynamic power environments for emulation and verification Collect and analyze critical details about your device operation with graphical sampling on the front panel display. Capture and graph voltage, current, and/or power from any of the channels. High Speed Arb Mode: Emulate dynamic power signals for reliability and robustness testing With high-speed arbitrary mode, engineers can create a function or waveform of up to 512 points with a minimum dwell time as low as 1 millisecond. Create sine waves, pulses, ramps, or custom shapes to output on the power supply channel in either voltage or current. Set up the waveform to repeat or trigger using the digital IO or bus communication. Combine high speed arb mode and sampling for complete analysis of a test device’s power performance.
Description
The DP900 Series Power Supplies combine our new touch screen interface with new flexibility and higher speed functions designed for benchtop DC power analysis. The DP932A and DP932U are 3 channel completely isolated benchtop power supplies. Activate the high-speed arb function that allows you to update the power supply output at up to 10 times per second while quickly creating a repeating shape or pattern from the front panel. You can also combine channels 1 and 2 internally either in parallel or in series to expand the power envelope for your testing. No more cabling challenges since you can now get the current or voltage for both channels with one cable connection. The DP932A comes with all the capabilities enabled. The DP932U has optional resolution, digital IO, and arbitrary speed upgrades. The DP932U also comes with safety banana plugs in place of the binding posts on the DP932A. This combination of flexibility and capability makes the DP900 an important addition to any engineer’s bench. Automatic Series & Parallel Connections: Simplified wiring and connections for fast and easy setup Channels 1 & 2 can be internally connected via the utility menu either in parallel or series. This allows engineers to get voltage or current from both channels with only a connection to the channel 1 terminals. With all 3 fully isolated channels it is easy to configure the instrument for your application. Analysis: Analyze dynamic power environments for emulation and verification Collect and analyze critical details about your device operation with graphical sampling on the front panel display. Capture and graph voltage, current, and/or power from any of the channels. High Speed Arb Mode: Emulate dynamic power signals for reliability and robustness testing With high-speed arbitrary mode, engineers can create a function or waveform of up to 512 points with a minimum dwell time as low as 1 millisecond. Create sine waves, pulses, ramps, or custom shapes to output on the power supply channel in either voltage or current. Set up the waveform to repeat or trigger using the digital IO or bus communication. Combine high speed arb mode and sampling for complete analysis of a test device’s power performance.
Datasheet
Datasheet Summary
Powered by GS/AI

The DP932E is a high-performance linear DC power supply from RIGOL Technologies, Inc., featuring three independent, electrically isolated channels with a maximum output of 30 V and 3 A per channel, and a total power capacity of up to 210 W. It includes a 4.3-inch LCD color touch screen for user-friendly operation and offers excellent programming and readback accuracy. The device has a transient response time of less than 50 µs and low output ripple and noise levels below 350 µV_rms/2 mV_pp.

The DP932E supports various communication interfaces, including USB and LAN, and provides capabilities for data logging and analysis. It allows for internal series or parallel connections between channels 1 and 2, simplifying setup and reducing cabling requirements. The unit also features built-in protection mechanisms for over voltage, over current, and over temperature. With a maximum of 512 arbitrary points and a minimum dwell time of 100 ms, it can generate various waveforms for testing applications. This model is particularly suited for e-commerce applications, making it a versatile choice for engineers seeking reliable power supply solutions.

Datasheet Summary
Powered by GS/AI

The DP932E is a high-performance linear DC power supply from RIGOL Technologies, Inc., featuring three independent, electrically isolated channels with a maximum output of 30 V and 3 A per channel, and a total power capacity of up to 210 W. It includes a 4.3-inch LCD color touch screen for user-friendly operation and offers excellent programming and readback accuracy. The device has a transient response time of less than 50 µs and low output ripple and noise levels below 350 µV_rms/2 mV_pp.

The DP932E supports various communication interfaces, including USB and LAN, and provides capabilities for data logging and analysis. It allows for internal series or parallel connections between channels 1 and 2, simplifying setup and reducing cabling requirements. The unit also features built-in protection mechanisms for over voltage, over current, and over temperature. With a maximum of 512 arbitrary points and a minimum dwell time of 100 ms, it can generate various waveforms for testing applications. This model is particularly suited for e-commerce applications, making it a versatile choice for engineers seeking reliable power supply solutions.

Suppliers

Company
Product
Description
Supplier Links
DP900 Series DC Power & Loads - DP932E - RIGOL Technologies, Inc.
Beaverton, OR, United States
DP900 Series DC Power & Loads
DP932E
DP900 Series DC Power & Loads DP932E
The DP900 Series Power Supplies combine our new touch screen interface with new flexibility and higher speed functions designed for benchtop DC power analysis. The DP932A and DP932U are 3 channel completely isolated benchtop power supplies. Activate the high-speed arb function that allows you to update the power supply output at up to 10 times per second while quickly creating a repeating shape or pattern from the front panel. You can also combine channels 1 and 2 internally either in parallel or in series to expand the power envelope for your testing. No more cabling challenges since you can now get the current or voltage for both channels with one cable connection. The DP932A comes with all the capabilities enabled. The DP932U has optional resolution, digital IO, and arbitrary speed upgrades. The DP932U also comes with safety banana plugs in place of the binding posts on the DP932A. This combination of flexibility and capability makes the DP900 an important addition to any engineer’s bench. Automatic Series & Parallel Connections: Simplified wiring and connections for fast and easy setup Channels 1 & 2 can be internally connected via the utility menu either in parallel or series. This allows engineers to get voltage or current from both channels with only a connection to the channel 1 terminals. With all 3 fully isolated channels it is easy to configure the instrument for your application. Analysis: Analyze dynamic power environments for emulation and verification Collect and analyze critical details about your device operation with graphical sampling on the front panel display. Capture and graph voltage, current, and/or power from any of the channels. High Speed Arb Mode: Emulate dynamic power signals for reliability and robustness testing With high-speed arbitrary mode, engineers can create a function or waveform of up to 512 points with a minimum dwell time as low as 1 millisecond. Create sine waves, pulses, ramps, or custom shapes to output on the power supply channel in either voltage or current. Set up the waveform to repeat or trigger using the digital IO or bus communication. Combine high speed arb mode and sampling for complete analysis of a test device’s power performance.

The DP900 Series Power Supplies combine our new touch screen interface with new flexibility and higher speed functions designed for benchtop DC power analysis. The DP932A and DP932U are 3 channel completely isolated benchtop power supplies. Activate the high-speed arb function that allows you to update the power supply output at up to 10 times per second while quickly creating a repeating shape or pattern from the front panel. You can also combine channels 1 and 2 internally either in parallel or in series to expand the power envelope for your testing. No more cabling challenges since you can now get the current or voltage for both channels with one cable connection. The DP932A comes with all the capabilities enabled. The DP932U has optional resolution, digital IO, and arbitrary speed upgrades. The DP932U also comes with safety banana plugs in place of the binding posts on the DP932A. This combination of flexibility and capability makes the DP900 an important addition to any engineer’s bench.

  • Automatic Series & Parallel Connections: Simplified wiring and connections for fast and easy setup
  • Channels 1 & 2 can be internally connected via the utility menu either in parallel or series. This allows engineers to get voltage or current from both channels with only a connection to the channel 1 terminals. With all 3 fully isolated channels it is easy to configure the instrument for your application.
  • Analysis: Analyze dynamic power environments for emulation and verification
  • Collect and analyze critical details about your device operation with graphical sampling on the front panel display. Capture and graph voltage, current, and/or power from any of the channels.
  • High Speed Arb Mode: Emulate dynamic power signals for reliability and robustness testing
  • With high-speed arbitrary mode, engineers can create a function or waveform of up to 512 points with a minimum dwell time as low as 1 millisecond. Create sine waves, pulses, ramps, or custom shapes to output on the power supply channel in either voltage or current. Set up the waveform to repeat or trigger using the digital IO or bus communication. Combine high speed arb mode and sampling for complete analysis of a test device’s power performance.
Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc.
Product Category Power Supplies
Product Number DP932E
Product Name DP900 Series DC Power & Loads
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details