RIGOL Technologies, Inc. DP800 Series DC Power & Loads DP811A

Description
The DP800 Series Power Supplies combine the ability to source, analyze, and coordinate over time on a powerful platform. The DP800 Series is a family of linear power supplies systems with 1, 2, or 3 outputs and 140 to 200 Watts in total. With one channel isolated users can reconfigure instruments into any number of systems or applications. Built in V, A, and W measurements make power monitoring easy, but additional wave tracking, timing, and analysis features in the advanced "A" models means there are even more ways to use the instruments. Digital triggering between instruments also makes it possible to reliably combine and connect supplies together. Intuitive to use for everything from education labs to the R & D bench, the DP800 family of power supplies provide incredible value for any application. Select the value models for best price performance or upgrade to the "A" model to improve resolution and add advanced monitoring, triggering, and programming capabilities. Low ripple and noise: <350 μVrms/3 mVpp; <2 mArms: Less noise delivered to your device means easier environment for testing and debugging functions and PreCompliance Fast transient response time: <50 us: Fast analog edges introduces fewer variables into your testing during startup and shutdown procedures OVP/OCP/OTP protection: Protect your investment in your devices with fast acting protection for unwanted voltage and current conditions Built in V, A, W measurements: Live front panel feedback of voltage, current, and power means more confidence as you are running tests. Data available for analysis of issues that need another look
Datasheet
Description
The DP800 Series Power Supplies combine the ability to source, analyze, and coordinate over time on a powerful platform. The DP800 Series is a family of linear power supplies systems with 1, 2, or 3 outputs and 140 to 200 Watts in total. With one channel isolated users can reconfigure instruments into any number of systems or applications. Built in V, A, and W measurements make power monitoring easy, but additional wave tracking, timing, and analysis features in the advanced "A" models means there are even more ways to use the instruments. Digital triggering between instruments also makes it possible to reliably combine and connect supplies together. Intuitive to use for everything from education labs to the R & D bench, the DP800 family of power supplies provide incredible value for any application. Select the value models for best price performance or upgrade to the "A" model to improve resolution and add advanced monitoring, triggering, and programming capabilities. Low ripple and noise: <350 μVrms/3 mVpp; <2 mArms: Less noise delivered to your device means easier environment for testing and debugging functions and PreCompliance Fast transient response time: <50 us: Fast analog edges introduces fewer variables into your testing during startup and shutdown procedures OVP/OCP/OTP protection: Protect your investment in your devices with fast acting protection for unwanted voltage and current conditions Built in V, A, W measurements: Live front panel feedback of voltage, current, and power means more confidence as you are running tests. Data available for analysis of issues that need another look
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DP800 Series DC Power & Loads - DP811A - RIGOL Technologies, Inc.
Beaverton, OR, United States
DP800 Series DC Power & Loads
DP811A
DP800 Series DC Power & Loads DP811A
The DP800 Series Power Supplies combine the ability to source, analyze, and coordinate over time on a powerful platform. The DP800 Series is a family of linear power supplies systems with 1, 2, or 3 outputs and 140 to 200 Watts in total. With one channel isolated users can reconfigure instruments into any number of systems or applications. Built in V, A, and W measurements make power monitoring easy, but additional wave tracking, timing, and analysis features in the advanced "A" models means there are even more ways to use the instruments. Digital triggering between instruments also makes it possible to reliably combine and connect supplies together. Intuitive to use for everything from education labs to the R & D bench, the DP800 family of power supplies provide incredible value for any application. Select the value models for best price performance or upgrade to the "A" model to improve resolution and add advanced monitoring, triggering, and programming capabilities. Low ripple and noise: <350 μVrms/3 mVpp; <2 mArms: Less noise delivered to your device means easier environment for testing and debugging functions and PreCompliance Fast transient response time: <50 us: Fast analog edges introduces fewer variables into your testing during startup and shutdown procedures OVP/OCP/OTP protection: Protect your investment in your devices with fast acting protection for unwanted voltage and current conditions Built in V, A, W measurements: Live front panel feedback of voltage, current, and power means more confidence as you are running tests. Data available for analysis of issues that need another look

The DP800 Series Power Supplies combine the ability to source, analyze, and coordinate over time on a powerful platform. The DP800 Series is a family of linear power supplies systems with 1, 2, or 3 outputs and 140 to 200 Watts in total. With one channel isolated users can reconfigure instruments into any number of systems or applications. Built in V, A, and W measurements make power monitoring easy, but additional wave tracking, timing, and analysis features in the advanced "A" models means there are even more ways to use the instruments. Digital triggering between instruments also makes it possible to reliably combine and connect supplies together. Intuitive to use for everything from education labs to the R & D bench, the DP800 family of power supplies provide incredible value for any application. Select the value models for best price performance or upgrade to the "A" model to improve resolution and add advanced monitoring, triggering, and programming capabilities.

  • Low ripple and noise: <350 μVrms/3 mVpp; <2 mArms: Less noise delivered to your device means easier environment for testing and debugging functions and PreCompliance
  • Fast transient response time: <50 us: Fast analog edges introduces fewer variables into your testing during startup and shutdown procedures
  • OVP/OCP/OTP protection: Protect your investment in your devices with fast acting protection for unwanted voltage and current conditions
  • Built in V, A, W measurements: Live front panel feedback of voltage, current, and power means more confidence as you are running tests. Data available for analysis of issues that need another look
Supplier's Site Datasheet
DC Power Supply - DP811A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
DP811A
DC Power Supply DP811A
The DP811A is a 200 W, 20 V, 10 A dc power supply from Rigol. Features: Range1 - 0 to 20V/0 to 10A Range2 - 0 to 40V/0 to 5A Low ripple and noise: <350uVrms/3mVpp Excellent linear regulation rate and load regulation rate Fast transient response time: <50μs Some channels are isolated Standard OVP/OCP/OTP protection functions Standard timing output Built-in V,A,W measurements and waveform display Independent control for each channel Support more advanced functions: timer and delay output(standard), recorder/analyzer/mo nitor/trigger (standard in models with "A" and optional in other models) 3.5 inch TFT display Various interfaces: USB Host&Device (standard), USB-GPIB (optional), LAN/RS232/Digital IO(standard in models with "A" and optional in other models) 3 year warranty, excluding accessories Accessories: Power Cord USB Cable - CB-USBA-USBB-FF-150 Fuse 50T-032H 250V 3.15A (DP832A/DP832/DP811A /DP811), Fuse 50T-025H 250V 2.5A (DP831A/DP831/DP821A /DP821) -- Short-circuit Equipment - (DP821A/DP821/DP811A /DP811) -- Quick Guide (Hard Copy) Digital I/O Interface Connecting Terminal - Terminal-Digital I/O-DP800 Applications: R&D lab general purpose testing Quality control and assessment Pure power for RF/MW circuits or components Power supply for automobile electronic circuit test Production automation testing Device or circuit characteristic verification and troubleshooting Educational experiment The Rigol DP811A is a DC power supply.

The DP811A is a 200 W, 20 V, 10 A dc power supply from Rigol.

Features:

  • Range1 - 0 to 20V/0 to 10A
  • Range2 - 0 to 40V/0 to 5A
  • Low ripple and noise: <350uVrms/3mVpp
  • Excellent linear regulation rate and load regulation rate
  • Fast transient response time: <50μs
  • Some channels are isolated
  • Standard OVP/OCP/OTP protection functions
  • Standard timing output
  • Built-in V,A,W measurements and waveform display
  • Independent control for each channel
  • Support more advanced functions: timer and delay output(standard), recorder/analyzer/monitor/trigger (standard in models with "A" and optional in other models)
  • 3.5 inch TFT display
  • Various interfaces: USB Host&Device (standard), USB-GPIB (optional), LAN/RS232/Digital IO(standard in models with "A" and optional in other models)
  • 3 year warranty, excluding accessories

Accessories:

  • Power Cord
  • USB Cable - CB-USBA-USBB-FF-150
  • Fuse 50T-032H 250V 3.15A (DP832A/DP832/DP811A/DP811), Fuse 50T-025H 250V 2.5A (DP831A/DP831/DP821A/DP821) --
  • Short-circuit Equipment - (DP821A/DP821/DP811A/DP811) --
  • Quick Guide (Hard Copy)
  • Digital I/O Interface Connecting Terminal - Terminal-Digital I/O-DP800

Applications:

  • R&D lab general purpose testing
  • Quality control and assessment
  • Pure power for RF/MW circuits or components
  • Power supply for automobile electronic circuit test
  • Production automation testing
  • Device or circuit characteristic verification and troubleshooting
  • Educational experiment

The Rigol DP811A is a DC power supply.

Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc. ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number DP811A DP811A
Product Name DP800 Series DC Power & Loads DC Power Supply
Type DC Power Supply DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
AC/DC Adapters - 1242193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Type c
Regulatory Compliance Ce, en 55013, en 55014-1, en 55014-2, en 55020, en 55022, en 55024, en 61000-3-2, en 61000-3-3, eu coc v5, tuv/gs en 60950-1, ul 60065
View Details