RIGOL Technologies, Inc. DP700 Series DC Power & Loads DP712

Description
RIGOL's DP700 Series power supply is an affordable, programmable linear DC power supply for benchtop applications. With quality performance specifications, reliable output, and a small footprint, the DP700 Series provides incredible benchtop value. The DP700s also support options including timing output, trigger function, and high resolution. Low ripple and noise: DP711: <500 μVrms/3 mVpp; <2 mArms DP712: <500 μVrms/4 mVpp; <2 mArms: Less noise delivered to your device means easier environment for testing and debugging functions and PreCompliance Fast transient response time: <50 us: Fast analog edges introduces fewer variables into your testing during startup and shutdown procedures The transient response time is less than 50 μs. When the transient change occurs to the load current, the output voltage can be quickly restored to the set value, ensuring the output quality. OVP/OCP/OTP protection: Protect your investment in your devices with fast acting protection for unwanted voltage and current conditions You can set thresholds for OVP and OCP values. If overvoltage or overcurrent occurs, the power supply shuts down the output automatically, and then a message prompt is displayed. Built in V, A, W measurements: Live front panel feedback of voltage, current, and power means more confidence as you are running tests. Data available for analysis of issues that need another look
Datasheet
Description
RIGOL's DP700 Series power supply is an affordable, programmable linear DC power supply for benchtop applications. With quality performance specifications, reliable output, and a small footprint, the DP700 Series provides incredible benchtop value. The DP700s also support options including timing output, trigger function, and high resolution. Low ripple and noise: DP711: <500 μVrms/3 mVpp; <2 mArms DP712: <500 μVrms/4 mVpp; <2 mArms: Less noise delivered to your device means easier environment for testing and debugging functions and PreCompliance Fast transient response time: <50 us: Fast analog edges introduces fewer variables into your testing during startup and shutdown procedures The transient response time is less than 50 μs. When the transient change occurs to the load current, the output voltage can be quickly restored to the set value, ensuring the output quality. OVP/OCP/OTP protection: Protect your investment in your devices with fast acting protection for unwanted voltage and current conditions You can set thresholds for OVP and OCP values. If overvoltage or overcurrent occurs, the power supply shuts down the output automatically, and then a message prompt is displayed. Built in V, A, W measurements: Live front panel feedback of voltage, current, and power means more confidence as you are running tests. Data available for analysis of issues that need another look
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DP700 Series DC Power & Loads - DP712 - RIGOL Technologies, Inc.
Beaverton, OR, United States
DP700 Series DC Power & Loads
DP712
DP700 Series DC Power & Loads DP712
RIGOL's DP700 Series power supply is an affordable, programmable linear DC power supply for benchtop applications. With quality performance specifications, reliable output, and a small footprint, the DP700 Series provides incredible benchtop value. The DP700s also support options including timing output, trigger function, and high resolution. Low ripple and noise: DP711: <500 μVrms/3 mVpp; <2 mArms DP712: <500 μVrms/4 mVpp; <2 mArms: Less noise delivered to your device means easier environment for testing and debugging functions and PreCompliance Fast transient response time: <50 us: Fast analog edges introduces fewer variables into your testing during startup and shutdown procedures The transient response time is less than 50 μs. When the transient change occurs to the load current, the output voltage can be quickly restored to the set value, ensuring the output quality. OVP/OCP/OTP protection: Protect your investment in your devices with fast acting protection for unwanted voltage and current conditions You can set thresholds for OVP and OCP values. If overvoltage or overcurrent occurs, the power supply shuts down the output automatically, and then a message prompt is displayed. Built in V, A, W measurements: Live front panel feedback of voltage, current, and power means more confidence as you are running tests. Data available for analysis of issues that need another look

RIGOL's DP700 Series power supply is an affordable, programmable linear DC power supply for benchtop applications. With quality performance specifications, reliable output, and a small footprint, the DP700 Series provides incredible benchtop value. The DP700s also support options including timing output, trigger function, and high resolution.

  • Low ripple and noise: DP711: <500 μVrms/3 mVpp; <2 mArms DP712: <500 μVrms/4 mVpp; <2 mArms: Less noise delivered to your device means easier environment for testing and debugging functions and PreCompliance
  • Fast transient response time: <50 us: Fast analog edges introduces fewer variables into your testing during startup and shutdown procedures
  • The transient response time is less than 50 μs. When the transient change occurs to the load current, the output voltage can be quickly restored to the set value, ensuring the output quality.
  • OVP/OCP/OTP protection: Protect your investment in your devices with fast acting protection for unwanted voltage and current conditions
  • You can set thresholds for OVP and OCP values. If overvoltage or overcurrent occurs, the power supply shuts down the output automatically, and then a message prompt is displayed.
  • Built in V, A, W measurements: Live front panel feedback of voltage, current, and power means more confidence as you are running tests. Data available for analysis of issues that need another look
Supplier's Site Datasheet
DC Power Supply - DP712 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
DP712
DC Power Supply DP712
The DP712 is a 150 W, 50 V, 3 A dc power supply from Rigol. Features: Single output, 50 V/3 A, total power up to 150 W Low ripple and noise: <500 μVrms/4 mVpp; <2 mArms Excellent load and line regulation rate: <0.01% + 2 mV; <0.01% + 2 mA Transient response time: <50 μs 1 mV/1 mA resolution (optional) Sound overvoltage/overcurr ent/overtemperature protection, with the response time for the overvoltage protection less than 10 ms External trigger function supported, enabling synchronous output for multiple devices Timing output supported (10 ms to 99999 s) for up to 2,048 groups 3.5-inch TFT-LCD; compact and elegant; easy to use Front panel locking and any specified key locking supported RS232 interface communication supported Accessories: Power Cord Either one of the following specified fuses: Fuse 50T-050H 250V 5A (AC Selector: 100 Vac or 120 Vac), Fuse 50T-025H 250V 2.5A (AC Selector: 220 Vac or 240 Vac) Quick Guide (hard copy) Applications: General-purpose testing in the R&D lab Quality control and assessment Pure power for RF (radio frequency)/MW (microwave) circuits or components Power for automobile electronic circuit test Verification and troubleshooting for the device or circuit characteristic Teaching experiment The Rigol DP712 is a DC power supply.

The DP712 is a 150 W, 50 V, 3 A dc power supply from Rigol.

Features:

  • Single output, 50 V/3 A, total power up to 150 W
  • Low ripple and noise: <500 μVrms/4 mVpp; <2 mArms
  • Excellent load and line regulation rate: <0.01% + 2 mV; <0.01% + 2 mA
  • Transient response time: <50 μs
  • 1 mV/1 mA resolution (optional)
  • Sound overvoltage/overcurrent/overtemperature protection, with the response time for the overvoltage protection less than 10 ms
  • External trigger function supported, enabling synchronous output for multiple devices
  • Timing output supported (10 ms to 99999 s) for up to 2,048 groups
  • 3.5-inch TFT-LCD; compact and elegant; easy to use
  • Front panel locking and any specified key locking supported
  • RS232 interface communication supported

Accessories:

  • Power Cord
  • Either one of the following specified fuses: Fuse 50T-050H 250V 5A (AC Selector: 100 Vac or 120 Vac), Fuse 50T-025H 250V 2.5A (AC Selector: 220 Vac or 240 Vac)
  • Quick Guide (hard copy)

Applications:

  • General-purpose testing in the R&D lab
  • Quality control and assessment
  • Pure power for RF (radio frequency)/MW (microwave) circuits or components
  • Power for automobile electronic circuit test
  • Verification and troubleshooting for the device or circuit characteristic
  • Teaching experiment

The Rigol DP712 is a DC power supply.

Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc. ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number DP712 DP712
Product Name DP700 Series DC Power & Loads DC Power Supply
Type DC Power Supply DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 202A-1KV-NEG-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details