RIGOL Technologies, Inc. DP700 Series DC Power & Loads DP711

Description
RIGOL's DP700 Series power supply is an affordable, programmable linear DC power supply for benchtop applications. With quality performance specifications, reliable output, and a small footprint, the DP700 Series provides incredible benchtop value. The DP700s also support options including timing output, trigger function, and high resolution. Low ripple and noise: DP711: <500 μVrms/3 mVpp; <2 mArms DP712: <500 μVrms/4 mVpp; <2 mArms: Less noise delivered to your device means easier environment for testing and debugging functions and PreCompliance Fast transient response time: <50 us: Fast analog edges introduces fewer variables into your testing during startup and shutdown procedures The transient response time is less than 50 μs. When the transient change occurs to the load current, the output voltage can be quickly restored to the set value, ensuring the output quality. OVP/OCP/OTP protection: Protect your investment in your devices with fast acting protection for unwanted voltage and current conditions You can set thresholds for OVP and OCP values. If overvoltage or overcurrent occurs, the power supply shuts down the output automatically, and then a message prompt is displayed. Built in V, A, W measurements: Live front panel feedback of voltage, current, and power means more confidence as you are running tests. Data available for analysis of issues that need another look
Description
RIGOL's DP700 Series power supply is an affordable, programmable linear DC power supply for benchtop applications. With quality performance specifications, reliable output, and a small footprint, the DP700 Series provides incredible benchtop value. The DP700s also support options including timing output, trigger function, and high resolution. Low ripple and noise: DP711: <500 μVrms/3 mVpp; <2 mArms DP712: <500 μVrms/4 mVpp; <2 mArms: Less noise delivered to your device means easier environment for testing and debugging functions and PreCompliance Fast transient response time: <50 us: Fast analog edges introduces fewer variables into your testing during startup and shutdown procedures The transient response time is less than 50 μs. When the transient change occurs to the load current, the output voltage can be quickly restored to the set value, ensuring the output quality. OVP/OCP/OTP protection: Protect your investment in your devices with fast acting protection for unwanted voltage and current conditions You can set thresholds for OVP and OCP values. If overvoltage or overcurrent occurs, the power supply shuts down the output automatically, and then a message prompt is displayed. Built in V, A, W measurements: Live front panel feedback of voltage, current, and power means more confidence as you are running tests. Data available for analysis of issues that need another look
Datasheet
Datasheet Summary
Powered by GS/AI

The RIGOL DP711 is a programmable linear DC power supply designed for benchtop applications, offering a voltage output range of 0 V to 30 V and a current output range of 0 A to 5 A. It features low ripple and noise specifications, with normal mode voltage ripple at less than 500 OºVrms and current ripple at less than 2 mArms, which aids in providing a stable testing environment. The device has excellent load and line regulation, ensuring minimal deviation in output voltage and current under varying conditions. Transient response time is less than 50 Oºs, allowing the output voltage to quickly recover after load changes, which is crucial for dynamic testing scenarios. The DP711 includes overvoltage (OVP) and overcurrent protection (OCP) features, with activation times under 10 ms, enhancing the safety of connected devices. The power supply operates within a temperature range of 0°C to 40°C and has a compact design with dimensions of 140 mm (W) x 202 mm (H) x 332 mm (D) and a weight of 6.9 kg. It is equipped with an RS232 interface for communication and control.

Datasheet Summary
Powered by GS/AI

The RIGOL DP711 is a programmable linear DC power supply designed for benchtop applications, offering a voltage output range of 0 V to 30 V and a current output range of 0 A to 5 A. It features low ripple and noise specifications, with normal mode voltage ripple at less than 500 OºVrms and current ripple at less than 2 mArms, which aids in providing a stable testing environment. The device has excellent load and line regulation, ensuring minimal deviation in output voltage and current under varying conditions. Transient response time is less than 50 Oºs, allowing the output voltage to quickly recover after load changes, which is crucial for dynamic testing scenarios. The DP711 includes overvoltage (OVP) and overcurrent protection (OCP) features, with activation times under 10 ms, enhancing the safety of connected devices. The power supply operates within a temperature range of 0°C to 40°C and has a compact design with dimensions of 140 mm (W) x 202 mm (H) x 332 mm (D) and a weight of 6.9 kg. It is equipped with an RS232 interface for communication and control.

Suppliers

Company
Product
Description
Supplier Links
DP700 Series DC Power & Loads - DP711 - RIGOL Technologies, Inc.
Beaverton, OR, United States
DP700 Series DC Power & Loads
DP711
DP700 Series DC Power & Loads DP711
RIGOL's DP700 Series power supply is an affordable, programmable linear DC power supply for benchtop applications. With quality performance specifications, reliable output, and a small footprint, the DP700 Series provides incredible benchtop value. The DP700s also support options including timing output, trigger function, and high resolution. Low ripple and noise: DP711: <500 μVrms/3 mVpp; <2 mArms DP712: <500 μVrms/4 mVpp; <2 mArms: Less noise delivered to your device means easier environment for testing and debugging functions and PreCompliance Fast transient response time: <50 us: Fast analog edges introduces fewer variables into your testing during startup and shutdown procedures The transient response time is less than 50 μs. When the transient change occurs to the load current, the output voltage can be quickly restored to the set value, ensuring the output quality. OVP/OCP/OTP protection: Protect your investment in your devices with fast acting protection for unwanted voltage and current conditions You can set thresholds for OVP and OCP values. If overvoltage or overcurrent occurs, the power supply shuts down the output automatically, and then a message prompt is displayed. Built in V, A, W measurements: Live front panel feedback of voltage, current, and power means more confidence as you are running tests. Data available for analysis of issues that need another look

RIGOL's DP700 Series power supply is an affordable, programmable linear DC power supply for benchtop applications. With quality performance specifications, reliable output, and a small footprint, the DP700 Series provides incredible benchtop value. The DP700s also support options including timing output, trigger function, and high resolution.

  • Low ripple and noise: DP711: <500 μVrms/3 mVpp; <2 mArms DP712: <500 μVrms/4 mVpp; <2 mArms: Less noise delivered to your device means easier environment for testing and debugging functions and PreCompliance
  • Fast transient response time: <50 us: Fast analog edges introduces fewer variables into your testing during startup and shutdown procedures
  • The transient response time is less than 50 μs. When the transient change occurs to the load current, the output voltage can be quickly restored to the set value, ensuring the output quality.
  • OVP/OCP/OTP protection: Protect your investment in your devices with fast acting protection for unwanted voltage and current conditions
  • You can set thresholds for OVP and OCP values. If overvoltage or overcurrent occurs, the power supply shuts down the output automatically, and then a message prompt is displayed.
  • Built in V, A, W measurements: Live front panel feedback of voltage, current, and power means more confidence as you are running tests. Data available for analysis of issues that need another look
Supplier's Site Datasheet
DC Power Supply - DP711 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
DP711
DC Power Supply DP711
The DP711 is a 150 W, 30 V, 5 A dc power supply from Rigol. Features: Single output, 30 V/5 A, total power up to 150 W Low ripple and noise: <500 μVrms/3 mVpp; <2 mArms Excellent load and line regulation rate: <0.01% + 2 mV; <0.01% + 2 mA Transient response time: <50 μs 1 mV/1 mA resolution (optional) Sound overvoltage/overcurr ent/overtemperature protection, with the response time for the overvoltage protection less than 10 ms External trigger function supported, enabling synchronous output for multiple devices Timing output supported (10 ms to 99999 s) for up to 2,048 groups 3.5-inch TFT-LCD; compact and elegant; easy to use Front panel locking and any specified key locking supported RS232 interface communication supported Accessories: Power Cord Either one of the following specified fuses: Fuse 50T-050H 250V 5A (AC Selector: 100 Vac or 120 Vac), Fuse 50T-025H 250V 2.5A (AC Selector: 220 Vac or 240 Vac) Quick Guide (hard copy) Applications: General-purpose testing in the R&D lab Quality control and assessment Pure power for RF (radio frequency)/MW (microwave) circuits or components Power for automobile electronic circuit test Verification and troubleshooting for the device or circuit characteristic Teaching experiment The Rigol DP711 is a DC power supply.

The DP711 is a 150 W, 30 V, 5 A dc power supply from Rigol.

Features:

  • Single output, 30 V/5 A, total power up to 150 W
  • Low ripple and noise: <500 μVrms/3 mVpp; <2 mArms
  • Excellent load and line regulation rate: <0.01% + 2 mV; <0.01% + 2 mA
  • Transient response time: <50 μs
  • 1 mV/1 mA resolution (optional)
  • Sound overvoltage/overcurrent/overtemperature protection, with the response time for the overvoltage protection less than 10 ms
  • External trigger function supported, enabling synchronous output for multiple devices
  • Timing output supported (10 ms to 99999 s) for up to 2,048 groups
  • 3.5-inch TFT-LCD; compact and elegant; easy to use
  • Front panel locking and any specified key locking supported
  • RS232 interface communication supported

Accessories:

  • Power Cord
  • Either one of the following specified fuses: Fuse 50T-050H 250V 5A (AC Selector: 100 Vac or 120 Vac), Fuse 50T-025H 250V 2.5A (AC Selector: 220 Vac or 240 Vac)
  • Quick Guide (hard copy)

Applications:

  • General-purpose testing in the R&D lab
  • Quality control and assessment
  • Pure power for RF (radio frequency)/MW (microwave) circuits or components
  • Power for automobile electronic circuit test
  • Verification and troubleshooting for the device or circuit characteristic
  • Teaching experiment

The Rigol DP711 is a DC power supply.

Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc. ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number DP711 DP711
Product Name DP700 Series DC Power & Loads DC Power Supply
Type DC Power Supply DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Switching Power Supplies - 1227147 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details