RIGOL Technologies, Inc. DM3000 Series Multimeters & Data Acquisition DM3058E

Description
The DM3000 Series DMMs give reliable, cost effective, full DMM capabilities measuring DCV, ACV, DCI, ACI, Resistance (2 & 4 Wire), Capacitance, Diode Test, Frequency, and Temperature. These DMMs are designed for simple and efficient bench top use, but include software options for datalogging and remote programming from almost any interface. The DM3000 can fit any DMM application with speed, accuracy, reliability, and efficiency well beyond its price. High accuracy measurements with up to 6.5 digits of resolution: Ultimate confidence in your measurements Advanced display features: Visualize changes in signals more quickly with histogram and trend displays that enable on screen comparison of results on some models Advanced connectivity with USB & LXI: Backup measurements by Saving history data to a USB drive or connect to a PC via USB, GPIB, or Ethernet (DM3058E is USB only) Easy to use Datalogging software: Optional datalogging software (5.5 digit models) for collecting and charting data to the PC over time
Datasheet
Description
The DM3000 Series DMMs give reliable, cost effective, full DMM capabilities measuring DCV, ACV, DCI, ACI, Resistance (2 & 4 Wire), Capacitance, Diode Test, Frequency, and Temperature. These DMMs are designed for simple and efficient bench top use, but include software options for datalogging and remote programming from almost any interface. The DM3000 can fit any DMM application with speed, accuracy, reliability, and efficiency well beyond its price. High accuracy measurements with up to 6.5 digits of resolution: Ultimate confidence in your measurements Advanced display features: Visualize changes in signals more quickly with histogram and trend displays that enable on screen comparison of results on some models Advanced connectivity with USB & LXI: Backup measurements by Saving history data to a USB drive or connect to a PC via USB, GPIB, or Ethernet (DM3058E is USB only) Easy to use Datalogging software: Optional datalogging software (5.5 digit models) for collecting and charting data to the PC over time
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DM3000 Series Multimeters & Data Acquisition - DM3058E - RIGOL Technologies, Inc.
Beaverton, OR, United States
DM3000 Series Multimeters & Data Acquisition
DM3058E
DM3000 Series Multimeters & Data Acquisition DM3058E
The DM3000 Series DMMs give reliable, cost effective, full DMM capabilities measuring DCV, ACV, DCI, ACI, Resistance (2 & 4 Wire), Capacitance, Diode Test, Frequency, and Temperature. These DMMs are designed for simple and efficient bench top use, but include software options for datalogging and remote programming from almost any interface. The DM3000 can fit any DMM application with speed, accuracy, reliability, and efficiency well beyond its price. High accuracy measurements with up to 6.5 digits of resolution: Ultimate confidence in your measurements Advanced display features: Visualize changes in signals more quickly with histogram and trend displays that enable on screen comparison of results on some models Advanced connectivity with USB & LXI: Backup measurements by Saving history data to a USB drive or connect to a PC via USB, GPIB, or Ethernet (DM3058E is USB only) Easy to use Datalogging software: Optional datalogging software (5.5 digit models) for collecting and charting data to the PC over time

The DM3000 Series DMMs give reliable, cost effective, full DMM capabilities measuring DCV, ACV, DCI, ACI, Resistance (2 & 4 Wire), Capacitance, Diode Test, Frequency, and Temperature. These DMMs are designed for simple and efficient bench top use, but include software options for datalogging and remote programming from almost any interface. The DM3000 can fit any DMM application with speed, accuracy, reliability, and efficiency well beyond its price.

  • High accuracy measurements with up to 6.5 digits of resolution: Ultimate confidence in your measurements
  • Advanced display features: Visualize changes in signals more quickly with histogram and trend displays that enable on screen comparison of results on some models
  • Advanced connectivity with USB & LXI: Backup measurements by Saving history data to a USB drive or connect to a PC via USB, GPIB, or Ethernet (DM3058E is USB only)
  • Easy to use Datalogging software: Optional datalogging software (5.5 digit models) for collecting and charting data to the PC over time
Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc.
Product Category Digital Multimeters
Product Number DM3058E
Product Name DM3000 Series Multimeters & Data Acquisition
Display Digits 5 Digits; Plus a 1/2 digit
Unlock Full Specs
to access all available technical data

Similar Products

6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
Multimeters - 2154969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Bench top
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; Temperature
View Details
UT195DS Dual-Display Industrial Digital Multimeter - UT195DS - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type AC; DC
Phase Three Phase
View Details