RIGOL Technologies, Inc. DL3000 Series DC Power & Loads DL3021A

Description
The DL3000 is a cost-effective programmable DC electronic load with performance specifications that rival any instrument in its class. With a user-friendly interface including graphical charting, the DL3000 series provides various interfaces for remote communication to meet your diversified test requirements. Test power systems and batteries with configurable static, transient, and advanced application modes. Dynamic Load Performance and Visualization: Learn more with flexible load conditions and on screen waveform graphing View the actual load performance on the front panel of the DL3000 in a static or transient mode. Optimize tests with customizable slew rates and frequency adjustments in Power, Voltage, Current, or Resistance modes. Up to 5 A/us slew rate and 30 kHz dynamic loading: Test further for performance and reliability with the fastest frequency and slew rate in its class The advanced DL3000A models provide up to 5 A/us and 30 kHz frequency settings for transient mode testing. Emulate more dynamic real world power demands with this flexibility. That ultimately results in higher reliability and known behavior for batteries and power systems. High resolution and accuracy on voltage and current load conditions: Test confidently with impressive voltage and current accuracy, noise, and resolution DL3000 Series provide specifications and capabilities that make measuring your power system under different conditions quick and easy. Monitor static conditions from the front panel or software interface and capture transient events with the built in waveform capture or by using an oscilloscope connected to the rear panel pulse shape outputs. 3 Built in application setups for battery testing or Current or Power optimization: Quickly characterize your device with automated battery and power step tests without any programming The key to getting the most out of an electronic load is making it easy to configure for the tests you need to run. With specialized setups to conduct battery drain testing while measuring service time and capacity as well as sweeps to identify the most efficient test conditions for batteries and power supplies. UltraLoad Software for remote operation and monitoring: Full control and log results from a PC over USB or Ethernet for efficiency and ease of use Easily reconfigure or investigate the setup of the DL3000 remotely over USB or Ethernet with the free UltraLoad software. Record captured data over time and save long term test results to characterize and better understand your power system performance.
Datasheet
Description
The DL3000 is a cost-effective programmable DC electronic load with performance specifications that rival any instrument in its class. With a user-friendly interface including graphical charting, the DL3000 series provides various interfaces for remote communication to meet your diversified test requirements. Test power systems and batteries with configurable static, transient, and advanced application modes. Dynamic Load Performance and Visualization: Learn more with flexible load conditions and on screen waveform graphing View the actual load performance on the front panel of the DL3000 in a static or transient mode. Optimize tests with customizable slew rates and frequency adjustments in Power, Voltage, Current, or Resistance modes. Up to 5 A/us slew rate and 30 kHz dynamic loading: Test further for performance and reliability with the fastest frequency and slew rate in its class The advanced DL3000A models provide up to 5 A/us and 30 kHz frequency settings for transient mode testing. Emulate more dynamic real world power demands with this flexibility. That ultimately results in higher reliability and known behavior for batteries and power systems. High resolution and accuracy on voltage and current load conditions: Test confidently with impressive voltage and current accuracy, noise, and resolution DL3000 Series provide specifications and capabilities that make measuring your power system under different conditions quick and easy. Monitor static conditions from the front panel or software interface and capture transient events with the built in waveform capture or by using an oscilloscope connected to the rear panel pulse shape outputs. 3 Built in application setups for battery testing or Current or Power optimization: Quickly characterize your device with automated battery and power step tests without any programming The key to getting the most out of an electronic load is making it easy to configure for the tests you need to run. With specialized setups to conduct battery drain testing while measuring service time and capacity as well as sweeps to identify the most efficient test conditions for batteries and power supplies. UltraLoad Software for remote operation and monitoring: Full control and log results from a PC over USB or Ethernet for efficiency and ease of use Easily reconfigure or investigate the setup of the DL3000 remotely over USB or Ethernet with the free UltraLoad software. Record captured data over time and save long term test results to characterize and better understand your power system performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DL3000 Series DC Power & Loads - DL3021A - RIGOL Technologies, Inc.
Beaverton, OR, United States
DL3000 Series DC Power & Loads
DL3021A
DL3000 Series DC Power & Loads DL3021A
The DL3000 is a cost-effective programmable DC electronic load with performance specifications that rival any instrument in its class. With a user-friendly interface including graphical charting, the DL3000 series provides various interfaces for remote communication to meet your diversified test requirements. Test power systems and batteries with configurable static, transient, and advanced application modes. Dynamic Load Performance and Visualization: Learn more with flexible load conditions and on screen waveform graphing View the actual load performance on the front panel of the DL3000 in a static or transient mode. Optimize tests with customizable slew rates and frequency adjustments in Power, Voltage, Current, or Resistance modes. Up to 5 A/us slew rate and 30 kHz dynamic loading: Test further for performance and reliability with the fastest frequency and slew rate in its class The advanced DL3000A models provide up to 5 A/us and 30 kHz frequency settings for transient mode testing. Emulate more dynamic real world power demands with this flexibility. That ultimately results in higher reliability and known behavior for batteries and power systems. High resolution and accuracy on voltage and current load conditions: Test confidently with impressive voltage and current accuracy, noise, and resolution DL3000 Series provide specifications and capabilities that make measuring your power system under different conditions quick and easy. Monitor static conditions from the front panel or software interface and capture transient events with the built in waveform capture or by using an oscilloscope connected to the rear panel pulse shape outputs. 3 Built in application setups for battery testing or Current or Power optimization: Quickly characterize your device with automated battery and power step tests without any programming The key to getting the most out of an electronic load is making it easy to configure for the tests you need to run. With specialized setups to conduct battery drain testing while measuring service time and capacity as well as sweeps to identify the most efficient test conditions for batteries and power supplies. UltraLoad Software for remote operation and monitoring: Full control and log results from a PC over USB or Ethernet for efficiency and ease of use Easily reconfigure or investigate the setup of the DL3000 remotely over USB or Ethernet with the free UltraLoad software. Record captured data over time and save long term test results to characterize and better understand your power system performance.

The DL3000 is a cost-effective programmable DC electronic load with performance specifications that rival any instrument in its class. With a user-friendly interface including graphical charting, the DL3000 series provides various interfaces for remote communication to meet your diversified test requirements. Test power systems and batteries with configurable static, transient, and advanced application modes.

  • Dynamic Load Performance and Visualization: Learn more with flexible load conditions and on screen waveform graphing
  • View the actual load performance on the front panel of the DL3000 in a static or transient mode. Optimize tests with customizable slew rates and frequency adjustments in Power, Voltage, Current, or Resistance modes.
  • Up to 5 A/us slew rate and 30 kHz dynamic loading: Test further for performance and reliability with the fastest frequency and slew rate in its class
  • The advanced DL3000A models provide up to 5 A/us and 30 kHz frequency settings for transient mode testing. Emulate more dynamic real world power demands with this flexibility. That ultimately results in higher reliability and known behavior for batteries and power systems.
  • High resolution and accuracy on voltage and current load conditions: Test confidently with impressive voltage and current accuracy, noise, and resolution
  • DL3000 Series provide specifications and capabilities that make measuring your power system under different conditions quick and easy. Monitor static conditions from the front panel or software interface and capture transient events with the built in waveform capture or by using an oscilloscope connected to the rear panel pulse shape outputs.
  • 3 Built in application setups for battery testing or Current or Power optimization: Quickly characterize your device with automated battery and power step tests without any programming
  • The key to getting the most out of an electronic load is making it easy to configure for the tests you need to run. With specialized setups to conduct battery drain testing while measuring service time and capacity as well as sweeps to identify the most efficient test conditions for batteries and power supplies.
  • UltraLoad Software for remote operation and monitoring: Full control and log results from a PC over USB or Ethernet for efficiency and ease of use
  • Easily reconfigure or investigate the setup of the DL3000 remotely over USB or Ethernet with the free UltraLoad software. Record captured data over time and save long term test results to characterize and better understand your power system performance.
Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc.
Product Category Power Supplies
Product Number DL3021A
Product Name DL3000 Series DC Power & Loads
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Mini Encapsulated - With Screw Terminals, Linear Power Supplies ±5v, ±10v, ±12v and ±15v -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1217162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details