RIGOL Technologies, Inc. DHO900 Series RIGOL Digital Oscilloscopes DHO924S

Description
The DHO900 series is RIGOL's high-performance economical digital oscilloscope. Though compact in design, it has superior performance. It features a capture rate up to 1,000,000 wfms/s (in UltraAcquire Mode), 50 Mpts memory depth, 12 bits resolution, and low noise.The DHO900 series supports 16 digital channels. One instrument can make an analysis on both the analog and digital signals to meet the embedded design and test scenarios. With an affordable price equivalent to purchasing an entry-level instrument, you can access the auto serial and parallel bus analysis, bode plot analysis, and other functions to meet the test demands in the R&D, education, and scientific research fields. 12 Bit Resolution: 16x improvement in quantization uncertainty 12-bit vertical resolution with 4096 levels of quantization, 16 times the quantization levels of 8-bit, adept at handling small signal testing. Designed with a Type-C power interface: Support Type-C Power Designed with a Type-C power interface, the DHO900 can be powered by just a portable power source, enabling on-site testing. Supports Bode Plot Analysis: DHO900S model comes with a signal generator and Bode plot capability The DHO900S series comes standard with Bode plot loop analysis function, effectively addressing switching power loop response analysis. Standard Digital Channels: Allow digital signal analysis when paired with the PLA2216 logic analysis probe The entire DHO900 series comes equipped with digital channels as standard, allowing digital signal analysis when paired with the PLA2216 logic analysis probe.
Datasheet
Description
The DHO900 series is RIGOL's high-performance economical digital oscilloscope. Though compact in design, it has superior performance. It features a capture rate up to 1,000,000 wfms/s (in UltraAcquire Mode), 50 Mpts memory depth, 12 bits resolution, and low noise.The DHO900 series supports 16 digital channels. One instrument can make an analysis on both the analog and digital signals to meet the embedded design and test scenarios. With an affordable price equivalent to purchasing an entry-level instrument, you can access the auto serial and parallel bus analysis, bode plot analysis, and other functions to meet the test demands in the R&D, education, and scientific research fields. 12 Bit Resolution: 16x improvement in quantization uncertainty 12-bit vertical resolution with 4096 levels of quantization, 16 times the quantization levels of 8-bit, adept at handling small signal testing. Designed with a Type-C power interface: Support Type-C Power Designed with a Type-C power interface, the DHO900 can be powered by just a portable power source, enabling on-site testing. Supports Bode Plot Analysis: DHO900S model comes with a signal generator and Bode plot capability The DHO900S series comes standard with Bode plot loop analysis function, effectively addressing switching power loop response analysis. Standard Digital Channels: Allow digital signal analysis when paired with the PLA2216 logic analysis probe The entire DHO900 series comes equipped with digital channels as standard, allowing digital signal analysis when paired with the PLA2216 logic analysis probe.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DHO900 Series RIGOL Digital Oscilloscopes - DHO924S - RIGOL Technologies, Inc.
Beaverton, OR, United States
DHO900 Series RIGOL Digital Oscilloscopes
DHO924S
DHO900 Series RIGOL Digital Oscilloscopes DHO924S
The DHO900 series is RIGOL's high-performance economical digital oscilloscope. Though compact in design, it has superior performance. It features a capture rate up to 1,000,000 wfms/s (in UltraAcquire Mode), 50 Mpts memory depth, 12 bits resolution, and low noise.The DHO900 series supports 16 digital channels. One instrument can make an analysis on both the analog and digital signals to meet the embedded design and test scenarios. With an affordable price equivalent to purchasing an entry-level instrument, you can access the auto serial and parallel bus analysis, bode plot analysis, and other functions to meet the test demands in the R&D, education, and scientific research fields. 12 Bit Resolution: 16x improvement in quantization uncertainty 12-bit vertical resolution with 4096 levels of quantization, 16 times the quantization levels of 8-bit, adept at handling small signal testing. Designed with a Type-C power interface: Support Type-C Power Designed with a Type-C power interface, the DHO900 can be powered by just a portable power source, enabling on-site testing. Supports Bode Plot Analysis: DHO900S model comes with a signal generator and Bode plot capability The DHO900S series comes standard with Bode plot loop analysis function, effectively addressing switching power loop response analysis. Standard Digital Channels: Allow digital signal analysis when paired with the PLA2216 logic analysis probe The entire DHO900 series comes equipped with digital channels as standard, allowing digital signal analysis when paired with the PLA2216 logic analysis probe.

The DHO900 series is RIGOL's high-performance economical digital oscilloscope. Though compact in design, it has superior performance. It features a capture rate up to 1,000,000 wfms/s (in UltraAcquire Mode), 50 Mpts memory depth, 12 bits resolution, and low noise.The DHO900 series supports 16 digital channels. One instrument can make an analysis on both the analog and digital signals to meet the embedded design and test scenarios. With an affordable price equivalent to purchasing an entry-level instrument, you can access the auto serial and parallel bus analysis, bode plot analysis, and other functions to meet the test demands in the R&D, education, and scientific research fields.

  • 12 Bit Resolution: 16x improvement in quantization uncertainty
  • 12-bit vertical resolution with 4096 levels of quantization, 16 times the quantization levels of 8-bit, adept at handling small signal testing.
  • Designed with a Type-C power interface: Support Type-C Power
  • Designed with a Type-C power interface, the DHO900 can be powered by just a portable power source, enabling on-site testing.
  • Supports Bode Plot Analysis: DHO900S model comes with a signal generator and Bode plot capability
  • The DHO900S series comes standard with Bode plot loop analysis function, effectively addressing switching power loop response analysis.
  • Standard Digital Channels: Allow digital signal analysis when paired with the PLA2216 logic analysis probe
  • The entire DHO900 series comes equipped with digital channels as standard, allowing digital signal analysis when paired with the PLA2216 logic analysis probe.
Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc.
Product Category Oscilloscopes
Product Number DHO924S
Product Name DHO900 Series RIGOL Digital Oscilloscopes
Bandwidth 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO2204 200MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000B2-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details