RIGOL Technologies, Inc. DHO800 Series RIGOL Digital Oscilloscopes DHO812

Description
The DHO800 series is RIGOL's high-performance economical digital oscilloscope. Though compact in design, it has superior performance. It features a capture rate up to 1,000,000 wfms/s (in UltraAcquire Mode), 25 Mpts memory depth, 12 bits resolution, and low noise. The DHO800 series is a brand new economical digital oscilloscope designed for the vast mainstream digital oscilloscope market to meet their design, debugging, and test demands. 12 Bit Resolution: 16x improvement in quantization uncertainty 12-bit vertical resolution with 4096 levels of quantization, 16 times the quantization levels of 8-bit, adept at handling small signal testing. Type-C power interface: Support Type-C Power Designed with a Type-C power interface, the DHO800 can be powered by just a portable power source, enabling on-site testing. Sleek Design: Providing you with more ample workspace The DHO800 series features a compact form factor and also supports standard monitor stand usage, effectively reducing desktop footprint and providing you with more ample workspace. Versatile Interfaces: Support remote control and conference presentations The DHO800 series comes standard with USB, LAN, and HDMI output interfaces, supporting remote control and conference presentations, making collaboration more convenient.
Datasheet
Description
The DHO800 series is RIGOL's high-performance economical digital oscilloscope. Though compact in design, it has superior performance. It features a capture rate up to 1,000,000 wfms/s (in UltraAcquire Mode), 25 Mpts memory depth, 12 bits resolution, and low noise. The DHO800 series is a brand new economical digital oscilloscope designed for the vast mainstream digital oscilloscope market to meet their design, debugging, and test demands. 12 Bit Resolution: 16x improvement in quantization uncertainty 12-bit vertical resolution with 4096 levels of quantization, 16 times the quantization levels of 8-bit, adept at handling small signal testing. Type-C power interface: Support Type-C Power Designed with a Type-C power interface, the DHO800 can be powered by just a portable power source, enabling on-site testing. Sleek Design: Providing you with more ample workspace The DHO800 series features a compact form factor and also supports standard monitor stand usage, effectively reducing desktop footprint and providing you with more ample workspace. Versatile Interfaces: Support remote control and conference presentations The DHO800 series comes standard with USB, LAN, and HDMI output interfaces, supporting remote control and conference presentations, making collaboration more convenient.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DHO800 Series RIGOL Digital Oscilloscopes - DHO812 - RIGOL Technologies, Inc.
Beaverton, OR, United States
DHO800 Series RIGOL Digital Oscilloscopes
DHO812
DHO800 Series RIGOL Digital Oscilloscopes DHO812
The DHO800 series is RIGOL's high-performance economical digital oscilloscope. Though compact in design, it has superior performance. It features a capture rate up to 1,000,000 wfms/s (in UltraAcquire Mode), 25 Mpts memory depth, 12 bits resolution, and low noise. The DHO800 series is a brand new economical digital oscilloscope designed for the vast mainstream digital oscilloscope market to meet their design, debugging, and test demands. 12 Bit Resolution: 16x improvement in quantization uncertainty 12-bit vertical resolution with 4096 levels of quantization, 16 times the quantization levels of 8-bit, adept at handling small signal testing. Type-C power interface: Support Type-C Power Designed with a Type-C power interface, the DHO800 can be powered by just a portable power source, enabling on-site testing. Sleek Design: Providing you with more ample workspace The DHO800 series features a compact form factor and also supports standard monitor stand usage, effectively reducing desktop footprint and providing you with more ample workspace. Versatile Interfaces: Support remote control and conference presentations The DHO800 series comes standard with USB, LAN, and HDMI output interfaces, supporting remote control and conference presentations, making collaboration more convenient.

The DHO800 series is RIGOL's high-performance economical digital oscilloscope. Though compact in design, it has superior performance. It features a capture rate up to 1,000,000 wfms/s (in UltraAcquire Mode), 25 Mpts memory depth, 12 bits resolution, and low noise. The DHO800 series is a brand new economical digital oscilloscope designed for the vast mainstream digital oscilloscope market to meet their design, debugging, and test demands.

  • 12 Bit Resolution: 16x improvement in quantization uncertainty
  • 12-bit vertical resolution with 4096 levels of quantization, 16 times the quantization levels of 8-bit, adept at handling small signal testing.
  • Type-C power interface: Support Type-C Power
  • Designed with a Type-C power interface, the DHO800 can be powered by just a portable power source, enabling on-site testing.
  • Sleek Design: Providing you with more ample workspace
  • The DHO800 series features a compact form factor and also supports standard monitor stand usage, effectively reducing desktop footprint and providing you with more ample workspace.
  • Versatile Interfaces: Support remote control and conference presentations
  • The DHO800 series comes standard with USB, LAN, and HDMI output interfaces, supporting remote control and conference presentations, making collaboration more convenient.
Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc.
Product Category Oscilloscopes
Product Number DHO812
Product Name DHO800 Series RIGOL Digital Oscilloscopes
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Super Phosphor Oscilloscopes - SDS2202X-E - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
Oscilloscopes - 7250978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details