RIGOL Technologies, Inc. DHO1000 Series RIGOL Digital Oscilloscopes DHO1074

Description
The DHO1000 Series provides improved signal integrity and value with our latest oscilloscope technology. Our UltraVision III platform combined with a new ASIC chip design that provides true 12 bit samples makes the DHO1000 a great solution for benchtop applications where noise and accuracy are paramount. With bandwidths from 70 MHz to 200 MHz, these 2 and 4 channel oscilloscopes have our best signal visualization capabilities. Combine 50-100 Million points of memory, our new Ultra Acquire burst capture mode, and precision measurements for incredible signal fidelity value. The DHO1000 Series is a powerful entry level solution for engineers looking for next generation signal quality and value. 12 Bit Resolution: 16x improvement in quantization uncertainty RIGOL’s latest Oscilloscope technology includes a new custom chipset design enabling sampling with true 12 bit resolution. This reduces the quantization level between bits by a factor of 16. These high resolution samples improve signal fidelity and analysis capabilities for signals from power to communications.: RIGOL’s latest Oscilloscope technology includes a new custom chipset design enabling sampling with true 12 bit resolution. This reduces the quantization level between bits by a factor of 16. These high resolution samples improve signal fidelity and analysis capabilities for signals from power to communications. Low Noise: New ASIC chipset with dramatically lower front end noise Make the most of 12 bit analog to digital converters with a significantly lower noise floor. With the noise reduced by a factor of 5 compared to our UltraVision II Oscilloscopes analyze smaller signal artifacts with a combination of speed and accuracy. Ultra Acquire Burst Capture: Visualize dynamic signals with multiple display modes Capture and visualize events at up to an equivalent rate of 1.5 million waveforms per second. Set your frame number to capture and visualize using a density, waterfall, perspective, or mosaic display. Utilize UltraAcquire to capture small, dynamic changes within a complex signal. Useful Long Memory: Record, navigate, and analyze with flexible memory With up to 100 Million points in a single capture, use the deep memory to record events, navigate long continuous captures, or even further reduce the noise with high resolution mode. Work with the deep memory using precision measurements for complete signal analysis.: With up to 100 Million points in a single capture, use the deep memory to record events, navigate long continuous captures, or even further reduce the noise with high resolution mode. Work with the deep memory using precision measurements for complete signal analysis.
Datasheet
Description
The DHO1000 Series provides improved signal integrity and value with our latest oscilloscope technology. Our UltraVision III platform combined with a new ASIC chip design that provides true 12 bit samples makes the DHO1000 a great solution for benchtop applications where noise and accuracy are paramount. With bandwidths from 70 MHz to 200 MHz, these 2 and 4 channel oscilloscopes have our best signal visualization capabilities. Combine 50-100 Million points of memory, our new Ultra Acquire burst capture mode, and precision measurements for incredible signal fidelity value. The DHO1000 Series is a powerful entry level solution for engineers looking for next generation signal quality and value. 12 Bit Resolution: 16x improvement in quantization uncertainty RIGOL’s latest Oscilloscope technology includes a new custom chipset design enabling sampling with true 12 bit resolution. This reduces the quantization level between bits by a factor of 16. These high resolution samples improve signal fidelity and analysis capabilities for signals from power to communications.: RIGOL’s latest Oscilloscope technology includes a new custom chipset design enabling sampling with true 12 bit resolution. This reduces the quantization level between bits by a factor of 16. These high resolution samples improve signal fidelity and analysis capabilities for signals from power to communications. Low Noise: New ASIC chipset with dramatically lower front end noise Make the most of 12 bit analog to digital converters with a significantly lower noise floor. With the noise reduced by a factor of 5 compared to our UltraVision II Oscilloscopes analyze smaller signal artifacts with a combination of speed and accuracy. Ultra Acquire Burst Capture: Visualize dynamic signals with multiple display modes Capture and visualize events at up to an equivalent rate of 1.5 million waveforms per second. Set your frame number to capture and visualize using a density, waterfall, perspective, or mosaic display. Utilize UltraAcquire to capture small, dynamic changes within a complex signal. Useful Long Memory: Record, navigate, and analyze with flexible memory With up to 100 Million points in a single capture, use the deep memory to record events, navigate long continuous captures, or even further reduce the noise with high resolution mode. Work with the deep memory using precision measurements for complete signal analysis.: With up to 100 Million points in a single capture, use the deep memory to record events, navigate long continuous captures, or even further reduce the noise with high resolution mode. Work with the deep memory using precision measurements for complete signal analysis.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DHO1000 Series RIGOL Digital Oscilloscopes - DHO1074 - RIGOL Technologies, Inc.
Beaverton, OR, United States
DHO1000 Series RIGOL Digital Oscilloscopes
DHO1074
DHO1000 Series RIGOL Digital Oscilloscopes DHO1074
The DHO1000 Series provides improved signal integrity and value with our latest oscilloscope technology. Our UltraVision III platform combined with a new ASIC chip design that provides true 12 bit samples makes the DHO1000 a great solution for benchtop applications where noise and accuracy are paramount. With bandwidths from 70 MHz to 200 MHz, these 2 and 4 channel oscilloscopes have our best signal visualization capabilities. Combine 50-100 Million points of memory, our new Ultra Acquire burst capture mode, and precision measurements for incredible signal fidelity value. The DHO1000 Series is a powerful entry level solution for engineers looking for next generation signal quality and value. 12 Bit Resolution: 16x improvement in quantization uncertainty RIGOL’s latest Oscilloscope technology includes a new custom chipset design enabling sampling with true 12 bit resolution. This reduces the quantization level between bits by a factor of 16. These high resolution samples improve signal fidelity and analysis capabilities for signals from power to communications.: RIGOL’s latest Oscilloscope technology includes a new custom chipset design enabling sampling with true 12 bit resolution. This reduces the quantization level between bits by a factor of 16. These high resolution samples improve signal fidelity and analysis capabilities for signals from power to communications. Low Noise: New ASIC chipset with dramatically lower front end noise Make the most of 12 bit analog to digital converters with a significantly lower noise floor. With the noise reduced by a factor of 5 compared to our UltraVision II Oscilloscopes analyze smaller signal artifacts with a combination of speed and accuracy. Ultra Acquire Burst Capture: Visualize dynamic signals with multiple display modes Capture and visualize events at up to an equivalent rate of 1.5 million waveforms per second. Set your frame number to capture and visualize using a density, waterfall, perspective, or mosaic display. Utilize UltraAcquire to capture small, dynamic changes within a complex signal. Useful Long Memory: Record, navigate, and analyze with flexible memory With up to 100 Million points in a single capture, use the deep memory to record events, navigate long continuous captures, or even further reduce the noise with high resolution mode. Work with the deep memory using precision measurements for complete signal analysis.: With up to 100 Million points in a single capture, use the deep memory to record events, navigate long continuous captures, or even further reduce the noise with high resolution mode. Work with the deep memory using precision measurements for complete signal analysis.

The DHO1000 Series provides improved signal integrity and value with our latest oscilloscope technology. Our UltraVision III platform combined with a new ASIC chip design that provides true 12 bit samples makes the DHO1000 a great solution for benchtop applications where noise and accuracy are paramount. With bandwidths from 70 MHz to 200 MHz, these 2 and 4 channel oscilloscopes have our best signal visualization capabilities. Combine 50-100 Million points of memory, our new Ultra Acquire burst capture mode, and precision measurements for incredible signal fidelity value. The DHO1000 Series is a powerful entry level solution for engineers looking for next generation signal quality and value.

  • 12 Bit Resolution: 16x improvement in quantization uncertainty
  • RIGOL’s latest Oscilloscope technology includes a new custom chipset design enabling sampling with true 12 bit resolution. This reduces the quantization level between bits by a factor of 16. These high resolution samples improve signal fidelity and analysis capabilities for signals from power to communications.: RIGOL’s latest Oscilloscope technology includes a new custom chipset design enabling sampling with true 12 bit resolution. This reduces the quantization level between bits by a factor of 16. These high resolution samples improve signal fidelity and analysis capabilities for signals from power to communications.
  • Low Noise: New ASIC chipset with dramatically lower front end noise
  • Make the most of 12 bit analog to digital converters with a significantly lower noise floor. With the noise reduced by a factor of 5 compared to our UltraVision II Oscilloscopes analyze smaller signal artifacts with a combination of speed and accuracy.
  • Ultra Acquire Burst Capture: Visualize dynamic signals with multiple display modes
  • Capture and visualize events at up to an equivalent rate of 1.5 million waveforms per second. Set your frame number to capture and visualize using a density, waterfall, perspective, or mosaic display. Utilize UltraAcquire to capture small, dynamic changes within a complex signal.
  • Useful Long Memory: Record, navigate, and analyze with flexible memory
  • With up to 100 Million points in a single capture, use the deep memory to record events, navigate long continuous captures, or even further reduce the noise with high resolution mode. Work with the deep memory using precision measurements for complete signal analysis.: With up to 100 Million points in a single capture, use the deep memory to record events, navigate long continuous captures, or even further reduce the noise with high resolution mode. Work with the deep memory using precision measurements for complete signal analysis.
Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc.
Product Category Oscilloscopes
Product Number DHO1074
Product Name DHO1000 Series RIGOL Digital Oscilloscopes
Bandwidth 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
UPO7204L 2GHz 4Ch Rackmountable Digitial Oscilloscope - UPO7204L - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB@ Host x2, USB3 Host x2, USB2 x1, LAN x 2, 10MHz REF In/Out, AUX, EXT
View Details
Super Phosphor Oscilloscopes - SDS2352X-E - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 350 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details