RIGOL Technologies, Inc. DG800 Series RIGOL Waveform Generators DG821

Description
The DG800 redefines the entry level waveform generator by bringing advanced capabilities like 16 bit high resolution, intuitive touch screen control, and a quiet fanless design to our most affordable line of generators. Add SiFi II point-to-point sampling technology and 2 MPts of standard arb memory and the DG800 Series delivers a powerful low cost generator for students and engineers alike. 16 bit resolution: Improved signal fidelity The DG800 Series generators extend the output with 16 bits of resolution. With 4 times as many output voltage options vs traditional 14 bit generators the DG800 more reliably reproduces any waveform - improving signal fidelity and performance. Touch Screen Design: Easy to configure and operate The touch screen control with tap and slide combined with the multifunction knob makes it simple to find and update your waveform settings. Switch between channels, configure each channel, and load standard functions or arbitrary waves with ease. SiFi II Technology: Completely customize the wideband content in your waveforms Maximum flexibility in how your signals are represented with filtering options like step, smooth, and interpolation. These options within powerful signal sequencing gives you precise rolloff control for your signal of choice. Combine these flexible playback options or use Edge time in interpolation mode to customize the reach of the wideband components within a signal. Arb Sequencing: Combine signals together quickly and easily for more advanced applications Create and combine complicated sequences of signals for emulation or failure analysis with the touch of a finger. Combine cycles of different waveform types including dual tone, arbitrary waves, and noise to mimic a broad set of test signals. The DG800 also includes the capability to generate RS232 sequences and Pseudo-Random Bit Sequences (PRBS) to use within a test sequence for advanced applications. Now you can create complete test sequences from the front panel for waveforms that used to require interactive PC control, saving time and money. Deep Memory Arbitrary waves: Create longer signals without losing signal quality With up to 8 million points of memory (optional) for arbitrary waves on the DG800 engineers can develop complete test sequences that accurately represent long durations of high speed signals. Combine that with sequencing capabilities to create dynamic signal types that can be generated interactively from the front panel. With a full 8 million point arbitrary waveform the DG800 can sample at 60 MSa/sec using SIFI II technology to emulate more than 100 milliseconds of signal with 16 bit resolution with no gaps or repeats.
Datasheet
Description
The DG800 redefines the entry level waveform generator by bringing advanced capabilities like 16 bit high resolution, intuitive touch screen control, and a quiet fanless design to our most affordable line of generators. Add SiFi II point-to-point sampling technology and 2 MPts of standard arb memory and the DG800 Series delivers a powerful low cost generator for students and engineers alike. 16 bit resolution: Improved signal fidelity The DG800 Series generators extend the output with 16 bits of resolution. With 4 times as many output voltage options vs traditional 14 bit generators the DG800 more reliably reproduces any waveform - improving signal fidelity and performance. Touch Screen Design: Easy to configure and operate The touch screen control with tap and slide combined with the multifunction knob makes it simple to find and update your waveform settings. Switch between channels, configure each channel, and load standard functions or arbitrary waves with ease. SiFi II Technology: Completely customize the wideband content in your waveforms Maximum flexibility in how your signals are represented with filtering options like step, smooth, and interpolation. These options within powerful signal sequencing gives you precise rolloff control for your signal of choice. Combine these flexible playback options or use Edge time in interpolation mode to customize the reach of the wideband components within a signal. Arb Sequencing: Combine signals together quickly and easily for more advanced applications Create and combine complicated sequences of signals for emulation or failure analysis with the touch of a finger. Combine cycles of different waveform types including dual tone, arbitrary waves, and noise to mimic a broad set of test signals. The DG800 also includes the capability to generate RS232 sequences and Pseudo-Random Bit Sequences (PRBS) to use within a test sequence for advanced applications. Now you can create complete test sequences from the front panel for waveforms that used to require interactive PC control, saving time and money. Deep Memory Arbitrary waves: Create longer signals without losing signal quality With up to 8 million points of memory (optional) for arbitrary waves on the DG800 engineers can develop complete test sequences that accurately represent long durations of high speed signals. Combine that with sequencing capabilities to create dynamic signal types that can be generated interactively from the front panel. With a full 8 million point arbitrary waveform the DG800 can sample at 60 MSa/sec using SIFI II technology to emulate more than 100 milliseconds of signal with 16 bit resolution with no gaps or repeats.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DG800 Series RIGOL Waveform Generators - DG821 - RIGOL Technologies, Inc.
Beaverton, OR, United States
DG800 Series RIGOL Waveform Generators
DG821
DG800 Series RIGOL Waveform Generators DG821
The DG800 redefines the entry level waveform generator by bringing advanced capabilities like 16 bit high resolution, intuitive touch screen control, and a quiet fanless design to our most affordable line of generators. Add SiFi II point-to-point sampling technology and 2 MPts of standard arb memory and the DG800 Series delivers a powerful low cost generator for students and engineers alike. 16 bit resolution: Improved signal fidelity The DG800 Series generators extend the output with 16 bits of resolution. With 4 times as many output voltage options vs traditional 14 bit generators the DG800 more reliably reproduces any waveform - improving signal fidelity and performance. Touch Screen Design: Easy to configure and operate The touch screen control with tap and slide combined with the multifunction knob makes it simple to find and update your waveform settings. Switch between channels, configure each channel, and load standard functions or arbitrary waves with ease. SiFi II Technology: Completely customize the wideband content in your waveforms Maximum flexibility in how your signals are represented with filtering options like step, smooth, and interpolation. These options within powerful signal sequencing gives you precise rolloff control for your signal of choice. Combine these flexible playback options or use Edge time in interpolation mode to customize the reach of the wideband components within a signal. Arb Sequencing: Combine signals together quickly and easily for more advanced applications Create and combine complicated sequences of signals for emulation or failure analysis with the touch of a finger. Combine cycles of different waveform types including dual tone, arbitrary waves, and noise to mimic a broad set of test signals. The DG800 also includes the capability to generate RS232 sequences and Pseudo-Random Bit Sequences (PRBS) to use within a test sequence for advanced applications. Now you can create complete test sequences from the front panel for waveforms that used to require interactive PC control, saving time and money. Deep Memory Arbitrary waves: Create longer signals without losing signal quality With up to 8 million points of memory (optional) for arbitrary waves on the DG800 engineers can develop complete test sequences that accurately represent long durations of high speed signals. Combine that with sequencing capabilities to create dynamic signal types that can be generated interactively from the front panel. With a full 8 million point arbitrary waveform the DG800 can sample at 60 MSa/sec using SIFI II technology to emulate more than 100 milliseconds of signal with 16 bit resolution with no gaps or repeats.

The DG800 redefines the entry level waveform generator by bringing advanced capabilities like 16 bit high resolution, intuitive touch screen control, and a quiet fanless design to our most affordable line of generators. Add SiFi II point-to-point sampling technology and 2 MPts of standard arb memory and the DG800 Series delivers a powerful low cost generator for students and engineers alike.

  • 16 bit resolution: Improved signal fidelity
  • The DG800 Series generators extend the output with 16 bits of resolution. With 4 times as many output voltage options vs traditional 14 bit generators the DG800 more reliably reproduces any waveform - improving signal fidelity and performance.
  • Touch Screen Design: Easy to configure and operate
  • The touch screen control with tap and slide combined with the multifunction knob makes it simple to find and update your waveform settings. Switch between channels, configure each channel, and load standard functions or arbitrary waves with ease.
  • SiFi II Technology: Completely customize the wideband content in your waveforms
  • Maximum flexibility in how your signals are represented with filtering options like step, smooth, and interpolation. These options within powerful signal sequencing gives you precise rolloff control for your signal of choice. Combine these flexible playback options or use Edge time in interpolation mode to customize the reach of the wideband components within a signal.
  • Arb Sequencing: Combine signals together quickly and easily for more advanced applications
  • Create and combine complicated sequences of signals for emulation or failure analysis with the touch of a finger. Combine cycles of different waveform types including dual tone, arbitrary waves, and noise to mimic a broad set of test signals. The DG800 also includes the capability to generate RS232 sequences and Pseudo-Random Bit Sequences (PRBS) to use within a test sequence for advanced applications. Now you can create complete test sequences from the front panel for waveforms that used to require interactive PC control, saving time and money.
  • Deep Memory Arbitrary waves: Create longer signals without losing signal quality
  • With up to 8 million points of memory (optional) for arbitrary waves on the DG800 engineers can develop complete test sequences that accurately represent long durations of high speed signals. Combine that with sequencing capabilities to create dynamic signal types that can be generated interactively from the front panel. With a full 8 million point arbitrary waveform the DG800 can sample at 60 MSa/sec using SIFI II technology to emulate more than 100 milliseconds of signal with 16 bit resolution with no gaps or repeats.
Supplier's Site Datasheet
Function Generator - DG821 - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
DG821
Function Generator DG821
The DG821 is a 25 MHz function generator from Rigol. Features: 25 MHz 1 channel 125 MSa/sec 16 Bit resolution 2 M memory Unique SiFi II (Signal Fidelity II) technology: generate the arbitrary waveforms point by point; recover the signal without distortion; sample rate accurate and adjustable; jitter of all the output waveforms (including Sine, Pulse, etc.) as low as 200 ps 2 Mpts memory depth (standard); 8 Mpts memory depth (optional) per channel for arbitrary waveforms Optional dual-channel with the same performance, equivalent to two independent signal sources High frequency stability: ±1 ppm; low phase noise: -105 dBc/Hz Built-in high-order harmonic generator (at most 8-order harmonics) Built-in 7 digits/s, 240 MHz bandwidth full featured frequency counter Up to 160 built-in arbitrary waveforms, covering the common signals in engineering application, medical electronics, auto electronics, math processing, and other various fields Sample rate up to 125 MSa/s, vertical resolution 16 bits Arbitrary waveform sequence editing function available; arbitrary waveforms also can be generated through the PC software Various analog and digital modulation functions: AM, FM, PM, ASK, FSK, PSK, and PWM. Standard waveform combine function, capable of outputting specified waveforms combined with the basic waveforms Standard channel tracking function, when enabled, all the parameters of both channels are updated based on users' configurations USB Host&Device interface (standard); USB-GPIB function supported 4.3'' TFT color touch screen RS232, PRBS, and Dualtone outputs supported Accessories: Power Cord conforming to the standard of the destination country 1 BNC Cable Quick Guide Product Warranty Card The Rigol DG821 is a 25 MHz, 1 channel function generator.

The DG821 is a 25 MHz function generator from Rigol.

Features:

  • 25 MHz
  • 1 channel
  • 125 MSa/sec
  • 16 Bit resolution
  • 2 M memory
  • Unique SiFi II (Signal Fidelity II) technology: generate the arbitrary waveforms point by point; recover the signal without distortion; sample rate accurate and adjustable; jitter of all the output waveforms (including Sine, Pulse, etc.) as low as 200 ps
  • 2 Mpts memory depth (standard); 8 Mpts memory depth (optional) per channel for arbitrary waveforms
  • Optional dual-channel with the same performance, equivalent to two independent signal sources
  • High frequency stability: ±1 ppm; low phase noise: -105 dBc/Hz
  • Built-in high-order harmonic generator (at most 8-order harmonics)
  • Built-in 7 digits/s, 240 MHz bandwidth full featured frequency counter
  • Up to 160 built-in arbitrary waveforms, covering the common signals in engineering application, medical electronics, auto electronics, math processing, and other various fields
  • Sample rate up to 125 MSa/s, vertical resolution 16 bits
  • Arbitrary waveform sequence editing function available; arbitrary waveforms also can be generated through the PC software
  • Various analog and digital modulation functions: AM, FM, PM, ASK, FSK, PSK, and PWM.
  • Standard waveform combine function, capable of outputting specified waveforms combined with the basic waveforms
  • Standard channel tracking function, when enabled, all the parameters of both channels are updated based on users' configurations
  • USB Host&Device interface (standard); USB-GPIB function supported
  • 4.3'' TFT color touch screen
  • RS232, PRBS, and Dualtone outputs supported

Accessories:

  • Power Cord conforming to the standard of the destination country
  • 1 BNC Cable
  • Quick Guide
  • Product Warranty Card

The Rigol DG821 is a 25 MHz, 1 channel function generator.

Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc. ValueTronics International, Inc.
Product Category Signal Generators Signal Generators
Product Number DG821 DG821
Product Name DG800 Series RIGOL Waveform Generators Function Generator
Device Type Generator Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2122B 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details