RIGOL Technologies, Inc. DG5000 Pro Series RIGOL Waveform Generators DG5352 Pro

Description
With up to 2.5 GSa/s sample rate and 64 Mpts/CH memory depth (128 Mpts/CH optional), the DG5000 Pro Series Function/Arbitrary Waveform Generator is an all-in-one generator that integrates Function Generator, Arbitrary Waveform Generator, Noise Generator, Pulse Generator, Harmonic Generator, and Analog/Digital Modulator. It is a multi-functional and cost-effective dual-channel function/arbitrary waveform generator. Ground Isolation: Both channels are isolated from earth ground to eliminate ground loops and improve output stability. Multi-pulse Output Function: Generate pulse signals with adjustable edge and pulse width to help users perform the Double Pulse Test quickly. IQ Digital Modulation: Rapid generation of IQ modulation signals supports communication system performance verification and DSP evaluation. Modulated Signal Generation: Supports analog and digital modulation types, including AM, FM, PM, ASK, FSK, PSK, and PWM. Also features a modulated input. Sequence Mode: Enables the playback of intricate pattern segments, with looping of up to 512 cycles. Complex functions like repeat, wait, event, and jump are supported. Integrated harmonic generator (max 20th order): Provides a more accurate test method for devices like high-order filters and amplifiers.
Datasheet
Description
With up to 2.5 GSa/s sample rate and 64 Mpts/CH memory depth (128 Mpts/CH optional), the DG5000 Pro Series Function/Arbitrary Waveform Generator is an all-in-one generator that integrates Function Generator, Arbitrary Waveform Generator, Noise Generator, Pulse Generator, Harmonic Generator, and Analog/Digital Modulator. It is a multi-functional and cost-effective dual-channel function/arbitrary waveform generator. Ground Isolation: Both channels are isolated from earth ground to eliminate ground loops and improve output stability. Multi-pulse Output Function: Generate pulse signals with adjustable edge and pulse width to help users perform the Double Pulse Test quickly. IQ Digital Modulation: Rapid generation of IQ modulation signals supports communication system performance verification and DSP evaluation. Modulated Signal Generation: Supports analog and digital modulation types, including AM, FM, PM, ASK, FSK, PSK, and PWM. Also features a modulated input. Sequence Mode: Enables the playback of intricate pattern segments, with looping of up to 512 cycles. Complex functions like repeat, wait, event, and jump are supported. Integrated harmonic generator (max 20th order): Provides a more accurate test method for devices like high-order filters and amplifiers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beaverton, OR, United States
DG5000 Pro Series RIGOL Waveform Generators
DG5352 Pro
DG5000 Pro Series RIGOL Waveform Generators DG5352 Pro
With up to 2.5 GSa/s sample rate and 64 Mpts/CH memory depth (128 Mpts/CH optional), the DG5000 Pro Series Function/Arbitrary Waveform Generator is an all-in-one generator that integrates Function Generator, Arbitrary Waveform Generator, Noise Generator, Pulse Generator, Harmonic Generator, and Analog/Digital Modulator. It is a multi-functional and cost-effective dual-channel function/arbitrary waveform generator. Ground Isolation: Both channels are isolated from earth ground to eliminate ground loops and improve output stability. Multi-pulse Output Function: Generate pulse signals with adjustable edge and pulse width to help users perform the Double Pulse Test quickly. IQ Digital Modulation: Rapid generation of IQ modulation signals supports communication system performance verification and DSP evaluation. Modulated Signal Generation: Supports analog and digital modulation types, including AM, FM, PM, ASK, FSK, PSK, and PWM. Also features a modulated input. Sequence Mode: Enables the playback of intricate pattern segments, with looping of up to 512 cycles. Complex functions like repeat, wait, event, and jump are supported. Integrated harmonic generator (max 20th order): Provides a more accurate test method for devices like high-order filters and amplifiers.

With up to 2.5 GSa/s sample rate and 64 Mpts/CH memory depth (128 Mpts/CH optional), the DG5000 Pro Series Function/Arbitrary Waveform Generator is an all-in-one generator that integrates Function Generator, Arbitrary Waveform Generator, Noise Generator, Pulse Generator, Harmonic Generator, and Analog/Digital Modulator. It is a multi-functional and cost-effective dual-channel function/arbitrary waveform generator.

  • Ground Isolation: Both channels are isolated from earth ground to eliminate ground loops and improve output stability.
  • Multi-pulse Output Function: Generate pulse signals with adjustable edge and pulse width to help users perform the Double Pulse Test quickly.
  • IQ Digital Modulation: Rapid generation of IQ modulation signals supports communication system performance verification and DSP evaluation.
  • Modulated Signal Generation: Supports analog and digital modulation types, including AM, FM, PM, ASK, FSK, PSK, and PWM. Also features a modulated input.
  • Sequence Mode: Enables the playback of intricate pattern segments, with looping of up to 512 cycles. Complex functions like repeat, wait, event, and jump are supported.
  • Integrated harmonic generator (max 20th order): Provides a more accurate test method for devices like high-order filters and amplifiers.
Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc.
Product Category Signal Generators
Product Number DG5352 Pro
Product Name DG5000 Pro Series RIGOL Waveform Generators
Device Type Generator
Generator Type Pulse
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 33 GHz High Power Signal Generator, -40 to +23 dBm - SSG-33GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Pulse Generators - 2166366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Generator Type Pulse
View Details
UTG2122B 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details