RIGOL Technologies, Inc. Arbitrary Waveform Generator DG2041A

Description
The DG2041A is a 40 MHz arbitrary waveform generator from Rigol. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Maximum Output Frequency: 40 MHz DDS Technology: Provides for a superior signal with low distortion and noise 100 MSa/s of sample rate, 14 bits of vertical resolution, 512K points of memory depth 10 standard waveforms: Sine, Square, Ramp, Pulse, Noise, Exponential Rise, Exponential Fall, Sin(x)/x, Cardiac, DC Arbitray waveform generation as defined by user Versatile modulation and variety of waveforms: AM, FM, PM, FSK, PWM, Sweep, Burst Versatile input and output signals: Waveforms output, Digital synchronous signals output, External Modulation Source, Clock Reference (10 MHz), External Trigger and Internal Clock Output (10 MHz) I/O: USB Device, RS-232, GPIB, LAN USB Host, to support USB disk, USB printer and direct system upgrade Seamless connectivity with DS series digital oscilloscopes: Ability to generate signals from stored waveforms from the DSO Multi-language user interface, built-in help system Optional Digital Logic Module - Create true mixed signals with 1 analog and up to 16 digital channels of stimulus The Rigol DG2041A is a 40 MHz Function/Arbitrary Waveform Generator.
Datasheet
Description
The DG2041A is a 40 MHz arbitrary waveform generator from Rigol. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Maximum Output Frequency: 40 MHz DDS Technology: Provides for a superior signal with low distortion and noise 100 MSa/s of sample rate, 14 bits of vertical resolution, 512K points of memory depth 10 standard waveforms: Sine, Square, Ramp, Pulse, Noise, Exponential Rise, Exponential Fall, Sin(x)/x, Cardiac, DC Arbitray waveform generation as defined by user Versatile modulation and variety of waveforms: AM, FM, PM, FSK, PWM, Sweep, Burst Versatile input and output signals: Waveforms output, Digital synchronous signals output, External Modulation Source, Clock Reference (10 MHz), External Trigger and Internal Clock Output (10 MHz) I/O: USB Device, RS-232, GPIB, LAN USB Host, to support USB disk, USB printer and direct system upgrade Seamless connectivity with DS series digital oscilloscopes: Ability to generate signals from stored waveforms from the DSO Multi-language user interface, built-in help system Optional Digital Logic Module - Create true mixed signals with 1 analog and up to 16 digital channels of stimulus The Rigol DG2041A is a 40 MHz Function/Arbitrary Waveform Generator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - DG2041A - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
DG2041A
Arbitrary Waveform Generator DG2041A
The DG2041A is a 40 MHz arbitrary waveform generator from Rigol. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Maximum Output Frequency: 40 MHz DDS Technology: Provides for a superior signal with low distortion and noise 100 MSa/s of sample rate, 14 bits of vertical resolution, 512K points of memory depth 10 standard waveforms: Sine, Square, Ramp, Pulse, Noise, Exponential Rise, Exponential Fall, Sin(x)/x, Cardiac, DC Arbitray waveform generation as defined by user Versatile modulation and variety of waveforms: AM, FM, PM, FSK, PWM, Sweep, Burst Versatile input and output signals: Waveforms output, Digital synchronous signals output, External Modulation Source, Clock Reference (10 MHz), External Trigger and Internal Clock Output (10 MHz) I/O: USB Device, RS-232, GPIB, LAN USB Host, to support USB disk, USB printer and direct system upgrade Seamless connectivity with DS series digital oscilloscopes: Ability to generate signals from stored waveforms from the DSO Multi-language user interface, built-in help system Optional Digital Logic Module - Create true mixed signals with 1 analog and up to 16 digital channels of stimulus The Rigol DG2041A is a 40 MHz Function/Arbitrary Waveform Generator.

The DG2041A is a 40 MHz arbitrary waveform generator from Rigol. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • Maximum Output Frequency: 40 MHz
  • DDS Technology: Provides for a superior signal with low distortion and noise
  • 100 MSa/s of sample rate, 14 bits of vertical resolution, 512K points of memory depth
  • 10 standard waveforms: Sine, Square, Ramp, Pulse, Noise, Exponential Rise,
  • Exponential Fall, Sin(x)/x, Cardiac, DC
  • Arbitray waveform generation as defined by user
  • Versatile modulation and variety of waveforms: AM, FM, PM, FSK, PWM, Sweep, Burst
  • Versatile input and output signals: Waveforms output, Digital synchronous signals output, External Modulation Source, Clock Reference (10 MHz), External Trigger and Internal Clock Output (10 MHz)
  • I/O: USB Device, RS-232, GPIB, LAN
  • USB Host, to support USB disk, USB printer and direct system upgrade
  • Seamless connectivity with DS series digital oscilloscopes: Ability to generate signals from stored waveforms from the DSO
  • Multi-language user interface, built-in help system
  • Optional Digital Logic Module - Create true mixed signals with 1 analog and up to 16 digital channels of stimulus

The Rigol DG2041A is a 40 MHz Function/Arbitrary Waveform Generator.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number DG2041A
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4162A 160MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4162A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 160 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details