The DG-POD-A is a module from Rigol.
Features:
16 Channel Digital Signal Generator Module for DG5000 Series Arbitrary Function Generators
Module operation can be turned “ON” or “OFF”
Two operation modes: “Depend” and “Independ”
Two trigger modes: Auto and Burst
Four protocols: RS232, I2C, SPI and PO
User-defined protocol output based on PO protocol
A variety of code pattern outputs: All „0" , All „1", „01" turn, IEEE standard pseudorandom sequence
Online data editing of protocols
Arbitrary output rate in the “Depend” work mode
User-defined channels output, including data and clock lines (choose from 16+2)
Digital channel and analog channel outputs and respectively setting of channels output or not
Provide TTL, LVTTL, CMOS, LVCMOS and user-defined output voltage
Remote configuration
Embedded help
Works with-
DG5
The Rigol DG-POD-A logic signal output module has a 16-channel data output and 2-channel clock output turns. The logic outputs can be configured according to the user's needs for specific timing of digital signals. The outputs can be used as logic circuit signal sources, for testing and analysis of the logic circuit designs. General digital signal protocols can be constructed easily and in conjunction with the analog channels, real life mixed signals can be produced.
The DG-POD-A is a module from Rigol.
Features:
- 16 Channel Digital Signal Generator Module for DG5000 Series Arbitrary Function Generators
- Module operation can be turned “ON” or “OFF”
- Two operation modes: “Depend” and “Independ”
- Two trigger modes: Auto and Burst
- Four protocols: RS232, I2C, SPI and PO
- User-defined protocol output based on PO protocol
- A variety of code pattern outputs: All „0" , All „1", „01" turn, IEEE standard pseudorandom sequence
- Online data editing of protocols
- Arbitrary output rate in the “Depend” work mode
- User-defined channels output, including data and clock lines (choose from 16+2)
- Digital channel and analog channel outputs and respectively setting of channels output or not
- Provide TTL, LVTTL, CMOS, LVCMOS and user-defined output voltage
- Remote configuration
- Embedded help
Works with-
The Rigol DG-POD-A logic signal output module has a 16-channel data output and 2-channel clock output turns. The logic outputs can be configured according to the user's needs for specific timing of digital signals. The outputs can be used as logic circuit signal sources, for testing and analysis of the logic circuit designs. General digital signal protocols can be constructed easily and in conjunction with the analog channels, real life mixed signals can be produced.