The RF629 is a high-speed 2D laser profiler designed for non-contact measurement of surface profiles, dimensions, and deformations, with a sampling rate of 1000 profiles per second in full range mode and up to 16000 profiles per second in ROI mode. It provides a resolution of 1280 or 2560 points along the X-axis and maintains a linearity of 0.01% of full scale. The profiler operates with RED, BLUE, or IR lasers, compliant with Laser Safety Class 2M per IEC/EN 60825-1:2014, and supports trigger and encoder synchronization. It features an IP67-rated aluminum and glass housing, operates in ambient temperatures from -20°C to +40°C (or up to +120°C with cooling), and accepts a power supply of 9-30 V or 12-36 V. It integrates industry-standard communication protocols and includes a free SDK for Windows, Linux, .NET, MATLAB, and LabVIEW.
The laser scanners (profilers) are intended for non-contact measuring and checking of surface profile, dimensions, sorting and sensing of technological objects, 3D models construction. In RF627Smart the analysis, calculations, measurements, tolerance control are carried out directly inside scanner according to the algorithm created by the user. Measurement results can be transmitted via various protocols (Ethernet/IP, Modbus TCP, UDP), as well as to the logic outputs of the scanner in order to control the actuators and notify about product suitability. In addition, Smart scanners (profilers) contain built-in protocols for interaction with various industrial robots and cobots, allowing the scanners to be integrated into automation systems without the need to purchase additional equipment.
| RIFTEK EUROPE Sp. z.o.o. | |
|---|---|
| Product Category | Dimensional and Profile Scanners |
| Product Number | RF629 |
| Product Name | 2D Laser Scanner |
| Machine Type | 2-D Scanning / Profiling |