Rieker, Inc. Electronic Inclinometer NG360

Description
The NG360 is a capacitive, liquid based inclinometer with integrated sensor electronics and 16 bit microprocessor. The measurement result is transmitted via a RS485 port for further processing. Up to 78 sensors can be operated using a single communications line. Temperature related inaccuracies are corrected by the integrated microprocessor. The measurement method provides a linear relationship between the angle to be measured and the output signal. The determined angle is independent of the local gravitational acceleration, that means that no matter where the measurement is being taken, whether in Europe, Australia, on Mount Everest or on the moon, the inclination will be measured correctly anywhere. Features Integrated 16bit microprocessor RS485 bus output signal No measuring range limitation 0.01 degree resolution Minimal linearity deviation High long-term stability Hysteresis free output signal Minimal zero point drift No interference by ambient electromagnetic fields Shockproof as without moving mechanical parts
Description
The NG360 is a capacitive, liquid based inclinometer with integrated sensor electronics and 16 bit microprocessor. The measurement result is transmitted via a RS485 port for further processing. Up to 78 sensors can be operated using a single communications line. Temperature related inaccuracies are corrected by the integrated microprocessor. The measurement method provides a linear relationship between the angle to be measured and the output signal. The determined angle is independent of the local gravitational acceleration, that means that no matter where the measurement is being taken, whether in Europe, Australia, on Mount Everest or on the moon, the inclination will be measured correctly anywhere. Features Integrated 16bit microprocessor RS485 bus output signal No measuring range limitation 0.01 degree resolution Minimal linearity deviation High long-term stability Hysteresis free output signal Minimal zero point drift No interference by ambient electromagnetic fields Shockproof as without moving mechanical parts

Suppliers

Company
Product
Description
Supplier Links
Electronic Inclinometer - NG360 - Rieker, Inc.
Aston, PA, USA
Electronic Inclinometer
NG360
Electronic Inclinometer NG360
The NG360 is a capacitive, liquid based inclinometer with integrated sensor electronics and 16 bit microprocessor. The measurement result is transmitted via a RS485 port for further processing. Up to 78 sensors can be operated using a single communications line. Temperature related inaccuracies are corrected by the integrated microprocessor. The measurement method provides a linear relationship between the angle to be measured and the output signal. The determined angle is independent of the local gravitational acceleration, that means that no matter where the measurement is being taken, whether in Europe, Australia, on Mount Everest or on the moon, the inclination will be measured correctly anywhere. Features Integrated 16bit microprocessor RS485 bus output signal No measuring range limitation 0.01 degree resolution Minimal linearity deviation High long-term stability Hysteresis free output signal Minimal zero point drift No interference by ambient electromagnetic fields Shockproof as without moving mechanical parts

The NG360 is a capacitive, liquid based inclinometer with integrated sensor electronics and 16 bit microprocessor. The measurement result is transmitted via a RS485 port for further processing. Up to 78 sensors can be operated using a single communications line. Temperature related inaccuracies are corrected by the integrated microprocessor.

The measurement method provides a linear relationship between the angle to be measured and the output signal. The determined angle is independent of the local gravitational acceleration, that means that no matter where the measurement is being taken, whether in Europe, Australia, on Mount Everest or on the moon, the inclination will be measured correctly anywhere.

Features

  • Integrated 16bit microprocessor
  • RS485 bus output signal
  • No measuring range limitation
  • 0.01 degree resolution
  • Minimal linearity deviation
  • High long-term stability
  • Hysteresis free output signal
  • Minimal zero point drift
  • No interference by ambient electromagnetic fields
  • Shockproof as without moving mechanical parts
Buy Now

Technical Specifications

  Rieker, Inc.
Product Category Tilt Sensors
Product Number NG360
Product Name Electronic Inclinometer
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Type Capacitive
Tilt Range 0.0 to 360 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Inclinometers - 223-IT9420-000-090-1610-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Operating Temperature -29.2 to 194 F (-34 to 90 C)
View Details
inclinometers - ACE-060-2-SV00-H02-2W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 60 degrees
View Details
T Series Industrial Inclinometer CANopen -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details