Rieker, Inc. Configurable Digital Inclinometer H6

Description
DESCRIPTION The H6 inclinometer provides dual axis inclination sensing in a rugged environmentally protected housing. This unit incorporates a MEMS sensing element referenced to gravity with integrated temperature compensation over the industrial operating range of -40° to +85°C. The H6 prov ides a continuous analog 4..20mA current output, and a selectable digital output of either a polled RS-485 half –duplex (2-wire) or CAN output. All outputs are linear with respect to the input angle directly. Used as integrated devices by original equipment manufacturers (OEMs) or as standalone sensors for test and measurement, the H6 is made for applications where high accuracy and long-term stability are required in noisy and wide temperature changing environments. For any application including commercial, industrial, military applications. Features ALL-Weather IP68 Metal Housing Operating Temperature -40/+85ºC (-40/+185ºF) Dual or Single Axis Measurement Scalable Angle Ranges Multiple Outputs EMC Protected OEM Pricing
Description
DESCRIPTION The H6 inclinometer provides dual axis inclination sensing in a rugged environmentally protected housing. This unit incorporates a MEMS sensing element referenced to gravity with integrated temperature compensation over the industrial operating range of -40° to +85°C. The H6 prov ides a continuous analog 4..20mA current output, and a selectable digital output of either a polled RS-485 half –duplex (2-wire) or CAN output. All outputs are linear with respect to the input angle directly. Used as integrated devices by original equipment manufacturers (OEMs) or as standalone sensors for test and measurement, the H6 is made for applications where high accuracy and long-term stability are required in noisy and wide temperature changing environments. For any application including commercial, industrial, military applications. Features ALL-Weather IP68 Metal Housing Operating Temperature -40/+85ºC (-40/+185ºF) Dual or Single Axis Measurement Scalable Angle Ranges Multiple Outputs EMC Protected OEM Pricing

Suppliers

Company
Product
Description
Supplier Links
Configurable Digital Inclinometer - H6 - Rieker, Inc.
Aston, PA, USA
Configurable Digital Inclinometer
H6
Configurable Digital Inclinometer H6
DESCRIPTION The H6 inclinometer provides dual axis inclination sensing in a rugged environmentally protected housing. This unit incorporates a MEMS sensing element referenced to gravity with integrated temperature compensation over the industrial operating range of -40° to +85°C. The H6 prov ides a continuous analog 4..20mA current output, and a selectable digital output of either a polled RS-485 half –duplex (2-wire) or CAN output. All outputs are linear with respect to the input angle directly. Used as integrated devices by original equipment manufacturers (OEMs) or as standalone sensors for test and measurement, the H6 is made for applications where high accuracy and long-term stability are required in noisy and wide temperature changing environments. For any application including commercial, industrial, military applications. Features ALL-Weather IP68 Metal Housing Operating Temperature -40/+85ºC (-40/+185ºF) Dual or Single Axis Measurement Scalable Angle Ranges Multiple Outputs EMC Protected OEM Pricing

DESCRIPTION

The H6 inclinometer provides dual axis inclination sensing in a rugged environmentally protected housing.

This unit incorporates a MEMS sensing element referenced to gravity with integrated temperature compensation over the industrial operating range of -40° to +85°C. The H6 prov ides a continuous analog 4..20mA current output, and a selectable digital output of either a polled RS-485 half –duplex (2-wire) or CAN output. All outputs are linear with respect to the input angle directly.

Used as integrated devices by original equipment manufacturers (OEMs) or as standalone sensors for test and measurement, the H6 is made for applications where high accuracy and long-term stability are required in noisy and wide temperature changing environments.

For any application including commercial, industrial, military applications.

Features

  • ALL-Weather IP68 Metal Housing
  • Operating Temperature -40/+85ºC (-40/+185ºF)
  • Dual or Single Axis Measurement
  • Scalable Angle Ranges
  • Multiple Outputs
  • EMC Protected
  • OEM Pricing
Buy Now

Technical Specifications

  Rieker, Inc.
Product Category Tilt Sensors
Product Number H6
Product Name Configurable Digital Inclinometer
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Type Capacitive
Tilt Range -60 to 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
inclinometers - ACE-180-1-SV20-VW2-5W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 180 degrees
View Details
Inclinometers - 1882-1128817-ND - DigiKey
Specs
Trigger Tilt Sensor
View Details
Tunneling Magneto Resistive (TMR) Angle Sensor - TLE5501 E0001 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Accuracy 1 degrees
View Details