Rieker, Inc. Electronic Inclinometer H4A1

Description
Description The H4 Series of inclinometers provide single axis inclination sensing in a rugged environmentally protected metal housing. The sensing package incorporates a liquid capacitive sensing element and integrated temperature compensation over the industrial operating range of –40° to +85°C. These sensors are available with a choice of two output configurations, analog voltage or digital serial outputs. These outputs are linear with respect to the input angle directly. Digital Serial (RS232) Output The Serial output (RS232) transmits the degree of angle in a decimal format. This output provides a continuous stream of readings - one reading per line at approximately 250msec per reading. The H4 transmits the output to a computer through its serial port, using HyperTerminal as the interface. The unit is configured for 9600 baud, 8 data bits, no parity, 1 stop bit. Features Single Axis Angle Measurement 3 Ranges: ±30°, ±45º, ±70° Temperature Compensated Analog Voltage 0...5V Output Serial Digital RS232 Output Vibration and shock resistant Environmentally sealed to IP67 Rugged die-cast Zinc housing EMC protected Mechanical Zero adjustment Common footprint for easy field install Applications Platform Leveling Vehicle Tilt Monitoring Antenna Positioning Boom Angle Indicating Process Machinery
Description
Description The H4 Series of inclinometers provide single axis inclination sensing in a rugged environmentally protected metal housing. The sensing package incorporates a liquid capacitive sensing element and integrated temperature compensation over the industrial operating range of –40° to +85°C. These sensors are available with a choice of two output configurations, analog voltage or digital serial outputs. These outputs are linear with respect to the input angle directly. Digital Serial (RS232) Output The Serial output (RS232) transmits the degree of angle in a decimal format. This output provides a continuous stream of readings - one reading per line at approximately 250msec per reading. The H4 transmits the output to a computer through its serial port, using HyperTerminal as the interface. The unit is configured for 9600 baud, 8 data bits, no parity, 1 stop bit. Features Single Axis Angle Measurement 3 Ranges: ±30°, ±45º, ±70° Temperature Compensated Analog Voltage 0...5V Output Serial Digital RS232 Output Vibration and shock resistant Environmentally sealed to IP67 Rugged die-cast Zinc housing EMC protected Mechanical Zero adjustment Common footprint for easy field install Applications Platform Leveling Vehicle Tilt Monitoring Antenna Positioning Boom Angle Indicating Process Machinery

Suppliers

Company
Product
Description
Supplier Links
Electronic Inclinometer - H4A1 - Rieker, Inc.
Aston, PA, USA
Electronic Inclinometer
H4A1
Electronic Inclinometer H4A1
Description The H4 Series of inclinometers provide single axis inclination sensing in a rugged environmentally protected metal housing. The sensing package incorporates a liquid capacitive sensing element and integrated temperature compensation over the industrial operating range of –40° to +85°C. These sensors are available with a choice of two output configurations, analog voltage or digital serial outputs. These outputs are linear with respect to the input angle directly. Digital Serial (RS232) Output The Serial output (RS232) transmits the degree of angle in a decimal format. This output provides a continuous stream of readings - one reading per line at approximately 250msec per reading. The H4 transmits the output to a computer through its serial port, using HyperTerminal as the interface. The unit is configured for 9600 baud, 8 data bits, no parity, 1 stop bit. Features Single Axis Angle Measurement 3 Ranges: ±30°, ±45º, ±70° Temperature Compensated Analog Voltage 0...5V Output Serial Digital RS232 Output Vibration and shock resistant Environmentally sealed to IP67 Rugged die-cast Zinc housing EMC protected Mechanical Zero adjustment Common footprint for easy field install Applications Platform Leveling Vehicle Tilt Monitoring Antenna Positioning Boom Angle Indicating Process Machinery

Description

The H4 Series of inclinometers provide single axis inclination sensing in a rugged environmentally protected metal housing. The sensing package incorporates a liquid capacitive sensing element and integrated temperature compensation over the industrial operating range of –40° to +85°C.

These sensors are available with a choice of two output configurations, analog voltage or digital serial outputs. These outputs are linear with respect to the input angle directly.

Digital Serial (RS232) Output

The Serial output (RS232) transmits the degree of angle in a decimal format. This output provides a continuous stream of readings - one reading per line at approximately 250msec per reading. The H4 transmits the output to a computer through its serial port, using HyperTerminal as the interface. The unit is configured for 9600 baud, 8 data bits, no parity, 1 stop bit.

Features

  • Single Axis Angle Measurement
  • 3 Ranges: ±30°, ±45º, ±70°
  • Temperature Compensated
  • Analog Voltage 0...5V Output
  • Serial Digital RS232 Output
  • Vibration and shock resistant
  • Environmentally sealed to IP67
  • Rugged die-cast Zinc housing
  • EMC protected
  • Mechanical Zero adjustment
  • Common footprint for easy field install

Applications

  • Platform Leveling
  • Vehicle Tilt Monitoring
  • Antenna Positioning
  • Boom Angle Indicating
  • Process Machinery
Buy Now

Technical Specifications

  Rieker, Inc.
Product Category Tilt Sensors
Product Number H4A1
Product Name Electronic Inclinometer
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Type Capacitive
Tilt Range -70 to 70 degrees
Number of Axes 1
Unlock Full Specs
to access all available technical data

Similar Products

MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
inclinometers - ACE-040-2-SC00-HW2-2W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 40 degrees
View Details
Inclinometers - 1882-1073787-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 90 degrees
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Tunneling Magneto Resistive (TMR) Angle Sensor - TLE5501 E0002 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Accuracy 1 degrees
View Details