Rieker, Inc. Electronic Inclinometer H4A1-30

Description
The H4 inclinometer provides accurate tilt sensing in a rugged Zinc metal, environmentally protected housing. The H4A provides analog voltage 0-5V output, the H4S provides a digital serial RS232 output. Both have two levels of temperature compensation to choose from, depending on operating temperatures, to increase accuracy over the full temperature range. The housing footprint is designed for retrofitting in the field without re-drilling mounting holes (common placement of center and slider flanges). Features Rugged Zinc Metal Housing IP66 level of Protection Operating Temperature -40/+85ºC (-40/+185ºF) Single Axis Measurement Angle Ranges: ±30°, ±45º, ±70º Analog Output (0...5V or alternative 0...10V) Digital Serial Output (RS232) Common Footprint for Easy Install or Replacement EMC Protected Vibration and Shock Resistant OEM Pricing
Description
The H4 inclinometer provides accurate tilt sensing in a rugged Zinc metal, environmentally protected housing. The H4A provides analog voltage 0-5V output, the H4S provides a digital serial RS232 output. Both have two levels of temperature compensation to choose from, depending on operating temperatures, to increase accuracy over the full temperature range. The housing footprint is designed for retrofitting in the field without re-drilling mounting holes (common placement of center and slider flanges). Features Rugged Zinc Metal Housing IP66 level of Protection Operating Temperature -40/+85ºC (-40/+185ºF) Single Axis Measurement Angle Ranges: ±30°, ±45º, ±70º Analog Output (0...5V or alternative 0...10V) Digital Serial Output (RS232) Common Footprint for Easy Install or Replacement EMC Protected Vibration and Shock Resistant OEM Pricing

Suppliers

Company
Product
Description
Supplier Links
Electronic Inclinometer - H4A1-30 - Rieker, Inc.
Aston, PA, USA
Electronic Inclinometer
H4A1-30
Electronic Inclinometer H4A1-30
The H4 inclinometer provides accurate tilt sensing in a rugged Zinc metal, environmentally protected housing. The H4A provides analog voltage 0-5V output, the H4S provides a digital serial RS232 output. Both have two levels of temperature compensation to choose from, depending on operating temperatures, to increase accuracy over the full temperature range. The housing footprint is designed for retrofitting in the field without re-drilling mounting holes (common placement of center and slider flanges). Features Rugged Zinc Metal Housing IP66 level of Protection Operating Temperature -40/+85ºC (-40/+185ºF) Single Axis Measurement Angle Ranges: ±30°, ±45º, ±70º Analog Output (0...5V or alternative 0...10V) Digital Serial Output (RS232) Common Footprint for Easy Install or Replacement EMC Protected Vibration and Shock Resistant OEM Pricing

The H4 inclinometer provides accurate tilt sensing in a rugged Zinc metal, environmentally protected housing.

The H4A provides analog voltage 0-5V output, the H4S provides a digital serial RS232 output. Both have two levels of temperature compensation to choose from, depending on operating temperatures, to increase accuracy over the full temperature range.

The housing footprint is designed for retrofitting in the field without re-drilling mounting holes (common placement of center and slider flanges).

Features

  • Rugged Zinc Metal Housing
  • IP66 level of Protection
  • Operating Temperature -40/+85ºC (-40/+185ºF)
  • Single Axis Measurement
  • Angle Ranges: ±30°, ±45º, ±70º
  • Analog Output (0...5V or alternative 0...10V)
  • Digital Serial Output (RS232)
  • Common Footprint for Easy Install or Replacement
  • EMC Protected
  • Vibration and Shock Resistant
  • OEM Pricing
Buy Now

Technical Specifications

  Rieker, Inc.
Product Category Tilt Sensors
Product Number H4A1-30
Product Name Electronic Inclinometer
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Type Capacitive
Tilt Range -70 to 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
inclinometers - ACE-360-1-SV10-V02-5W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 360 degrees
View Details
Inclinometers - 1882-1073802-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 360 degrees
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Sensor> Magnetic Position Sensor - TLE5009 E2000 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details