Rieker, Inc. Compact Accelerometer BDK100

Description
The BDK Series are dynamic accelerometers that measure vibration and acceleration of any object over a wide frequency range without the influence of gravity. All models are supplied with a ratiometric type analog output. Features Single Supply Input Very Low Power Consumption Hysteresis Free -40°C to +85°C Temperature Range Compact Size, æ 0.85" x 0.4" Rugged Hermetic Pa
Description
The BDK Series are dynamic accelerometers that measure vibration and acceleration of any object over a wide frequency range without the influence of gravity. All models are supplied with a ratiometric type analog output. Features Single Supply Input Very Low Power Consumption Hysteresis Free -40°C to +85°C Temperature Range Compact Size, æ 0.85" x 0.4" Rugged Hermetic Pa

Suppliers

Company
Product
Description
Supplier Links
Compact Accelerometer - BDK100 - Rieker, Inc.
Aston, PA, USA
Compact Accelerometer
BDK100
Compact Accelerometer BDK100
The BDK Series are dynamic accelerometers that measure vibration and acceleration of any object over a wide frequency range without the influence of gravity. All models are supplied with a ratiometric type analog output. Features Single Supply Input Very Low Power Consumption Hysteresis Free -40°C to +85°C Temperature Range Compact Size, æ 0.85" x 0.4" Rugged Hermetic Pa

The BDK Series are dynamic accelerometers that measure vibration and acceleration of any object over a wide frequency range without the influence of gravity. All models are supplied with a ratiometric type analog output.

Features

  • Single Supply Input
  • Very Low Power Consumption
  • Hysteresis Free
  • -40°C to +85°C Temperature Range
  • Compact Size, Æ 0.85" x 0.4"
  • Rugged Hermetic Pa
Buy Now

Technical Specifications

  Rieker, Inc.
Product Category Vibration Sensors
Product Number BDK100
Product Name Compact Accelerometer
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Stud/Bolt
Sensor Technology Capacitance
Unlock Full Specs
to access all available technical data

Similar Products

Triaxial Accelerometer - 3273A4 - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Measurement Axes Triaxial
Sensor Mounting Stud/Bolt; Stud mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details
Vibration monitor with intuitive switch point setting - VKV022 - ifm efector inc.
Specs
Linear Velocity 0.0 to 1.97 in/sec (0.0 to 3 m/min)
Frequency Range 10 to 1000 Hz
Accuracy 0.25 +/-% FS
View Details
5 suppliers