Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ORGANIC CHEMICALS
RIEKE METALS, INC.
8035A --
Rieke Metals, Inc.
8035a
Description
1-chloro-3-(1,3-diox olan-2-ylmethyl )benzene Formula C 10H11ClO2 mol weight 198.65097
Rieke Metals, Inc.
Done
Description
1-chloro-3-(1,3-diox olan-2-ylmethyl )benzene Formula C 10H11ClO2 mol weight 198.65097
Suppliers
Company
Product
Description
Supplier Links
Rieke Metals, Inc.
Lincoln, NE, USA
8035a
8035a
1-chloro-3-(1,3-diox olan-2-ylmethyl )benzene Formula C 10H11ClO2 mol weight 198.65097
1-chloro-3-(1,3-diox
olan-2-ylmethyl )benzene
Formula
C
1
0
H
1
1
ClO
2
mol weight
198.65097
Technical Specifications
Rieke Metals, Inc.
Product Category
Organic Chemicals
Product Number
8035a
Chemical Family
All Classical Arenes; All Halogenated
Unlock Full Specs
to access all available technical data
Similar Products
AGC Chemicals Americas, Inc.
AsahiKlin Precision Cleaning Solvent
AE3100E
Specs
Trigger
Solvent
Chemical Family
All Halogenated; All Ethers; Ethanol
Chemical Name
1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
Mitsui Chemicals America, Inc.
DMI 1,3 Dimethyl-2-Imidazolidinone
Specs
Trigger
Solvent
Chemical Name
DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter
Liquid / Solution
View Details
Pickering Laboratories, Inc.
Artificial Perspiration
1700-0024
View Details
Cheap Tubes, Inc.
Short Multi Walled Nanotubes >50nm OD
View Details