Poly(3-hexylthiophen
Typical results are between 90% and 93% regioregularity..
P3HT
The "E" series typically contains less than 0.04% Ni / < 0.02% Zn / < 0.04% Br.
The "standard" series typically contains less than 0.1% Ni / < 0.5% Zn / < 0.7% Br.
| Rieke Metals, Inc. | |
|---|---|
| Product Category | Specialty Polymers and Resins |
| Product Number | 4002-E |
| Product Name | Specialty Conducting Polymers |
| Material Type | Thermoplastic |