Rieke Metals, Inc. Grignard Reagents 3211

Description
3-N,N-Dimethylanilin emagnesium bromide Formula C 8H10BrMgN mol weight 224.39 CAS 86967-66-0 Notes 0.5 M in Tetrahydrofuran
Description
3-N,N-Dimethylanilin emagnesium bromide Formula C 8H10BrMgN mol weight 224.39 CAS 86967-66-0 Notes 0.5 M in Tetrahydrofuran

Suppliers

Company
Product
Description
Supplier Links
Grignard Reagents - 3211 - Rieke Metals, Inc.
Lincoln, NE, USA
Grignard Reagents
3211
Grignard Reagents 3211
3-N,N-Dimethylanilin emagnesium bromide Formula C 8H10BrMgN mol weight 224.39 CAS 86967-66-0 Notes 0.5 M in Tetrahydrofuran

3-N,N-Dimethylanilinemagnesium bromide

Formula

C

8H10BrMgN

mol weight

224.39

CAS

86967-66-0

Notes

0.5 M in Tetrahydrofuran

Technical Specifications

  Rieke Metals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number 3211
Product Name Grignard Reagents
Type OrganoMetallics
Unlock Full Specs
to access all available technical data

Similar Products

ORP buffer +475 mV, 250 ml - 238322 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
Potassium Permanganate 0.25% Aqueous - s2273 - Poly Scientific
Specs
Chemical Name Potassium Permanganate 0.25% Aqueous
State of Matter Liquids
View Details
Wintersun Chemical
Specs
Chemical Name Zinc Nitrate Hexahydrate
Chemical Formula Zn(NO3)2.6H2O
CAS Number 10196-18-6
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details