Rieke Metals, Inc. Grignard Reagents 3148

Description
2-[(4-Morpholino)met hyl ]phenylmagnesium bromide Formula C 11H14BrMgNO mol weight 280.46 CAS 480424-77-9 Notes 0.25 M in Tetrahydrofuran
Description
2-[(4-Morpholino)met hyl ]phenylmagnesium bromide Formula C 11H14BrMgNO mol weight 280.46 CAS 480424-77-9 Notes 0.25 M in Tetrahydrofuran

Suppliers

Company
Product
Description
Supplier Links
Grignard Reagents - 3148 - Rieke Metals, Inc.
Lincoln, NE, USA
Grignard Reagents
3148
Grignard Reagents 3148
2-[(4-Morpholino)met hyl ]phenylmagnesium bromide Formula C 11H14BrMgNO mol weight 280.46 CAS 480424-77-9 Notes 0.25 M in Tetrahydrofuran

2-[(4-Morpholino)methyl ]phenylmagnesium bromide

Formula

C

11H14BrMgNO

mol weight

280.46

CAS

480424-77-9

Notes

0.25 M in Tetrahydrofuran

Technical Specifications

  Rieke Metals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number 3148
Product Name Grignard Reagents
Type OrganoMetallics
Unlock Full Specs
to access all available technical data

Similar Products

ORP buffer +475 mV, 250 ml - 238322 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
Borax 5% Aqueous - s128 - Poly Scientific
Specs
Chemical Name Borax 5% Aqueous
State of Matter Liquids
View Details
Specs
Chemical Name Potassium Orthophosphate Anhydrous, FCC; Potassium Phosphate Anhydrous, FCC
Chemical Formula K3PO4
CAS Number 7778-53-2
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details