Rieke Metals, Inc. Grignard Reagents 3131

Description
a-Styrenylmagnesium bromide Formula C 8H7BrMg mol weight 207.36 CAS 67300-99-6 Notes 0.5 M in Tetrahydrofuran
Description
a-Styrenylmagnesium bromide Formula C 8H7BrMg mol weight 207.36 CAS 67300-99-6 Notes 0.5 M in Tetrahydrofuran

Suppliers

Company
Product
Description
Supplier Links
Grignard Reagents - 3131 - Rieke Metals, Inc.
Lincoln, NE, USA
Grignard Reagents
3131
Grignard Reagents 3131
a-Styrenylmagnesium bromide Formula C 8H7BrMg mol weight 207.36 CAS 67300-99-6 Notes 0.5 M in Tetrahydrofuran

a-Styrenylmagnesium bromide

Formula

C

8H7BrMg

mol weight

207.36

CAS

67300-99-6

Notes

0.5 M in Tetrahydrofuran

Technical Specifications

  Rieke Metals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number 3131
Product Name Grignard Reagents
Type OrganoMetallics
Unlock Full Specs
to access all available technical data

Similar Products

ORP buffer +475 mV, 250 ml - 238322 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details
H202 30% XSLSI -  - Technic, Inc.
Technic, Inc.
Specs
Chemical Name Hydrogen Peroxide
Chemical Formula H2O2
View Details