Rieke Metals, Inc. Grignard Reagents 3100

Description
2,5-Difluorobenzylma gnesium bromide Formula C 7H5BrF2Mg mol weight 231.33 CAS 522651-57-6 Notes 0.25 M in Diethyl Ether
Description
2,5-Difluorobenzylma gnesium bromide Formula C 7H5BrF2Mg mol weight 231.33 CAS 522651-57-6 Notes 0.25 M in Diethyl Ether

Suppliers

Company
Product
Description
Supplier Links
Grignard Reagents - 3100 - Rieke Metals, Inc.
Lincoln, NE, USA
Grignard Reagents
3100
Grignard Reagents 3100
2,5-Difluorobenzylma gnesium bromide Formula C 7H5BrF2Mg mol weight 231.33 CAS 522651-57-6 Notes 0.25 M in Diethyl Ether

2,5-Difluorobenzylmagnesium bromide

Formula

C

7H5BrF2Mg

mol weight

231.33

CAS

522651-57-6

Notes

0.25 M in Diethyl Ether

Technical Specifications

  Rieke Metals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number 3100
Product Name Grignard Reagents
Type OrganoMetallics
Unlock Full Specs
to access all available technical data

Similar Products

Storage Solution - 238931 - Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Chloride
Chemical Formula KCl
View Details
OCTADECYLDIISOBUTYLCHLOROSILANE - SIO6608.0 - Gelest, Inc.
Specs
Chemical Formula C 2 6 H 5 5 ClSi
CAS Number 162578-86-1
Purity 95 %
View Details
Phosphotungstic Acid 10% In 70% Reagent Alcohol - S2650 - Poly Scientific
Specs
Acids All Inorganic Acids
Chemical Name Phosphotungstic Acid 10% In 70% Reagent Alcohol
View Details
Potassium Phosphate Monobasic ACS Crystals - 2670 - Jost Chemical USA
Specs
Chemical Name Potassium Phosphate Monobasic ACS Crystals
Chemical Formula KH2PO4
CAS Number 7778-77-0
View Details