Rieke Metals, Inc. Grignard Reagents 3026

Description
3,4-Dimethoxyphenylm agnesium bromide Formula C 8H9BrMgO2 mol weight 241.38 CAS 89980-69-8 Notes 0.5 M in Tetrahydrofuran
Description
3,4-Dimethoxyphenylm agnesium bromide Formula C 8H9BrMgO2 mol weight 241.38 CAS 89980-69-8 Notes 0.5 M in Tetrahydrofuran

Suppliers

Company
Product
Description
Supplier Links
Grignard Reagents - 3026 - Rieke Metals, Inc.
Lincoln, NE, USA
Grignard Reagents
3026
Grignard Reagents 3026
3,4-Dimethoxyphenylm agnesium bromide Formula C 8H9BrMgO2 mol weight 241.38 CAS 89980-69-8 Notes 0.5 M in Tetrahydrofuran

3,4-Dimethoxyphenylmagnesium bromide

Formula

C

8H9BrMgO2

mol weight

241.38

CAS

89980-69-8

Notes

0.5 M in Tetrahydrofuran

Technical Specifications

  Rieke Metals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number 3026
Product Name Grignard Reagents
Type OrganoMetallics
Unlock Full Specs
to access all available technical data

Similar Products

ORP buffer +475 mV, 250 ml - 238322 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
Sulfuric Acid 1% Aqueous - s1899 - Poly Scientific
Specs
Acids All Inorganic Acids; Sulfuric Acid
Chemical Name Sulfuric Acid 1% Aqueous
State of Matter Liquids
View Details
Specs
Chemical Name Sodium Hexameta Phosphate
Chemical Formula Na(n+2)PnO(3n+1)
CAS Number 6891531-1 10124-56-8(alternate)
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details