Rieke Metals, Inc. Organozinc Reagent 2062

Description
3,5-Dimethyl -1-adamantylzinc bromide !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE! Please contact us at sales@riekemetals.co m for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an Organozinc Reagent please contact us.
Description
3,5-Dimethyl -1-adamantylzinc bromide !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE! Please contact us at sales@riekemetals.co m for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an Organozinc Reagent please contact us.

Suppliers

Company
Product
Description
Supplier Links
Organozinc Reagent - 2062 - Rieke Metals, Inc.
Lincoln, NE, USA
Organozinc Reagent
2062
Organozinc Reagent 2062
3,5-Dimethyl -1-adamantylzinc bromide !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE! Please contact us at sales@riekemetals.co m for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an Organozinc Reagent please contact us.

3,5-Dimethyl -1-adamantylzinc bromide
!ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE!
Please contact us at sales@riekemetals.com for ordering and bulk pricing.
Our products are available in an electronic database in either .db or .sd formats.
If you need a Halide converted into an Organozinc Reagent please contact us.

Technical Specifications

  Rieke Metals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number 2062
Product Name Organozinc Reagent
Type OrganoMetallics
Unlock Full Specs
to access all available technical data

Similar Products

ORP buffer +475 mV, 250 ml - 238322 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
Potassium hexafluorophosphate - 001037 - Matrix Scientific
Specs
Chemical Name Potassium hexafluorophosphate
Chemical Formula F6KP
CAS Number 17084-13-8
View Details
Sodium Chloride 5% Aqueous - s2330 - Poly Scientific
Specs
Salts All Inorganic Salts; Sodium Chloride
Chemical Name Sodium Chloride 5% Aqueous
State of Matter Liquids
View Details