Rieke Metals, Inc. Organozinc Reagent 2031

Description
3-Methoxy(2S)-(-)-me thyl -3-oxopropylzinc bromide !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE! Please contact us at sales@riekemetals.co m for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an Organozinc Reagent please contact us.
Description
3-Methoxy(2S)-(-)-me thyl -3-oxopropylzinc bromide !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE! Please contact us at sales@riekemetals.co m for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an Organozinc Reagent please contact us.

Suppliers

Company
Product
Description
Supplier Links
Organozinc Reagent - 2031 - Rieke Metals, Inc.
Lincoln, NE, USA
Organozinc Reagent
2031
Organozinc Reagent 2031
3-Methoxy(2S)-(-)-me thyl -3-oxopropylzinc bromide !ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE! Please contact us at sales@riekemetals.co m for ordering and bulk pricing. Our products are available in an electronic database in either .db or .sd formats. If you need a Halide converted into an Organozinc Reagent please contact us.

3-Methoxy(2S)-(-)-methyl -3-oxopropylzinc bromide
!ORGANOZINC REAGENTS ARE NOW AVAILABLE ON COMMERCIAL SCALE!
Please contact us at sales@riekemetals.com for ordering and bulk pricing.
Our products are available in an electronic database in either .db or .sd formats.
If you need a Halide converted into an Organozinc Reagent please contact us.

Technical Specifications

  Rieke Metals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number 2031
Product Name Organozinc Reagent
Type OrganoMetallics
Unlock Full Specs
to access all available technical data

Similar Products

ORP buffer +475 mV, 250 ml - 238322 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
Sodium Thiosulfate 5% Aqueous - s1895 - Poly Scientific
Specs
Chemical Name Sodium Thiosulfate 5% Aqueous
State of Matter Liquids
View Details
Specs
Chemical Name Molybdic Acid, ACS Reagent Grade
Chemical Formula (NH4)6MO7O24
CAS Number 7782-91-4
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details