Riedon, Inc. Leaded Resistor VT-7

Description
All Welded Construction Resistances from 0.1 to 100kOhms Tolerance to ±1% High Overload and Pulse Handling Power Rating to 14Watts
Description
All Welded Construction Resistances from 0.1 to 100kOhms Tolerance to ±1% High Overload and Pulse Handling Power Rating to 14Watts

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - VT-7 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
VT-7
Leaded Resistor VT-7
All Welded Construction Resistances from 0.1 to 100kOhms Tolerance to ±1% High Overload and Pulse Handling Power Rating to 14Watts

All Welded Construction
Resistances from 0.1 to 100kOhms
Tolerance to ±1%
High Overload and Pulse Handling
Power Rating to 14Watts

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number VT-7
Product Name Leaded Resistor
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 0.1000 to 22000 ohms
Tolerance 1 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details