Riedon, Inc. Leaded Resistor VT-5

Description
All Welded Construction Resistances from 0.1 to 100kOhms Tolerance to ±1% High Overload and Pulse Handling Power Rating to 14Watts
Description
All Welded Construction Resistances from 0.1 to 100kOhms Tolerance to ±1% High Overload and Pulse Handling Power Rating to 14Watts

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - VT-5 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
VT-5
Leaded Resistor VT-5
All Welded Construction Resistances from 0.1 to 100kOhms Tolerance to ±1% High Overload and Pulse Handling Power Rating to 14Watts

All Welded Construction
Resistances from 0.1 to 100kOhms
Tolerance to ±1%
High Overload and Pulse Handling
Power Rating to 14Watts

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number VT-5
Product Name Leaded Resistor
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 0.1000 to 20000 ohms
Tolerance 1 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details