Riedon, Inc. Leaded Resistor VT-3

Description
All Welded Construction Resistances from 0.1 to 100kOhms Tolerance to ±1% High Overload and Pulse Handling Power Rating to 14Watts
Description
All Welded Construction Resistances from 0.1 to 100kOhms Tolerance to ±1% High Overload and Pulse Handling Power Rating to 14Watts

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - VT-3 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
VT-3
Leaded Resistor VT-3
All Welded Construction Resistances from 0.1 to 100kOhms Tolerance to ±1% High Overload and Pulse Handling Power Rating to 14Watts

All Welded Construction
Resistances from 0.1 to 100kOhms
Tolerance to ±1%
High Overload and Pulse Handling
Power Rating to 14Watts

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number VT-3
Product Name Leaded Resistor
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 0.1000 to 10000 ohms
Tolerance 1 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers