Riedon, Inc. Leaded Resistor VT-14

Description
All Welded Construction Resistances from 0.1 to 100kOhms Tolerance to ±1% High Overload and Pulse Handling Power Rating to 14Watts
Description
All Welded Construction Resistances from 0.1 to 100kOhms Tolerance to ±1% High Overload and Pulse Handling Power Rating to 14Watts

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - VT-14 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
VT-14
Leaded Resistor VT-14
All Welded Construction Resistances from 0.1 to 100kOhms Tolerance to ±1% High Overload and Pulse Handling Power Rating to 14Watts

All Welded Construction
Resistances from 0.1 to 100kOhms
Tolerance to ±1%
High Overload and Pulse Handling
Power Rating to 14Watts

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number VT-14
Product Name Leaded Resistor
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 0.1000 to 100000 ohms
Tolerance 1 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - C3A4K3JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details